Ceramic Posts, Spacers, and Standoffs
from Keystone Electronics Corp.
Part Number: 7671. Length: 1.250 [31.8]. Material: Ceramic. NL #: NL523W04-010. OD: 1.000 [25.4]. Shape: Round. Thread: 1/4-20. Max Continuous Use Temperature: 1,700 °F (930 °C). NL523W04-010 [See More]
- Material: Ceramic
- Mounting: Threaded
- Type & Shape: Standoff; Round; Insulating
- Outside Diameter: 1
from RS Components, Ltd.
A series of Abbatron Smith round ceramic spacers. Graded at L-5 Steatite, these spacers are perfect for being in situations where resistance at high temperatures is a must. So if your application has insulating and temperature resistance concerns, any spacer from this series is the one you need. All... [See More]
- Material: Ceramic
- Type & Shape: Spacer; Round
from Keystone Electronics Corp.
Part Number: 7710. Length: .250 [6.4]. Material: Ceramic. OD: .250 [6.4]. Shape: Round. Thread: 6-32. Max Continuous Use Temperature: 1,700 °F (930 °C) [See More]
- Material: Ceramic
- Mounting: Threaded
- Type & Shape: Standoff; Round; Insulating
- Outside Diameter: 0.2500
from RS Components, Ltd.
A series of Abbatron Smith round ceramic spacers. Graded at L-5 Steatite, these spacers are perfect for being in situations where resistance at high temperatures is a must. So if your application has insulating and temperature resistance concerns, any spacer from this series is the one you need. All... [See More]
- Material: Ceramic
- Type & Shape: Spacer; Round
from RS Components, Ltd.
A series of Abbatron Smith round ceramic spacers. Graded at L-5 Steatite, these spacers are perfect for being in situations where resistance at high temperatures is a must. So if your application has insulating and temperature resistance concerns, any spacer from this series is the one you need. All... [See More]
- Material: Ceramic
- Type & Shape: Spacer; Round
from RS Components, Ltd.
A series of Abbatron Smith round ceramic spacers. Graded at L-5 Steatite, these spacers are perfect for being in situations where resistance at high temperatures is a must. So if your application has insulating and temperature resistance concerns, any spacer from this series is the one you need. All... [See More]
- Material: Ceramic
- Type & Shape: Spacer; Round
from RS Components, Ltd.
A series of Abbatron Smith round ceramic spacers. Graded at L-5 Steatite, these spacers are perfect for being in situations where resistance at high temperatures is a must. So if your application has insulating and temperature resistance concerns, any spacer from this series is the one you need. All... [See More]
- Material: Ceramic
- Type & Shape: Spacer; Round
from RS Components, Ltd.
A series of Abbatron Smith round ceramic spacers. Graded at L-5 Steatite, these spacers are perfect for being in situations where resistance at high temperatures is a must. So if your application has insulating and temperature resistance concerns, any spacer from this series is the one you need. All... [See More]
- Material: Ceramic
- Type & Shape: Spacer; Round
from RS Components, Ltd.
A series of Abbatron Smith round ceramic spacers. Graded at L-5 Steatite, these spacers are perfect for being in situations where resistance at high temperatures is a must. So if your application has insulating and temperature resistance concerns, any spacer from this series is the one you need. All... [See More]
- Material: Ceramic
- Type & Shape: Spacer; Round
from Essentra Components
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. [See More]
- Material: Ceramic; Ceramic - Steatite C220
- Type & Shape: Spacer
from Allied Electronics, Inc.
Spacer, 3/4 round female, ceramic, 3 inch length, 10-32 thread [See More]
- Material: Ceramic
- Body Length: 3
- Type & Shape: Spacer; Round
- ANSI (English) Size: 10-32 / 10
from Essentra Components
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. [See More]
- Material: Ceramic; Ceramic - Steatite C220
- Type & Shape: Spacer
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 1
- Type & Shape: Spacer; Round
- Body Length: 3
from Essentra Components
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. [See More]
- Material: Ceramic; Ceramic - Steatite C220
- Type & Shape: Spacer
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.7500
- Type & Shape: Spacer; Round
- Body Length: 1
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.7500
- Type & Shape: Spacer; Round
- Body Length: 1.5
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.7500
- Type & Shape: Spacer; Round
- Body Length: 4
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.3750
- Type & Shape: Spacer; Round
- Body Length: 0.5000
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.3750
- Type & Shape: Spacer; Round
- Body Length: 0.7500
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.3750
- Type & Shape: Spacer; Round
- Body Length: 0.3750
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.5000
- Type & Shape: Spacer; Round
- Body Length: 1
from Allied Electronics, Inc.
Ceramic , Round Shape, MIL Standards, Spacers. Ceramic spacers are grade L-5 Steatite, glazed and fired at high temperature. Threaded from each end as indicated in table. Continuous safe operating temperature rating of 930 °C (1700 °f). In the spacers the other size options are availabel... [See More]
- Material: Ceramic
- Outside Diameter: 0.5000
- Type & Shape: Spacer; Round
- Body Length: 0.6250
from Allied Electronics, Inc.
Grade L5 Ceramic , Insulated Spacer ⁄Standoff. Ideal for very high temperature conditions. Commercial and military types availabel. Special sizes availabel upon request. Exceptional strength in compression and tension. Withstands very high voltage withouttt flashover. No data [See More]
- Material: Ceramic
- Outside Diameter: 0.2500
- Type & Shape: Female Standoff; Round
- Body Length: 0.2500