Rack Mount Data Input Modules

10 Results
Dual Channel Backpanel -- SCMPB04
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Inputs: Thermocouple Input
  • Analog Channels: 1
  • Application: General Lab & Industrial
Multiplexed, 16 Channel Backpanel -- SCMPB02
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Inputs: Thermocouple Input
  • Analog Channels: 1
  • Application: General Lab & Industrial
Multiplexed, 8 Channel Backpanel -- SCMPB06
from Dataforth Corporation

The SCMPB01 16-channel backpanel (Figure 1) can accept any of the SCM5B analog modules in any mixture. It can be mounted on the SCMXRK-002 19-inch metal rack. The SCMPB01 has 16 non-addressable analog I/O signal channels which provides each module with it ’s own analog bus. The module output... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Inputs: Thermocouple Input
  • Analog Channels: 1
  • Application: General Lab & Industrial
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0500
SCM7B21/30/31 Isolated Analog Voltage Input Module -- SCM7B21/30/31-xx
from Dataforth Corporation

Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 0.0300
SCMD-MIAC/MIDC Miniature Digital Input Module -- SCMD-MIAC/MIDC
from Dataforth Corporation

SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]

  • Form Factor: Rack Mount
  • DC Voltage: 3.3 to 60V
  • Digital I/O Channels: 1
  • AC Voltage: 24V to 240V
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
High-Precision Thermocouple USB/Ethernet Data Acquisition System -- TC-32
from Measurement Computing

USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS. The TC-32 data acquisition (DAQ) system provides high accuracy thermocouple inputs and... [See More]

  • Form Factor: Rack Mount
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 40
56-Channel Thermocouple Input Module -- OMB-DBK90
from OMEGA Engineering, Inc.

#162;56 Thermocouple Channels in One Compact and Rugged Enclosure. ¢Supports Any Thermocouple Type on Any Channel. ¢Very Low Cost per Channel and Very High-Channel Density. ¢Attach Up to 16 Units Together for Up to 896 Channels per A/D Mainframe. The OMB-DBK90 module provides 56... [See More]

  • Form Factor: Rack Mount
  • Digital I/O Channels: 56
  • Differential Channels: Yes
  • Inputs: Thermocouple Input
Analog Input Expansion Module -- OMB-PDQ30
from OMEGA Engineering, Inc.

#162;Adds 24 Differential/48 Single-Ended Inputs to OMB ‘DAQBOARD ‘3000 Series PCI Boards and OMB ‘DAQ ‘3000 Series Personal Daq USB Data Acquisition Modules. ¢Any Input Can Be a Voltage or a Thermocouple. ¢Convenient Removable Screw-Terminal Connections. The... [See More]

  • Form Factor: Rack Mount
  • Differential Channels: Yes
  • Analog Channels: 24
  • Digital I/O Channels: 24