PROFIBUS Data Input Modules

18 Results
BusWorks™ 900PB Series 12-Channel I/O Module -- 981PB-2012
from Acromag, Inc.

Active-Low Inputs, Sinking Outputs. 12 input channels, 0 to 35V DC range. 12 to 36V DC. High-speed RS-485. 981PB: 12 input channels. 982PB: 12 output channels. 983PB: 12 input/output channels. These modules provide an isolated Profibus-DP network interface for twelve discrete input and/or output... [See More]

  • Network Options: Profibus
  • Resolution: 16
  • Digital I/O Channels: 12
  • Isolation: Isolated Profibus-DP
IO Modules - AC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Isolation: Optical Isolation
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
DT-121F Digital Input Module 16DI PNP -- DT-121F
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 16 channels digital input, the input high level is valid, it could support PNP sensor. · The module could collect digital output signal of field equipment (dry contact or active output). · The module could be accessed to 2-wire or 3-wire digital sensor. ·... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Digital I/O Channels: 16
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
BusWorks™ 900PB Series 12-Channel Single-Ended Input Module -- 963PB-2012
from Acromag, Inc.

DC Current or DC Voltage Signals. 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 963PB: 12 DC current input channels. 964PB: 12 DC voltage input... [See More]

  • Network Options: Profibus
  • Resolution: 16
  • Analog Channels: 12
  • Accuracy: 0.0500
IO Modules - AC/DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Isolation: Optical Isolation
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
DT-122F Digital Input Module 16DI NPN -- DT-122F
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 16 channels digital input, supports low level input, and it can connect to the NPN sensor. · The module could collect the digital output signal of field equipment (dry contact or active output). · The module could be connected to 2-wire or 3-wire digital sensor. [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Digital I/O Channels: 16
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
BusWorks™ 900PB Series 4-Channel Input Module -- 965PB-2004
from Acromag, Inc.

Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]

  • Network Options: Profibus
  • Differential Channels: Yes
  • Analog Channels: 4
  • Resolution: 16
IO Modules - Contact Closure DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Form Factor: Modular Bay or Slot System
  • Analog Channels: 2
  • DC Voltage: 25 Volts
DT-1314 Digital Input Module 4DI -- DT-1314
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels of digital input and 110 VAC /220VAC input. · The module could collect the digital output signal of the field equipment (dry contact or active output). · The module could be connected to 2-wire or 3-wire digital sensor. · The module has 4... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Digital I/O Channels: 4
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
BusWorks™ 900PB Series 4-Channel Input Module -- 966PB
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • Network Options: Profibus
  • Resolution: 16
  • Analog Channels: 4
  • Isolation: Channel-to-Channel Isolation; Isolated Profibus-DP
IO Modules - DC Input
from Grayhill, Inc.

Grayhill offers I/O modules in the industry standard sizes of mini, standard and G5. Grayhill also offers its unique Open-Line style I/O module that offers two input/output points per snap-in module. This not only saves space but also offers quick and tool-free assembly and modification. Grayhill... [See More]

  • Network Options: DeviceNet; Foundation Fieldbus; Profibus; Modbus, Modbus TCP
  • Isolation: Optical Isolation
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
DT-221F Digital Output Module 16DO NPN -- DT-221F
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 16 channels digital output, the output low level is valid and the output voltage is 0V. · The module carries 16 digital output channel LED indicators. · The module has the function of thermal shutdown and over current protection. · Module high speed... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Digital I/O Channels: 16
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
BusWorks™ 900PB Series 6-Channel Differential Input Module -- 961PB-2006
from Acromag, Inc.

DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]

  • Network Options: Profibus
  • Differential Channels: Yes
  • Analog Channels: 6
  • Resolution: 16
DT-222F Digital Output Module 16DO PNP -- DT-222F
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 16 channels digital output, the output voltage is 24VDC and the output high level is valid. · The module carries 16 digital output channel LED indicator light. · The module has the functions of thermal shutdown and overcurrent protection. · The module... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Digital I/O Channels: 16
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
DT-2794 Relay Output Module 4 Channels -- DT-2794
from Sichuan Odot Automation System Co., Ltd.

#183; 4 Channels relay normally on output;. · 4 Channels LED indicators;. · Low on resistance ( ≤100m Ω) ;. · With isolation between channels;. · Resistive and inductive loads can be connected;. · Module high speed redundant backplane bus with pluggable terminal... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Digital I/O Channels: 4
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
DT-3168 Analog Voltage Input Module 8AI -- DT-3168
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 8 channels of voltage signal input. · The module could collect 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, with 16 bits resolution;. · The module carries with 8 analog input channel LED indicator. · The module input signal is a single ended common grounding... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Analog Channels: 8
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
DT-3238 Analog Current Input Module 8AI -- DT-3238
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 8 channels current signal acquisition. · The module can be configured for 0-20mA or 4-20mA current signal acquisition. · The module supports 2-wire (non-loop output, external power supply is required) or 4-wire current sensor input. · Module high speed... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Analog Channels: 8
  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
DT-3364 Analog Voltage Input Module 4AI -- DT-3364
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4 analog input channel LED indicator. · The module input signal is isolated between... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Form Factor: DIN Rail
  • Analog Channels: 4
  • DC Voltage: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution.