Ethernet Lighting Controls
2 Results
NB-IoT Lighting Controller -- MS15149
from Moons' Electric Co. Ltd.
from Moons' Electric Co. Ltd.
Node controller is a special equipment for street and tunnel lamp control. It can switch on/off and dim up/down the lamps, meanwhile it can inspect the status of each lamp (dimming level, power, current, voltage, etc.) and report these information to server. [See More]
- Communication Protocol: Ethernet
- Lamp Type: LED Lamps
- Application: Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
- Voltage: 115/120V; 208-230/240V; 277 VAC 60 Hz
Universal LED Controller -- ULC-2
from Metaphase Technologies, Inc.
from Metaphase Technologies, Inc.
Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages between 4V and 20V. [See More]
- Communication Protocol: Ethernet
- Controller Type: Universal LED Controller
- Application: Interior; Commercial; Industrial; Residential
- Lamp Type: LED Lamps