Code 1 Barcode Scanners
1 Result
Commercial Handheld Scanner -- SMI-HA300-10
from Smartmore Corporation Limited
from Smartmore Corporation Limited
(Two-dimensional series) Code scanner is a built-in patented lighting system, can automatically interface detection, no need to set up, easy to use, durable design IP54 protection, 1.8M drop-proof and cost-effective product. [See More]
- Symbologies: Codabar; Code 1; Code 128; Code 39; Matrix 2 of 5; QR Code
- Operating Temp: 32 to 122
- Bar Code Scanner Type: Gun
- Features: Portable