Programmable Barcode Scanners

2 Results
SR-1000 Series Autofocus 1D and 2D Code Reader
from KEYENCE

The code reader automatically optimizes the exposure time, image processing filter and other parameters according to the target and mounting distance. Autofocus. The reader can be mounted at any distance and maintain a clear image. Automatic Tuning. Determines optimal settings for exposure time,... [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; Programmable
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter (optional feature); Vertical: Counter-top (optional feature)
  • Resolution: 2.48 to 3.23
High Resolution High Speed 2D Barcode Scanner -- ZB-5252
from ZBA, Inc.

The ZBA ZB-5252 is a High Performance CCD 2D scan module that comes in a compact form factor. The ZB-5252 is the perfect choice for embedded scanning solutions, especially in space limited applications such as gaming machines, blood analyzers and kiosks. Weighing in at only 70g, this lightweight and... [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; OmniDirectional; Programmable
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter
  • Depth of Scan Field: 1.57 to 9.06