LED / CCD Barcode Scanners
from SICK
SICK's Lector61x is a compact camera-based code reader that specializes in reading miniature codes at a high performance level even with minimal installation space [See More]
- Light Source: LED / CCD
- Bar Code Scanner Type: Horizontal: In-Counter (optional feature); Vertical: Counter-top
from RS Components, Ltd.
SICK V2D621R-2MSFBB5 Bar Code Reader [See More]
- Light Source: LED / CCD
from Cognex Corporation
DataMan 150/260 Series Features. For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates. DataMan 150/260... [See More]
- Light Source: LED / CCD
- Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; MSI/Plessey; PLANET; POSTNET; QR Code; UPC; Other Symbology; Code 25, Pharmacode, Aztec, DotCode, PDF417, EAN.UCC Composite, MicroPDF417, GS1 Databar
- Interface Options: Ethernet; Serial
from SICK
The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading. Sensor: CMOS monochrome with global shutter. [See More]
- Light Source: LED / CCD
- Scan Rate: 60
- Bar Code Scanner Type: Horizontal: In-Counter
- Depth of Scan Field: 3.94 to 11.81
from Cognex Corporation
DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready to... [See More]
- Light Source: LED / CCD
- Interface Options: Ethernet; Serial; Other; Serial module: RS-232, USB, Ethernet module: TCP/IP, FTP, industrial protocols: Ethernet/IP, PROFINET, MC Protocol, ModBus TCP
- Bar Code Scanner Type: Gun
- Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; PLANET; POSTNET; QR Code; UPC; Other Symbology; JAN, Australia 4-State, Japan 4-State, UPU 4-State, Pharmacode, GS1 DataBar, Intelligent Mail Barcode, MicroQR Code, Aztec
from SICK
The sensingCam SEC200 (SEC200-USBZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading. Sensor: CMOS monochrome with global shutter. [See More]
- Light Source: LED / CCD
- Scan Rate: 60
- Bar Code Scanner Type: Horizontal: In-Counter
- Depth of Scan Field: 3.94 to 11.81
from ZBA, Inc.
The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]
- Light Source: LED / CCD
- PCS Value: 30
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- Resolution: 4
from TNA Solutions Pty. Ltd.
The tna intelli-read ® 3 is a highly accurate, full web-width barcode verification scanning system that automatically reads film barcodes for verification against products on the line. The barcode reader integrates seamlessly with tna robag ® software programmes and can easily matching... [See More]
- Light Source: LED / CCD
- Interface Options: Other; TCP/IP
- Depth of Scan Field: 25.2
- Symbologies: Other Symbology; Code 128 (Character set A)
from KEYENCE
UNPRECEDENTED HIGH-SPEED READING. The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS. Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while using the... [See More]
- Light Source: LED / CCD
- Resolution: 3.94 to 5
- Bar Code Scanner Type: Gun
- Operating Temp: 32 to 113
from Smartmore Corporation Limited
The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio. [See More]
- Light Source: LED / CCD
- Resolution: 4
- Bar Code Scanner Type: Gun
- Scan Rate: 300
from ZBA, Inc.
The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all common... [See More]
- Light Source: LED / CCD
- PCS Value: 30
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- Resolution: 4
from KEYENCE
The code reader automatically optimizes the exposure time, image processing filter and other parameters according to the target and mounting distance. Autofocus. The reader can be mounted at any distance and maintain a clear image. Automatic Tuning. Determines optimal settings for exposure time,... [See More]
- Light Source: LED / CCD
- Resolution: 2.48 to 3.23
- Bar Code Scanner Type: Horizontal: In-Counter (optional feature); Vertical: Counter-top (optional feature)
- Depth of Scan Field: 1.97 to 39.37
from ZBA, Inc.
The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution for low volume barcode scanning applications. Designed for the most cost conscious applications, a simple swipe of the... [See More]
- Light Source: LED / CCD
- Operating Temp: 41 to 122
- Bar Code Scanner Type: Wand
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Portable Reader with Scanner Interface (Integral Decoder)