Portable Barcode Scanners
from Cognex Corporation
DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready to... [See More]
- Features: Audible or Visual 'Good Reading' Indicator; Portable
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun
- Interface Options: Ethernet; Serial; Other; Serial module: RS-232, USB, Ethernet module: TCP/IP, FTP, industrial protocols: Ethernet/IP, PROFINET, MC Protocol, ModBus TCP
from Synertron Technology, Inc.
iOS Barcode Scanner. SPECIFICATIONS: SUPPORTED DEVICES iPhone 14 iPhone 13 iPhone 12/Pro iPhone SE 3rd/2nd Gen, iPhone 8/7 iPod Touch 7th/6th/5th Gen. INTERFACES Apple Lightning connector (MFi). USB Type-C (Charging). BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER... [See More]
- Features: Battery; Portable
- Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
- Bar Code Scanner Type: Wand
from Smartmore Corporation Limited
(Two-dimensional series) Code scanner is a built-in patented lighting system, can automatically interface detection, no need to set up, easy to use, durable design IP54 protection, 1.8M drop-proof and cost-effective product. [See More]
- Features: Portable
- Operating Temp: 32 to 122
- Bar Code Scanner Type: Gun
- Symbologies: Codabar; Code 1; Code 128; Code 39; Matrix 2 of 5; QR Code
from Synertron Technology, Inc.
iOS Barcode Scanner. SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5. INTERFACES Apple Lightning connector (MFi). USB Type-C. BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W. CHARGING 5V/2A Minimun. 5V/3A Recommended. BUTTONS... [See More]
- Features: Battery; Portable
- Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
- Bar Code Scanner Type: Wand
from Smartmore Corporation Limited
The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio. [See More]
- Features: Portable
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun
- Resolution: 4