Class II Barcode Scanners

5 Results
Desktop Dual Omni Directional Laser Scanner -- ZB6070
from ZBA, Inc.

The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]

  • Laser Safety Class: Class II
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • PCS Value: 0.3000
D4000 Series Scanner/Verifiers -- Inspector® D4000 w/ LaserOptic
from Printronix, Inc.

The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. [See More]

  • Laser Safety Class: Class II
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • Resolution: 7.5
Desktop Omni Directional Scanner, Includes Stand -- ZB6010
from ZBA, Inc.

The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]

  • Laser Safety Class: Class II
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • PCS Value: 0.3000
Hand Held Bluetooth Laser Barcode Scanner -- ZB3051BT
from ZBA, Inc.

The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]

  • Laser Safety Class: Class II
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30
Hand Held Omni-Directional Laser Scanner -- ZB3060
from ZBA, Inc.

The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance device allows users to switch to a single line scan by simply pressing one button. The ZB3060 comes with an... [See More]

  • Laser Safety Class: Class II
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30