Matrix 2 of 5 Barcode Scanners

9 Results
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 -- XBCS-1661H-LBK-C1
from Advantech

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04. Cipherlab 1661H Antimicrobial Linear Bluetooth Scanner w 3610H BT Transponder Kit. Pocket-sized for maximum mobility and flexibility. Extreme lightweight, ergonomic... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
  • Scan Rate: 100
  • Resolution: 3 to 5
  • Operating Temp: 32 to 122
2D CMOS Barcode Scanner -- SMI-HA320-15
from Smartmore Corporation Limited

The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by the industrial safty... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
  • Operating Temp: 32 to 122
Hand Held 2-D Barcode Scanner -- ZB3062
from ZBA, Inc.

The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications... [See More]

  • Symbologies: Codabar; Codablock; Code 11; Code 128; Code 16K; Code 39; Code 49; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; Matrix 2 of 5; MaxiCode; MSI/Plessey; NW-7; PLANET; POSTNET; Telepen; UPC; Other Symbology; Code 32, Industrial 2 of 5, IATA 2 of 5, Posicode A and B, GS1 Databar, TLC 39, PDF 417, QR Code, Aztec Code, Composite Codes
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • PCS Value: 30
Barcode Slot Scanner -- MT412
from Custom Sensors, Inc.

FEATURES: · Reads All Common Barcodes. · Keyboard Wedge, RS-232 or USB. · Environmentally Sealed. · PC and Macintosh Models. · Visible or Infrared Models. · Easy Configuration with PC. · Installation and Configuration Manual. DESCRIPTION: The MT-412 is used to read... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
  • Light Source: Infrared; Visible
  • Bar Code Scanner Type: Slotcard
  • Resolution: 6
Bluetooth 2.4G Wireless Scanner -- SMI-HA320-06
from Smartmore Corporation Limited

It adopts the most stable and mature dual wireless technology on the market, and perfectly combines 2.4G wireless module and dual-mode Bluetooth module into a high-end scanner. And the wireless scanner has a good feedback mechanism for reading codes. - Free switching between wired and wireless... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
Hand Held Mid-Range Barcode Scanner -- ZB8120
from ZBA, Inc.

The ZBA ZB8120 is the industry leading Economy CCD barcode reader and most sought after in its class. The ZB8120 scanner offers superior scanning performance at an industry leading price. This assures the absolute best total cost of ownership (TOC) in the industry. The scanner has a depth of field... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; NW-7; UPC; Other Symbology; IATA, GS1-Databar
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • PCS Value: 45
Fixed Mount CCD Barcode Scanner Engine -- RS12100
from Custom Sensors, Inc.

FEATURES: · Designed for OEM use. · Infrared Model Available. · RS-232 or Keyboard Wedge. · Wide Reading Window (3.1 "). · Reads All Common Barcodes. · Optional Enclosure. · User Configurable. · Installation and Configuration. Manual. DESCRIPTION: The... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; UPC
  • Scan Rate: 100
Commercial Handheld Scanner -- SMI-HA300-10
from Smartmore Corporation Limited

(Two-dimensional series) Code scanner is a built-in patented lighting system, can automatically interface detection, no need to set up, easy to use, durable design IP54 protection, 1.8M drop-proof and cost-effective product. [See More]

  • Symbologies: Codabar; Code 1; Code 128; Code 39; Matrix 2 of 5; QR Code
  • Operating Temp: 32 to 122
  • Bar Code Scanner Type: Gun
  • Features: Portable
Fixed Mount CCD Barcode Scanner Engine -- RS8110
from Custom Sensors, Inc.

FEATURES: · Designed for Machine or Kiosk OEM use. · Keyboard Wedge, USB or RS-232. · Wide Reading Window (up to 4 in.). · ASCII Translation Table. · Reads All Common Barcodes. · Easy Configuration with Barcode Menus. · Easily Replaceable Cable. · Installation... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
  • Scan Rate: 50
  • Resolution: 5
  • Depth of Scan Field: 2