Code 93 Barcode Scanners

24 Results
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 -- XBCS-1661H-LBK-C1
from Advantech

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04. Cipherlab 1661H Antimicrobial Linear Bluetooth Scanner w 3610H BT Transponder Kit. Pocket-sized for maximum mobility and flexibility. Extreme lightweight, ergonomic... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
  • Scan Rate: 100
  • Resolution: 3 to 5
  • Operating Temp: 32 to 122
Image-based code readers: sensingCam SEC200 -- SEC200-ETHZ112ZZZZ
from SICK

The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading. Sensor: CMOS monochrome with global shutter. [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; UPC; Other Symbology; JAN, Code 25, Postal codes, QR code, Data Matrix
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter
  • Scan Rate: 60
DataMan 260 Fixed-Mount Barcode Reader
from Cognex Corporation

DataMan 150/260 Series Features. For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates. DataMan 150/260... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; MSI/Plessey; PLANET; POSTNET; QR Code; UPC; Other Symbology; Code 25, Pharmacode, Aztec, DotCode, PDF417, EAN.UCC Composite, MicroPDF417, GS1 Databar
  • Interface Options: Ethernet; Serial
  • Light Source: LED / CCD
Image-based code readers: sensingCam SEC200 -- SEC200-USBZ112ZZZZ
from SICK

The sensingCam SEC200 (SEC200-USBZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading. Sensor: CMOS monochrome with global shutter. [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; UPC; Other Symbology; JAN, Code 25, Postal codes, QR code, Data Matrix
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter
  • Scan Rate: 60
DataMan 8050 Handheld Barcode Reader
from Cognex Corporation

DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready to... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; PLANET; POSTNET; QR Code; UPC; Other Symbology; JAN, Australia 4-State, Japan 4-State, UPU 4-State, Pharmacode, GS1 DataBar, Intelligent Mail Barcode, MicroQR Code, Aztec
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Interface Options: Ethernet; Serial; Other; Serial module: RS-232, USB, Ethernet module: TCP/IP, FTP, industrial protocols: Ethernet/IP, PROFINET, MC Protocol, ModBus TCP
Desktop Dual Omni Directional Laser Scanner -- ZB6070
from ZBA, Inc.

The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; AIATA, Chine Postal Code, Code 32, RSS Variants
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II
Handheld DPM Code Reader -- SR-G100 Series
from KEYENCE

UNPRECEDENTED HIGH-SPEED READING. The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS. Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while using the... [See More]

  • Symbologies: Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; NW-7; QR Code; Other Symbology; MicroQR, PDF417, MicroPDF417, GS1 Composite (CC-A/CC-B/CC-C), ITF, 2of5 (Industrial 2of5), COOP 2of5, GS1 DataBar, JAN/EAN/UPC , Pharmacode
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Resolution: 3.94 to 5
Barcode Slot Scanner -- MT412
from Custom Sensors, Inc.

FEATURES: · Reads All Common Barcodes. · Keyboard Wedge, RS-232 or USB. · Environmentally Sealed. · PC and Macintosh Models. · Visible or Infrared Models. · Easy Configuration with PC. · Installation and Configuration Manual. DESCRIPTION: The MT-412 is used to read... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
  • Light Source: Infrared; Visible
  • Bar Code Scanner Type: Slotcard
  • Resolution: 6
2D CMOS Barcode Scanner -- SMI-HA320-15
from Smartmore Corporation Limited

The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by the industrial safty... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
  • Operating Temp: 32 to 122
Online Inspector® Scanner/Verifiers -- Printronix ODV™
from Printronix, Inc.

For the T5000 printer, Online Data Validation, void/reprint technology [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; UPC; Other Symbology; PDF417
  • Light Source: Laser
  • Bar Code Scanner Type: Horizontal: In-Counter; Vertical: Counter-top
  • Laser Safety Class: Class III
iOS Barcode Scanners -- X70
from Synertron Technology, Inc.

iOS Barcode Scanner. SPECIFICATIONS: SUPPORTED DEVICES iPhone 14 iPhone 13 iPhone 12/Pro iPhone SE 3rd/2nd Gen, iPhone 8/7 iPod Touch 7th/6th/5th Gen. INTERFACES Apple Lightning connector (MFi). USB Type-C (Charging). BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand
Barcode Tester -- HD-X002-1
from Haida International Equipment Co., Ltd.

Specifications. Professional design, reasonable price. One year free after-sale service. Short delivery period. The usage. Barcode Tester is used to check the barcode quality. Company Services: All Haida employees adhere to the " Quality comes from precision, quality creates the future " business... [See More]

  • Symbologies: Code 128; Code 16K; Code 39; Code 49; Code 93; Interleaved 2 of 5; MSI/Plessey; UPC
  • Bar Code Scanner Type: Gun
Desktop Omni Directional Scanner, Includes Stand -- ZB6010
from ZBA, Inc.

The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; IATA, China Postal Code, RSS Variants
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II
Fixed Mount CCD Barcode Scanner Engine -- RS12100
from Custom Sensors, Inc.

FEATURES: · Designed for OEM use. · Infrared Model Available. · RS-232 or Keyboard Wedge. · Wide Reading Window (3.1 "). · Reads All Common Barcodes. · Optional Enclosure. · User Configurable. · Installation and Configuration. Manual. DESCRIPTION: The... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; UPC
  • Scan Rate: 100
2D Code Scanner -- SMI-HA300-02
from Smartmore Corporation Limited

(Two-dimensional series) Code scanner is a low power consumption, powerful performance, can quickly read the mobile phone screen bar code and support RS232 interface and USB interface, a cost-effective product. [See More]

  • Symbologies: Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); MaxiCode
  • Operating Temp: 32 to 122
  • Bar Code Scanner Type: Gun
iOS Barcode Scanners -- X71
from Synertron Technology, Inc.

iOS Barcode Scanner. SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5. INTERFACES Apple Lightning connector (MFi). USB Type-C. BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W. CHARGING 5V/2A Minimun. 5V/3A Recommended. BUTTONS... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand
Economy CCD Barcode Scanner -- ZB3010
from ZBA, Inc.

The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in... [See More]

  • Symbologies: Codabar; Code 11 (optional feature); Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey; NW-7; UPC; Other Symbology; IATA, China Postal Code, Addendum 2 of 5
  • PCS Value: 30
  • Bar Code Scanner Type: Gun
  • Resolution: 4
Fixed Mount CCD Barcode Scanner Engine -- RS8110
from Custom Sensors, Inc.

FEATURES: · Designed for Machine or Kiosk OEM use. · Keyboard Wedge, USB or RS-232. · Wide Reading Window (up to 4 in.). · ASCII Translation Table. · Reads All Common Barcodes. · Easy Configuration with Barcode Menus. · Easily Replaceable Cable. · Installation... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
  • Scan Rate: 50
  • Resolution: 5
  • Depth of Scan Field: 2
Bluetooth 2.4G Wireless Scanner -- SMI-HA320-06
from Smartmore Corporation Limited

It adopts the most stable and mature dual wireless technology on the market, and perfectly combines 2.4G wireless module and dual-mode Bluetooth module into a high-end scanner. And the wireless scanner has a good feedback mechanism for reading codes. - Free switching between wired and wireless... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
iOS Barcode Scanners -- X72
from Synertron Technology, Inc.

iOS Barcode Scanner. BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5. INTERFACES Apple Lightning connector (MFi). USB Type-C. BATTERY Li-ion, 3300 mAh. NUMBER OF SCAN > 50,000 scans/charge. POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W. CHARGING 5V/4A. BUTTONS Four... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand
Hand Held 2-D Barcode Scanner -- ZB3062
from ZBA, Inc.

The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications... [See More]

  • Symbologies: Codabar; Codablock; Code 11; Code 128; Code 16K; Code 39; Code 49; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; Matrix 2 of 5; MaxiCode; MSI/Plessey; NW-7; PLANET; POSTNET; Telepen; UPC; Other Symbology; Code 32, Industrial 2 of 5, IATA 2 of 5, Posicode A and B, GS1 Databar, TLC 39, PDF 417, QR Code, Aztec Code, Composite Codes
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • PCS Value: 30
Hand Held 2D CCD Barcode Scanner -- AS8210
from Custom Sensors, Inc.

FEATURES: · Reads 2D and Linear Barcodes. · Reads 2D types PDF-417 & Code 16K. · High Scan Rate - 200 scans/sec. · Keyboard Wedge, USB or RS-232. · Wide Reading Window (up to 4 in.). · Bright Aiming Line. · ASCII Translation Table. · Reads All Common... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC
  • Scan Rate: 200
  • Resolution: 4
High-speed 1D Handheld Scanner -- SMI-HA300-01
from Smartmore Corporation Limited

The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio. [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Resolution: 4
iOS Barcode Scanners -- X74
from Synertron Technology, Inc.

iOS Barcode Scanner. BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPhone 13 & 12/Pro. INTERFACES Apple Lightning connector (MFi). USB Type-C. BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W. CHARGING 5V/4A. BUTTONS... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand