Software Wedge Decoder Barcode Scanners
from ZBA, Inc.
The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in... [See More]
- Decoder Method: Undecoded; Software Wedge Decoder; Integral Decoder (Stand Alone)
- PCS Value: 30
- Bar Code Scanner Type: Gun
- Resolution: 4
from ZBA, Inc.
The ZBA ZB3000 is a hand-held high speed 1 dimensional Imager that touts the most effective scanning capability.This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning of linear barcodes. [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Software Wedge Decoder
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
- PCS Value: 30
from ZBA, Inc.
The ZBA A-51M laser scan module delivers superior scanning performance in an easy-to-integrate unit. The high-performance single-line laser scan engine yields 500 scans per second for quick and accurate reads even on relatively fast moving objects. The A-51M supports multiple interfaces including... [See More]
- Decoder Method: Undecoded; Software Wedge Decoder
- Light Source: Laser
- Bar Code Scanner Type: Horizontal: In-Counter
- Laser Safety Class: Class II