Code 11 Barcode Scanners
from ZBA, Inc.
The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]
- Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; AIATA, Chine Postal Code, Code 32, RSS Variants
- Light Source: Laser
- Bar Code Scanner Type: Vertical: Counter-top
- Laser Safety Class: Class II
from Smartmore Corporation Limited
The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by the industrial safty... [See More]
- Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
- Operating Temp: 32 to 122
from ZBA, Inc.
The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]
- Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; IATA, China Postal Code, RSS Variants
- Light Source: Laser
- Bar Code Scanner Type: Vertical: Counter-top
- Laser Safety Class: Class II
from Smartmore Corporation Limited
(Two-dimensional series) Code scanner is a low power consumption, powerful performance, can quickly read the mobile phone screen bar code and support RS232 interface and USB interface, a cost-effective product. [See More]
- Symbologies: Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); MaxiCode
- Operating Temp: 32 to 122
- Bar Code Scanner Type: Gun
from ZBA, Inc.
The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications... [See More]
- Symbologies: Codabar; Codablock; Code 11; Code 128; Code 16K; Code 39; Code 49; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; Matrix 2 of 5; MaxiCode; MSI/Plessey; NW-7; PLANET; POSTNET; Telepen; UPC; Other Symbology; Code 32, Industrial 2 of 5, IATA 2 of 5, Posicode A and B, GS1 Databar, TLC 39, PDF 417, QR Code, Aztec Code, Composite Codes
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun
- PCS Value: 30
from Smartmore Corporation Limited
It adopts the most stable and mature dual wireless technology on the market, and perfectly combines 2.4G wireless module and dual-mode Bluetooth module into a high-end scanner. And the wireless scanner has a good feedback mechanism for reading codes. - Free switching between wired and wireless... [See More]
- Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
from ZBA, Inc.
The ZBA ZB8120 is the industry leading Economy CCD barcode reader and most sought after in its class. The ZB8120 scanner offers superior scanning performance at an industry leading price. This assures the absolute best total cost of ownership (TOC) in the industry. The scanner has a depth of field... [See More]
- Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; NW-7; UPC; Other Symbology; IATA, GS1-Databar
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun
- PCS Value: 45
from Smartmore Corporation Limited
The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio. [See More]
- Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun
- Resolution: 4