Handheld "Gun" Type Barcode Scanners

48 Results
BARTEC SC9 EX1 Smartscanner -- bartec-sc9ex1-smartscanner
from BARTEC

The BARTEC SC9EX1 Smartscanner is the world ’s most compact 5G smartscanner for ATEX/IECEx Zone 0/1/21 and NEC Class I, II, III, Division 1 . Featuring a seamlessly integrated Zebra ® scan engine, it adds unparalleled scanning efficiency and accuracy. It shares a broad range of... [See More]

  • Bar Code Scanner Type: Gun
Hand Held Bar Code Scanners
from SICK

Hand-held scanners from SICK provide fast, flexible code reading capabilities for a wide range of applications. Unlike manual solutions, hand-held scanners make it possible to automatically detect data at high speeds – with nearly no errors. They are ergonomically designed, speed up processes... [See More]

  • Bar Code Scanner Type: Gun
DataMan 8050 Handheld Barcode Reader
from Cognex Corporation

DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready to... [See More]

  • Bar Code Scanner Type: Gun
  • Interface Options: Ethernet; Serial; Other; Serial module: RS-232, USB, Ethernet module: TCP/IP, FTP, industrial protocols: Ethernet/IP, PROFINET, MC Protocol, ModBus TCP
  • Light Source: LED / CCD
  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; PLANET; POSTNET; QR Code; UPC; Other Symbology; JAN, Australia 4-State, Japan 4-State, UPU 4-State, Pharmacode, GS1 DataBar, Intelligent Mail Barcode, MicroQR Code, Aztec
BCS3608 ex -IS Hand-held scanner -- bcs3608ex is barcode scanner
from BARTEC

The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series “DS3608-HP/DS3678-HP Ultra-Rugged Scanners... [See More]

  • Bar Code Scanner Type: Gun
DataMan 8700 Series Handheld Barcode Readers
from Cognex Corporation

Cutting-edge performance for the toughest codes. Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments. Reliably read imperfect DPMs and label-based codes while withstanding oil, water, dirt... [See More]

  • Bar Code Scanner Type: Gun
  • Symbologies: Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; Interleaved 2 of 5; PLANET; POSTNET; UPC; Other Symbology; 1D: UPC/EAN/JAN, Codabar, Interleaved 2 of 5, Code 39, Code 128, Code 93, POSTNET, PLANET Code, IMB, Postal 2D: Data Matrix, QR, MicroQR, PDF417
  • Operating Temp: 32 to 104
  • Features: Audible or Visual 'Good Reading' Indicator
Bluetooth Enabled Barcode reader -- ZB2850
from ZBA, Inc.

The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30
  • Light Source: LED / CCD
  • Resolution: 4
2D Code Scanner -- SMI-HA300-02
from Smartmore Corporation Limited

(Two-dimensional series) Code scanner is a low power consumption, powerful performance, can quickly read the mobile phone screen bar code and support RS232 interface and USB interface, a cost-effective product. [See More]

  • Bar Code Scanner Type: Gun
  • Symbologies: Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); MaxiCode
  • Operating Temp: 32 to 122
Barcode Tester -- HD-X002-1
from Haida International Equipment Co., Ltd.

Specifications. Professional design, reasonable price. One year free after-sale service. Short delivery period. The usage. Barcode Tester is used to check the barcode quality. Company Services: All Haida employees adhere to the " Quality comes from precision, quality creates the future " business... [See More]

  • Bar Code Scanner Type: Gun
  • Symbologies: Code 128; Code 16K; Code 39; Code 49; Code 93; Interleaved 2 of 5; MSI/Plessey; UPC
Bar Code Scanner Hand Held
from Radwell International

STRATIX Bar Code Equipment XAMINER ELITE [See More]

  • Bar Code Scanner Type: Gun
Handheld DPM Code Reader -- SR-G100 Series
from KEYENCE

UNPRECEDENTED HIGH-SPEED READING. The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS. Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while using the... [See More]

  • Bar Code Scanner Type: Gun
  • Resolution: 3.94 to 5
  • Light Source: LED / CCD
  • Operating Temp: 32 to 113
HCS-200 Handheld Long-range Barcode Scanner -- 120 mm (PCS=90%, 15 mils)
from TSC Auto ID Technology America Inc.

A Rugged Handheld Scanner Offering Exceptional Price-performance. The TSC ™ HCS-200 handheld long-range barcode scanner features a rugged, durable design and is loaded with high-performance features, including an ARM7 32-bit high-performance processor, built-in LED scan indicator and... [See More]

  • Bar Code Scanner Type: Gun
  • Interface Options: Other
Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader -- MK9540-7
from LabelValue

Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader Description. Metrologic VoyagerCG MS9540 Scanners (now owned by Honeywell) are hand held single line wired laser scanners featuring patented infrared activation and decode all standard 1D bar codes including GS1 DataBar. The VoyagerCG MS9540... [See More]

  • Bar Code Scanner Type: Gun
  • Scan Rate: 72
UV Vis Spectrophotometer Accessories - Barcode Reader Hand Scanner
from Mettler-Toledo Technologies GmbH

Fast and Secure Data Recognition.Corded barcode reader for the reading of 1D / linear codes. Enjoy faster processing. A barcode scanner offers fast and secure identification of workflow parameters. Avoid transcription errors. With scanner-enabled data transfer, human error becomes negligible. Data... [See More]

  • Bar Code Scanner Type: Gun
Barcode Reader for PTT & LTT -- 072997
from Mountz, Inc.

The Bar Code Reader is an optional accessory for the PTT or LTT. It is designed for users that want the ability to scan bar codes on tools and start tool tests automatically. This option reduces set-up time for users with a large number of tool tests stored in the LTT. The Bar Code Reader is powered... [See More]

  • Bar Code Scanner Type: Gun
D4000 Series Scanner/Verifiers -- Inspector® D4000 w/ LaserOptic
from Printronix, Inc.

The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • Laser Safety Class: Class II
  • Light Source: Laser
  • Resolution: 7.5
Bluetooth Enabled Barcode Reader -- ZB2852
from ZBA, Inc.

The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all common... [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30
  • Light Source: LED / CCD
  • Resolution: 4
Commercial Handheld Scanner -- SMI-HA300-10
from Smartmore Corporation Limited

(Two-dimensional series) Code scanner is a built-in patented lighting system, can automatically interface detection, no need to set up, easy to use, durable design IP54 protection, 1.8M drop-proof and cost-effective product. [See More]

  • Bar Code Scanner Type: Gun
  • Symbologies: Codabar; Code 1; Code 128; Code 39; Matrix 2 of 5; QR Code
  • Operating Temp: 32 to 122
  • Features: Portable
Bar Code Scanner Hand Held [DMR-262QL-0160 from Cognex Corporation]
from Radwell International

COGNEX Bar Code Equipment DMR-262QL-0160 [See More]

  • Bar Code Scanner Type: Gun
Symbol Technologies LS 2208 Barcode Scanner -- LS2208-1AZKT
from LabelValue

Symbol Technologies LS 2208 Barcode Scanner Description. Symbol Technologies LS 2208 Scanner. The innovative LS 2200 Series of handheld scanners from Motorola delivers performance features at an affordable price to make your buying decision easier than ever. If you are seeking investment protection... [See More]

  • Bar Code Scanner Type: Gun
Laser Inspector® 1000 -- L1000
from Printronix, Inc.

The L1000 analyzes the essential traditional verification parameters including average bar deviation, quiet zones, encodation check, mod check and ratio where applicable. It also provides the ANSI method Decodability calculation and percent of decode information. Designed for maximum ease of use,... [See More]

  • Bar Code Scanner Type: Gun
  • Resolution: 5
  • Light Source: Laser (optional feature)
  • Decoder Method: Portable Reader with Scanner Interface (Integral Decoder)
Economy CCD Barcode Scanner -- ZB3010
from ZBA, Inc.

The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in... [See More]

  • Bar Code Scanner Type: Gun
  • Resolution: 4
  • PCS Value: 30
  • Scan Rate: 100
High-speed 1D Handheld Scanner -- SMI-HA300-01
from Smartmore Corporation Limited

The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio. [See More]

  • Bar Code Scanner Type: Gun
  • Resolution: 4
  • Light Source: LED / CCD
  • Scan Rate: 300
Bar Code Scanner Hand Held [DMR-8050E-0200 from Cognex Corporation]
from Radwell International

COGNEX Bar Code Equipment DMR-8050E-0200 [See More]

  • Bar Code Scanner Type: Gun
Hand Held 2-D Barcode Scanner -- ZB3062
from ZBA, Inc.

The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications... [See More]

  • Bar Code Scanner Type: Gun
  • PCS Value: 30
  • Light Source: LED / CCD
  • Resolution: 5 to 8
Bar Code Scanner Hand Held [BL-1301 from KEYENCE]
from Radwell International

KEYENCE CORP Bar Code Equipment BL-1301 [See More]

  • Bar Code Scanner Type: Gun
Hand Held Bluetooth Laser Barcode Scanner -- ZB3051BT
from ZBA, Inc.

The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • Laser Safety Class: Class II
  • Light Source: Laser
  • PCS Value: 30
Bar Code Scanner Hand Held -- 100739328 [IA-330-002-20 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BAR CODE SCANNER, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Hand Held CCD Scanner -- ZB3000
from ZBA, Inc.

The ZBA ZB3000 is a hand-held high speed 1 dimensional Imager that touts the most effective scanning capability.This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning of linear barcodes. [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • PCS Value: 30
  • Light Source: LED / CCD
  • Resolution: 5
Bar Code Scanner Hand Held -- 101668108 [CLV615-D2410 from SICK]
from Radwell International

BAR COSE SCANNER, 10 - 30 VDC, 5 W, FIXED MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Hand Held Mid-Range Barcode Scanner -- ZB8120
from ZBA, Inc.

The ZBA ZB8120 is the industry leading Economy CCD barcode reader and most sought after in its class. The ZB8120 scanner offers superior scanning performance at an industry leading price. This assures the absolute best total cost of ownership (TOC) in the industry. The scanner has a depth of field... [See More]

  • Bar Code Scanner Type: Gun
  • PCS Value: 45
  • Light Source: LED / CCD
  • Resolution: 4
Bar Code Scanner Hand Held -- 104323792 [POWERSCAN-M8300 from Datalogic USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SCANNER, HANDHELD, 4-30VDC, 420MA, 433MHZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Hand Held Omni-Directional Laser Scanner -- ZB3060
from ZBA, Inc.

The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance device allows users to switch to a single line scan by simply pressing one button. The ZB3060 comes with an... [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • Laser Safety Class: Class II
  • Light Source: Laser
  • PCS Value: 30
Bar Code Scanner Hand Held -- 10634000 [CLV631-0120 from SICK]
from Radwell International

MID RANGE LINE SCANNER, ETHERNET COMMUNICATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Handheld Laser Scanner -- ZB3051
from ZBA, Inc.

The ZBA ZB3051 is a 500 scan/second high speed single line laser scanner. It has a slender, lightweight, but rugged design. The Good Read LED indicator and audio beeper are programmable. It comes with multi-interface options and the handsfree stand makes it a perfect choice for POS, libraries and... [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • Resolution: 5
  • Light Source: Laser
  • Scan Rate: 500
Bar Code Scanner Hand Held -- 107714056
from Radwell International

BAR CODE SCANNER, CUBIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Long Range CCD Bar Code Reader -- ZB-8250
from ZBA, Inc.

The ZBA ZB8250 is a durable and ergonomically designed, best-value handheld scanner in its class. The scanner is a long range CCD barcode scanner and is suitable for a wide range of applications, from retail checkout and inventory management, to invoicing in offices and shipping/receiving control in... [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • PCS Value: 30
  • Light Source: LED / CCD
  • Resolution: 4
Bar Code Scanner Hand Held -- 10934673 [1550 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BARCODE SCANNER HANDHELD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Long Range CCD Scanner -- ZB8150
from ZBA, Inc.

The durable and ergonomically designed ZB-8150 is the best-value handheld scanner in its class. This CCD scanner replaces traditional laser bar code scanners with high-speed scanning at a lower cost. The ZB-8150 has a high intensity aiming line and captures bar codes from as far away as 300 mm. [See More]

  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • PCS Value: 30
  • Light Source: LED / CCD
  • Resolution: 4
Bar Code Scanner Hand Held -- 10934684 [1551B0200 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SCANNER, HANDHELD, SABRE SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Portable Data Terminal -- Z-2030
from ZBA, Inc.

The ZBA Z-2030 integrates a high performance CCD barcode scanning engine into an ergonomically designed, user-friendly unit. Sized like a modern cellular phone, users can operate the extensive features of the Z-2030 with the convenience of one-handed operation. The Z-2030 comes with a 96-character... [See More]

  • Bar Code Scanner Type: Gun
  • PCS Value: 35
  • Light Source: LED / CCD
  • Resolution: 5
Bar Code Scanner Hand Held -- 11027115 [1550C0100 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, BARCODE SCANNER, HANDHELD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Bar Code Scanner Hand Held -- 11086142 [600A60EN001001 from Honeywell Analytics, Inc.]
from Radwell International

COMPUTER 602 BATCH PEN NOTEPAD W/O SCANNER 16MB. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Bar Code Scanner Hand Held -- 11448324 [3870LX-A2 from Welch Allyn, Inc.]
from Radwell International

BARCODE SCANNER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Bar Code Scanner Hand Held -- 116244608 [53171P3443 from Datalogic USA, Inc.]
from Radwell International

BAR CODE SCANNER, 4.5 - 14V, 250MA MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Bar Code Scanner Hand Held -- 119748354 [MC9060-GF0JBHB00WW from Zebra Technologies Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, HANDHELD SCANNER, 64MB RAM, 53 KEY, COLOR DISPLAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Bar Code Scanner Hand Held -- 119799066 [8670100RINGSCR-N from Honeywell Analytics, Inc.]
from Radwell International

BARCODE SCANNER, WIRELESS RING SCANNER, CORDLESS, 1D / 2D IMAGER, BLUETOOTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Bar Code Scanner Hand Held -- 119928319 [LI3608-ER20003VZWW from Zebra Technologies Corporation]
from Radwell International

BARCODE SCANNER, EXTENDED RANGE, CORDED, RUGGED, LINEAR IMAGER, 1D. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun
Bar Code Scanner Hand Held -- 12027125 [J2010A from Honeywell Analytics, Inc.]
from Radwell International

HANDHELD SCANNER BARCODE READER COMPUTER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Bar Code Scanner Type: Gun