Wireless Barcode Scanners
from ZBA, Inc.
The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]
- Interface Options: Keyboard Connection; Serial; Wand or Laser Emulation; Wireless
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from Real Time Automation, Inc.
ScanDr. is an all in one solution that provides everything you need to easily get barcode data into your A-B PLC application. If you don ’t agree that the ScanDr. solution is the easiest and quickest way to add handheld barcode scanning to an A-B PLC, we will buy the package back. Comes with a... [See More]
- Interface Options: Wireless
- Bar Code Scanner Type: Hand-Held w/ Optional Fixed Mount
from KEYENCE
UNPRECEDENTED HIGH-SPEED READING. The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS. Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while using the... [See More]
- Interface Options: Serial; Wireless
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun
- Resolution: 3.94 to 5
from ZBA, Inc.
The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all common... [See More]
- Interface Options: Keyboard Connection; Serial; Wireless
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from Real Time Automation, Inc.
ScanDr. is an all in one solution that provides everything you need to easily get barcode data into your A-B PLC application. If you don ’t agree that the ScanDr. solution is the easiest and quickest way to add handheld barcode scanning to an A-B PLC, we will buy the package back. Comes with a... [See More]
- Interface Options: Wireless
- Features: Ruggedized for Outdoor Use
- Bar Code Scanner Type: Hand-Held w/ Optional Fixed Mount
from ZBA, Inc.
The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]
- Interface Options: Keyboard Connection; Serial; Wand or Laser Emulation; Wireless
- Light Source: Laser
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- Laser Safety Class: Class II
from Real Time Automation, Inc.
ScanDr. is an all in one solution that provides everything you need to easily get barcode data into your A-B PLC application. If you don ’t agree that the ScanDr. solution is the easiest and quickest way to add handheld barcode scanning to an A-B PLC, we will buy the package back. Comes with a... [See More]
- Interface Options: Wireless
- Bar Code Scanner Type: Hand-Held w/ Optional Fixed Mount
from ZBA, Inc.
The ZBA Z-2030 integrates a high performance CCD barcode scanning engine into an ergonomically designed, user-friendly unit. Sized like a modern cellular phone, users can operate the extensive features of the Z-2030 with the convenience of one-handed operation. The Z-2030 comes with a 96-character... [See More]
- Interface Options: Serial; Wireless
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun
- PCS Value: 35
from Real Time Automation, Inc.
ScanDr. is an all in one solution that provides everything you need to easily get barcode data into your A-B PLC application. If you don ’t agree that the ScanDr. solution is the easiest and quickest way to add handheld barcode scanning to an A-B PLC, we will buy the package back. Comes with a... [See More]
- Interface Options: Wireless
- Features: Ruggedized for Outdoor Use
- Bar Code Scanner Type: Hand-Held w/ Optional Fixed Mount