NW-7 Code Barcode Scanners

8 Results
Handheld DPM Code Reader -- SR-G100 Series
from KEYENCE

UNPRECEDENTED HIGH-SPEED READING. The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS. Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while using the... [See More]

  • Symbologies: Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; NW-7; QR Code; Other Symbology; MicroQR, PDF417, MicroPDF417, GS1 Composite (CC-A/CC-B/CC-C), ITF, 2of5 (Industrial 2of5), COOP 2of5, GS1 DataBar, JAN/EAN/UPC , Pharmacode
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Resolution: 3.94 to 5
Decoded Mini Wand Reader -- ZBA K6000
from ZBA, Inc.

The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution for low volume barcode scanning applications. Designed for the most cost conscious applications, a simple swipe of the... [See More]

  • Symbologies: Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; NW-7; UPC
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Wand
  • Operating Temp: 41 to 122
SR-1000 Series Autofocus 1D and 2D Code Reader
from KEYENCE

The code reader automatically optimizes the exposure time, image processing filter and other parameters according to the target and mounting distance. Autofocus. The reader can be mounted at any distance and maintain a clear image. Automatic Tuning. Determines optimal settings for exposure time,... [See More]

  • Symbologies: Codabar; Code 39; Data Matrix (Data Code); NW-7; QR Code
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter (optional feature); Vertical: Counter-top (optional feature)
  • Resolution: 2.48 to 3.23
Economy CCD Barcode Scanner -- ZB3010
from ZBA, Inc.

The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in... [See More]

  • Symbologies: Codabar; Code 11 (optional feature); Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey; NW-7; UPC; Other Symbology; IATA, China Postal Code, Addendum 2 of 5
  • PCS Value: 30
  • Bar Code Scanner Type: Gun
  • Resolution: 4
Hand Held 2-D Barcode Scanner -- ZB3062
from ZBA, Inc.

The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications... [See More]

  • Symbologies: Codabar; Codablock; Code 11; Code 128; Code 16K; Code 39; Code 49; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; Matrix 2 of 5; MaxiCode; MSI/Plessey; NW-7; PLANET; POSTNET; Telepen; UPC; Other Symbology; Code 32, Industrial 2 of 5, IATA 2 of 5, Posicode A and B, GS1 Databar, TLC 39, PDF 417, QR Code, Aztec Code, Composite Codes
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • PCS Value: 30
Hand Held Bluetooth Laser Barcode Scanner -- ZB3051BT
from ZBA, Inc.

The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]

  • Symbologies: Codabar; Code 11 (optional feature); Code 128; Code 39; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey; NW-7; UPC; Other Symbology; IATA, China Postal Code, Addendum 2 of 5
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • Laser Safety Class: Class II
Hand Held Mid-Range Barcode Scanner -- ZB8120
from ZBA, Inc.

The ZBA ZB8120 is the industry leading Economy CCD barcode reader and most sought after in its class. The ZB8120 scanner offers superior scanning performance at an industry leading price. This assures the absolute best total cost of ownership (TOC) in the industry. The scanner has a depth of field... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; NW-7; UPC; Other Symbology; IATA, GS1-Databar
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • PCS Value: 45
Hand Held Omni-Directional Laser Scanner -- ZB3060
from ZBA, Inc.

The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance device allows users to switch to a single line scan by simply pressing one button. The ZB3060 comes with an... [See More]

  • Symbologies: Codabar; Code 11 (optional feature); Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey; NW-7; UPC; Other Symbology; IATA, China Postal Code, Code 32, Addendum 2 of 5
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • Laser Safety Class: Class II