Data Matrix (Data Code) Barcode Scanners

9 Results
DataMan 260 Fixed-Mount Barcode Reader
from Cognex Corporation

DataMan 150/260 Series Features. For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates. DataMan 150/260... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; MSI/Plessey; PLANET; POSTNET; QR Code; UPC; Other Symbology; Code 25, Pharmacode, Aztec, DotCode, PDF417, EAN.UCC Composite, MicroPDF417, GS1 Databar
  • Interface Options: Ethernet; Serial
  • Light Source: LED / CCD
DataMan 475V Series Inline Barcode Verifiers
from Cognex Corporation

Cognex barcode verification technology ensures the readability and compliance of 1D and 2D barcodes to industry standardization guidelines. Today most companies spot check codes one at a time using an offline, operator-based verifier which can be slow and cumbersome. The DataMan 475V series inline... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC
  • Depth of Scan Field: 0.0591 to 0.1181
DataMan 475VS Series Offline Barcode Verifiers
from Cognex Corporation

The DataMan 475VS series offers robust grading algorithms, diagnostic tools, and reporting options for offline barcode verification. The adjustable stand and built-in software focusing feature provide users with an easy, fast, and accurate way to present labels and parts. Easily focus for accurate... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC; Other Symbology; 1D: UPC/EAN, Code 128, Code 39 2D: Data Matrix (ECC 200), QR Code, Micro QR Code
  • Depth of Scan Field: 0.0079 to 0.1181
2D CMOS Barcode Scanner -- SMI-HA320-15
from Smartmore Corporation Limited

The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by the industrial safty... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
  • Operating Temp: 32 to 122
Hand Held 2-D Barcode Scanner -- ZB3062
from ZBA, Inc.

The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications... [See More]

  • Symbologies: Codabar; Codablock; Code 11; Code 128; Code 16K; Code 39; Code 49; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; Matrix 2 of 5; MaxiCode; MSI/Plessey; NW-7; PLANET; POSTNET; Telepen; UPC; Other Symbology; Code 32, Industrial 2 of 5, IATA 2 of 5, Posicode A and B, GS1 Databar, TLC 39, PDF 417, QR Code, Aztec Code, Composite Codes
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • PCS Value: 30
Handheld DPM Code Reader -- SR-G100 Series
from KEYENCE

UNPRECEDENTED HIGH-SPEED READING. The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS. Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while using the... [See More]

  • Symbologies: Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; NW-7; QR Code; Other Symbology; MicroQR, PDF417, MicroPDF417, GS1 Composite (CC-A/CC-B/CC-C), ITF, 2of5 (Industrial 2of5), COOP 2of5, GS1 DataBar, JAN/EAN/UPC , Pharmacode
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Resolution: 3.94 to 5
2D Code Scanner -- SMI-HA300-02
from Smartmore Corporation Limited

(Two-dimensional series) Code scanner is a low power consumption, powerful performance, can quickly read the mobile phone screen bar code and support RS232 interface and USB interface, a cost-effective product. [See More]

  • Symbologies: Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); MaxiCode
  • Operating Temp: 32 to 122
  • Bar Code Scanner Type: Gun
SR-1000 Series Autofocus 1D and 2D Code Reader
from KEYENCE

The code reader automatically optimizes the exposure time, image processing filter and other parameters according to the target and mounting distance. Autofocus. The reader can be mounted at any distance and maintain a clear image. Automatic Tuning. Determines optimal settings for exposure time,... [See More]

  • Symbologies: Codabar; Code 39; Data Matrix (Data Code); NW-7; QR Code
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter (optional feature); Vertical: Counter-top (optional feature)
  • Resolution: 2.48 to 3.23
Bluetooth 2.4G Wireless Scanner -- SMI-HA320-06
from Smartmore Corporation Limited

It adopts the most stable and mature dual wireless technology on the market, and perfectly combines 2.4G wireless module and dual-mode Bluetooth module into a high-end scanner. And the wireless scanner has a good feedback mechanism for reading codes. - Free switching between wired and wireless... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC