UPC Barcode Scanners

31 Results
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 -- XBCS-1661H-LBK-C1
from Advantech

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04. Cipherlab 1661H Antimicrobial Linear Bluetooth Scanner w 3610H BT Transponder Kit. Pocket-sized for maximum mobility and flexibility. Extreme lightweight, ergonomic... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
  • Scan Rate: 100
  • Resolution: 3 to 5
  • Operating Temp: 32 to 122
Image-based code readers: sensingCam SEC200 -- SEC200-ETHZ112ZZZZ
from SICK

The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading. Sensor: CMOS monochrome with global shutter. [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; UPC; Other Symbology; JAN, Code 25, Postal codes, QR code, Data Matrix
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter
  • Scan Rate: 60
DataMan 260 Fixed-Mount Barcode Reader
from Cognex Corporation

DataMan 150/260 Series Features. For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates. DataMan 150/260... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; MSI/Plessey; PLANET; POSTNET; QR Code; UPC; Other Symbology; Code 25, Pharmacode, Aztec, DotCode, PDF417, EAN.UCC Composite, MicroPDF417, GS1 Databar
  • Interface Options: Ethernet; Serial
  • Light Source: LED / CCD
Image-based code readers: sensingCam SEC200 -- SEC200-USBZ112ZZZZ
from SICK

The sensingCam SEC200 (SEC200-USBZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading. Sensor: CMOS monochrome with global shutter. [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; UPC; Other Symbology; JAN, Code 25, Postal codes, QR code, Data Matrix
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter
  • Scan Rate: 60
DataMan 475V Series Inline Barcode Verifiers
from Cognex Corporation

Cognex barcode verification technology ensures the readability and compliance of 1D and 2D barcodes to industry standardization guidelines. Today most companies spot check codes one at a time using an offline, operator-based verifier which can be slow and cumbersome. The DataMan 475V series inline... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC
  • Depth of Scan Field: 0.0591 to 0.1181
DataMan 475VS Series Offline Barcode Verifiers
from Cognex Corporation

The DataMan 475VS series offers robust grading algorithms, diagnostic tools, and reporting options for offline barcode verification. The adjustable stand and built-in software focusing feature provide users with an easy, fast, and accurate way to present labels and parts. Easily focus for accurate... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC; Other Symbology; 1D: UPC/EAN, Code 128, Code 39 2D: Data Matrix (ECC 200), QR Code, Micro QR Code
  • Depth of Scan Field: 0.0079 to 0.1181
DataMan 8050 Handheld Barcode Reader
from Cognex Corporation

DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready to... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; PLANET; POSTNET; QR Code; UPC; Other Symbology; JAN, Australia 4-State, Japan 4-State, UPU 4-State, Pharmacode, GS1 DataBar, Intelligent Mail Barcode, MicroQR Code, Aztec
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Interface Options: Ethernet; Serial; Other; Serial module: RS-232, USB, Ethernet module: TCP/IP, FTP, industrial protocols: Ethernet/IP, PROFINET, MC Protocol, ModBus TCP
DataMan 8700 Series Handheld Barcode Readers
from Cognex Corporation

Cutting-edge performance for the toughest codes. Improve component traceability and operational efficiency by reading worn or damaged codes and direct-part marks (DPMs) in the harshest manufacturing environments. Reliably read imperfect DPMs and label-based codes while withstanding oil, water, dirt... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; Interleaved 2 of 5; PLANET; POSTNET; UPC; Other Symbology; 1D: UPC/EAN/JAN, Codabar, Interleaved 2 of 5, Code 39, Code 128, Code 93, POSTNET, PLANET Code, IMB, Postal 2D: Data Matrix, QR, MicroQR, PDF417
  • Operating Temp: 32 to 104
  • Bar Code Scanner Type: Gun
  • Features: Audible or Visual 'Good Reading' Indicator
iOS Barcode Scanners -- X70
from Synertron Technology, Inc.

iOS Barcode Scanner. SPECIFICATIONS: SUPPORTED DEVICES iPhone 14 iPhone 13 iPhone 12/Pro iPhone SE 3rd/2nd Gen, iPhone 8/7 iPod Touch 7th/6th/5th Gen. INTERFACES Apple Lightning connector (MFi). USB Type-C (Charging). BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand
Barcode Tester -- HD-X002-1
from Haida International Equipment Co., Ltd.

Specifications. Professional design, reasonable price. One year free after-sale service. Short delivery period. The usage. Barcode Tester is used to check the barcode quality. Company Services: All Haida employees adhere to the " Quality comes from precision, quality creates the future " business... [See More]

  • Symbologies: Code 128; Code 16K; Code 39; Code 49; Code 93; Interleaved 2 of 5; MSI/Plessey; UPC
  • Bar Code Scanner Type: Gun
D4000 Series Scanner/Verifiers -- Inspector® D4000 w/ LaserOptic
from Printronix, Inc.

The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. [See More]

  • Symbologies: Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; UPC; Other Symbology; LogMars, HIBC
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • Laser Safety Class: Class II
Barcode Slot Scanner -- MT412
from Custom Sensors, Inc.

FEATURES: · Reads All Common Barcodes. · Keyboard Wedge, RS-232 or USB. · Environmentally Sealed. · PC and Macintosh Models. · Visible or Infrared Models. · Easy Configuration with PC. · Installation and Configuration Manual. DESCRIPTION: The MT-412 is used to read... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
  • Light Source: Infrared; Visible
  • Bar Code Scanner Type: Slotcard
  • Resolution: 6
Decoded Mini Wand Reader -- ZBA K6000
from ZBA, Inc.

The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution for low volume barcode scanning applications. Designed for the most cost conscious applications, a simple swipe of the... [See More]

  • Symbologies: Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; NW-7; UPC
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Wand
  • Operating Temp: 41 to 122
2D CMOS Barcode Scanner -- SMI-HA320-15
from Smartmore Corporation Limited

The precise light source and improved long-distance scanning technique feature this type of barcode scanner, which make it possible to read incomplete,dirty and blurred print barcode fast under any light condition from a long way. It is durable in use, since it is protected by the industrial safty... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
  • Operating Temp: 32 to 122
iOS Barcode Scanners -- X71
from Synertron Technology, Inc.

iOS Barcode Scanner. SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5. INTERFACES Apple Lightning connector (MFi). USB Type-C. BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W. CHARGING 5V/2A Minimun. 5V/3A Recommended. BUTTONS... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand
Inspector® 3000 -- I3000
from Printronix, Inc.

The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily... [See More]

  • Symbologies: Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; UPC; Other Symbology; LogMars, HIBC
  • Light Source: Laser (optional feature)
  • Bar Code Scanner Type: Wand
  • Resolution: 6
Fixed Mount CCD Barcode Scanner Engine -- RS12100
from Custom Sensors, Inc.

FEATURES: · Designed for OEM use. · Infrared Model Available. · RS-232 or Keyboard Wedge. · Wide Reading Window (3.1 "). · Reads All Common Barcodes. · Optional Enclosure. · User Configurable. · Installation and Configuration. Manual. DESCRIPTION: The... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; UPC
  • Scan Rate: 100
Desktop Dual Omni Directional Laser Scanner -- ZB6070
from ZBA, Inc.

The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; AIATA, Chine Postal Code, Code 32, RSS Variants
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II
Bluetooth 2.4G Wireless Scanner -- SMI-HA320-06
from Smartmore Corporation Limited

It adopts the most stable and mature dual wireless technology on the market, and perfectly combines 2.4G wireless module and dual-mode Bluetooth module into a high-end scanner. And the wireless scanner has a good feedback mechanism for reading codes. - Free switching between wired and wireless... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
iOS Barcode Scanners -- X72
from Synertron Technology, Inc.

iOS Barcode Scanner. BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPad Mini 5. INTERFACES Apple Lightning connector (MFi). USB Type-C. BATTERY Li-ion, 3300 mAh. NUMBER OF SCAN > 50,000 scans/charge. POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W. CHARGING 5V/4A. BUTTONS Four... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand
Laser Inspector® 1000 -- L1000
from Printronix, Inc.

The L1000 analyzes the essential traditional verification parameters including average bar deviation, quiet zones, encodation check, mod check and ratio where applicable. It also provides the ANSI method Decodability calculation and percent of decode information. Designed for maximum ease of use,... [See More]

  • Symbologies: Codabar; Code 128; Code 39; EAN; Interleaved 2 of 5; UPC; Other Symbology; LogMars, HIBC
  • Light Source: Laser (optional feature)
  • Bar Code Scanner Type: Gun
  • Resolution: 5
Fixed Mount CCD Barcode Scanner Engine -- RS8110
from Custom Sensors, Inc.

FEATURES: · Designed for Machine or Kiosk OEM use. · Keyboard Wedge, USB or RS-232. · Wide Reading Window (up to 4 in.). · ASCII Translation Table. · Reads All Common Barcodes. · Easy Configuration with Barcode Menus. · Easily Replaceable Cable. · Installation... [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
  • Scan Rate: 50
  • Resolution: 5
  • Depth of Scan Field: 2
Desktop Omni Directional Scanner, Includes Stand -- ZB6010
from ZBA, Inc.

The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; IATA, China Postal Code, RSS Variants
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II
High-speed 1D Handheld Scanner -- SMI-HA300-01
from Smartmore Corporation Limited

The code scanner is a product with high-speed decoding and high-precision reading capabilities, adaptable to various occasions, strong and durable, and has a good price-performance ratio. [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; MaxiCode; QR Code; UPC
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Resolution: 4
iOS Barcode Scanners -- X74
from Synertron Technology, Inc.

iOS Barcode Scanner. BARCODE SCANNER SPECIFICATIONS: SUPPORTED DEVICE iPhone 13 & 12/Pro. INTERFACES Apple Lightning connector (MFi). USB Type-C. BATTERY Li-ion, 1100 mAh. NUMBER OF SCAN > 20,000 scans/charge. POWER CONSUMPTION Peak 2W / Operation 1.4W, Idle 0.18W. CHARGING 5V/4A. BUTTONS... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; UPC; Other Symbology
  • Features: Battery; Portable
  • Bar Code Scanner Type: Wand
Online Inspector® Scanner/Verifiers -- Printronix ODV™
from Printronix, Inc.

For the T5000 printer, Online Data Validation, void/reprint technology [See More]

  • Symbologies: Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; UPC; Other Symbology; PDF417
  • Light Source: Laser
  • Bar Code Scanner Type: Horizontal: In-Counter; Vertical: Counter-top
  • Laser Safety Class: Class III
Hand Held 2D CCD Barcode Scanner -- AS8210
from Custom Sensors, Inc.

FEATURES: · Reads 2D and Linear Barcodes. · Reads 2D types PDF-417 & Code 16K. · High Scan Rate - 200 scans/sec. · Keyboard Wedge, USB or RS-232. · Wide Reading Window (up to 4 in.). · Bright Aiming Line. · ASCII Translation Table. · Reads All Common... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC
  • Scan Rate: 200
  • Resolution: 4
Economy CCD Barcode Scanner -- ZB3010
from ZBA, Inc.

The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in... [See More]

  • Symbologies: Codabar; Code 11 (optional feature); Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5 (optional feature); MSI/Plessey; NW-7; UPC; Other Symbology; IATA, China Postal Code, Addendum 2 of 5
  • PCS Value: 30
  • Bar Code Scanner Type: Gun
  • Resolution: 4
Industrial Scanner -- SMI-HA310W-01
from Smartmore Corporation Limited

It is a scanner that supports one-dimensional code and supports angle adjustment. It is a good helper for cashiers in shopping malls. It not only has a platform design, but also frees your hands. - 1D/2D paper product code, mobile payment code;. - Low-power design, automatic sleep and wake-up;. -... [See More]

  • Symbologies: Codabar; Code 11; Code 128; Code 39; Code 93; Data Matrix (Data Code); Matrix 2 of 5; QR Code; UPC
  • Resolution: 5
Hand Held Barcode Pen Scanner -- MT205/MT605
from Custom Sensors, Inc.

FEATURES: · Sapphire Tip. · User Replaceable Tip. · Environmentally Sealed. · Digital and Decoded Models. · Macintosh Model Available. · Low Cost. · Low Current Draw. · Multiple Interfaces. DESCRIPTION: The MT-205 and MT-605 Barcode Pens feature durable,... [See More]

  • Symbologies: Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
  • Resolution: 4
  • Bar Code Scanner Type: Wand
  • Decoder Method: Undecoded; Keyboard Wedge Decoder
Hand Held 2-D Barcode Scanner -- ZB3062
from ZBA, Inc.

The ZBA ZB3062 Hand held barcode scanner is durable and designed for everyday use, meeting IP42 dustproof and waterproof standards as well as drop tests from 1.5 meters. It connects to other devices via RS-232, USB HID and USB COM port interfaces. The ZB3062 is ideal for use in applications... [See More]

  • Symbologies: Codabar; Codablock; Code 11; Code 128; Code 16K; Code 39; Code 49; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; Matrix 2 of 5; MaxiCode; MSI/Plessey; NW-7; PLANET; POSTNET; Telepen; UPC; Other Symbology; Code 32, Industrial 2 of 5, IATA 2 of 5, Posicode A and B, GS1 Databar, TLC 39, PDF 417, QR Code, Aztec Code, Composite Codes
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • PCS Value: 30