Integral Decoder (Stand Alone) Barcode Scanners
from ZBA, Inc.
The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from ZBA, Inc.
The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all common... [See More]
- Decoder Method: Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from ZBA, Inc.
The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]
- Decoder Method: Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: Laser
- Bar Code Scanner Type: Vertical: Counter-top
- Laser Safety Class: Class II
from ZBA, Inc.
The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]
- Decoder Method: Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: Laser
- Bar Code Scanner Type: Vertical: Counter-top
- Laser Safety Class: Class II
from ZBA, Inc.
The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in... [See More]
- Decoder Method: Undecoded; Software Wedge Decoder; Integral Decoder (Stand Alone)
- PCS Value: 30
- Bar Code Scanner Type: Gun
- Resolution: 4