Class I Barcode Scanners

3 Results
1D / 2D code readers -- O2I500
from ifm efector inc.

Multicode reader with standard lens. Internal red light illumination. Process interface TCP/IP and EtherNet/IP. Several codes and text lines simultaneously. Integrated memory stick. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore... [See More]

  • Laser Safety Class: Class I; Class III
  • Scan Rate: 40
  • Light Source: Visible; Laser
  • Operating Temp: 14 to 122
DATAMAN 370 SERIES Fixed-Mount Barcode Readers
from Cognex Corporation

DataMan 370 Series Features. DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput per... [See More]

  • Laser Safety Class: Class I
  • Operating Temp: 32 to 135
  • Bar Code Scanner Type: Vertical: Counter-top
  • Interface Options: Other; 2 fixed + (*) opto-isolated
1D / 2D code readers -- O2I501
from ifm efector inc.

Multicode reader with standard lens. Internal infrared illumination. Process interface TCP/IP and EtherNet/IP. Several codes and text lines simultaneously. Integrated memory stick. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore... [See More]

  • Laser Safety Class: Class I; Class III
  • Scan Rate: 40
  • Light Source: Infrared; Laser
  • Operating Temp: 14 to 122