Laser Barcode Scanners
from ifm efector inc.
Multicode reader with standard lens. Internal RGBW illumination. Several codes and text lines simultaneously. IO-Link process interface. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Light Source: Visible; Laser
- Scan Rate: 40
- Laser Safety Class: Class III
- Operating Temp: 14 to 122
from RS Components, Ltd.
SICK CLV610-C1000 Bar Code Reader [See More]
- Light Source: Laser
from ifm efector inc.
Multicode reader with standard lens. Internal red light illumination. Process interface TCP/IP and EtherNet/IP. Several codes and text lines simultaneously. Integrated memory stick. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore... [See More]
- Light Source: Visible; Laser
- Scan Rate: 40
- Laser Safety Class: Class I; Class III
- Operating Temp: 14 to 122
from ZBA, Inc.
The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]
- Light Source: Laser
- Laser Safety Class: Class II
- Bar Code Scanner Type: Vertical: Counter-top
- PCS Value: 0.3000
from Printronix, Inc.
The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. [See More]
- Light Source: Laser
- Laser Safety Class: Class II
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
- Resolution: 7.5
from Banner Engineering Corp.
Overview. Able to decode over a dozen commonly used linear barcode symbols, the TCNM sensor provides fast read rates, wide depth of field, and high resolution. Reads more than a dozen common linear barcode symbols. Completes 500 to 1,000 scans per second. Essential setup and diagnostic operations... [See More]
- Light Source: Laser
- Operating Temp: 32 to 113
- Scan Rate: 500 to 1000
- Interface Options: Serial
from Haida International Equipment Co., Ltd.
HD-X002-2 Barcode Scanner like to use the same common barcode scanner is simple, it can be detected in addition to the quality of three, you can also format the bar code analysis, such as bar code type, data content, parity and so on. By using RJS portable or fixed bar code detector, in addition to... [See More]
- Light Source: Laser
- Bar Code Scanner Type: Wand
from ZBA, Inc.
The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]
- Light Source: Laser
- Laser Safety Class: Class II
- Bar Code Scanner Type: Vertical: Counter-top
- PCS Value: 0.3000
from ZBA, Inc.
The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]
- Light Source: Laser
- Laser Safety Class: Class II
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from ZBA, Inc.
The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance device allows users to switch to a single line scan by simply pressing one button. The ZB3060 comes with an... [See More]
- Light Source: Laser
- Laser Safety Class: Class II
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from ZBA, Inc.
The ZBA ZB3051 is a 500 scan/second high speed single line laser scanner. It has a slender, lightweight, but rugged design. The Good Read LED indicator and audio beeper are programmable. It comes with multi-interface options and the handsfree stand makes it a perfect choice for POS, libraries and... [See More]
- Light Source: Laser
- Resolution: 5
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- Scan Rate: 500
from ZBA, Inc.
The ZBA A-51M laser scan module delivers superior scanning performance in an easy-to-integrate unit. The high-performance single-line laser scan engine yields 500 scans per second for quick and accurate reads even on relatively fast moving objects. The A-51M supports multiple interfaces including... [See More]
- Light Source: Laser
- Laser Safety Class: Class II
- Bar Code Scanner Type: Horizontal: In-Counter
- PCS Value: 0.3000