Serial Barcode Scanners

18 Results
Image-based code readers: sensingCam SEC200 -- SEC200-USBZ112ZZZZ
from SICK

The sensingCam SEC200 (SEC200-USBZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading. Sensor: CMOS monochrome with global shutter. [See More]

  • Interface Options: Serial
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter
  • Scan Rate: 60
DataMan 260 Fixed-Mount Barcode Reader
from Cognex Corporation

DataMan 150/260 Series Features. For 1D linear barcodes, higher-density 2D matrix codes, or direct part mark (DPM) codes, the DataMan 150/260 series fixed-mount, image-based barcode readers deliver unprecedented performance, flexibility and ease-of-use. Achieve high read rates. DataMan 150/260... [See More]

  • Interface Options: Ethernet; Serial
  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; MSI/Plessey; PLANET; POSTNET; QR Code; UPC; Other Symbology; Code 25, Pharmacode, Aztec, DotCode, PDF417, EAN.UCC Composite, MicroPDF417, GS1 Databar
  • Light Source: LED / CCD
DataMan 290 Series
from Cognex Corporation

The DataMan 290 is an AI-powered barcode reader built to handle a wide range of applications, from simple to complex. It delivers industry-leading read rates in any environment, thanks to embedded AI, advanced decoding algorithms, and powerful lighting. With intuitive setup, automated tuning, and... [See More]

  • Interface Options: Ethernet; Serial
  • Bar Code Scanner Type: Horizontal: In-Counter
DataMan 390 Series
from Cognex Corporation

The DataMan 390 is an AI-powered barcode reader with high resolution and a wide field of view built to handle complex applications and read multiple symbologies in tough environments. It delivers industry-leading read rates, advanced decoding algorithms, and powerful lighting options. With... [See More]

  • Interface Options: Ethernet; Serial
  • Bar Code Scanner Type: Horizontal: In-Counter
DataMan 8050 Handheld Barcode Reader
from Cognex Corporation

DataMan 8050 series handheld barcode readers are equipped with patented decoding algorithms to read well-marked 1D and 2D barcodes, including direct part mark (DPM) codes, in the harshest manufacturing environments. The flexible modular design ensures the DataMan 8050 series readers are ready to... [See More]

  • Interface Options: Ethernet; Serial; Other; Serial module: RS-232, USB, Ethernet module: TCP/IP, FTP, industrial protocols: Ethernet/IP, PROFINET, MC Protocol, ModBus TCP
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Symbologies: Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; PLANET; POSTNET; QR Code; UPC; Other Symbology; JAN, Australia 4-State, Japan 4-State, UPU 4-State, Pharmacode, GS1 DataBar, Intelligent Mail Barcode, MicroQR Code, Aztec
Bluetooth Enabled Barcode reader -- ZB2850
from ZBA, Inc.

The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]

  • Interface Options: Keyboard Connection; Serial; Wand or Laser Emulation; Wireless
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30
Handheld DPM Code Reader -- SR-G100 Series
from KEYENCE

UNPRECEDENTED HIGH-SPEED READING. The SR-G100 Series is capable of reading at remarkable speeds, even with hard-to-read codes. EASILY CUSTOMIZABLE SETTINGS. Automatic tuning is done simply by pushing the function button and reading a code. There is no need to carry around a PC while using the... [See More]

  • Interface Options: Serial; Wireless
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun
  • Resolution: 3.94 to 5
Bar Code Reader Sensors -- iVu Plus Integrated BCR Gen2 Series
from Banner Engineering Corp.

No external PC required to configure or operate sensor. Ethernet and RS232 communications. Multiple stored inspections. Software emulator to configure the iVu Plus offline. Rugged IP67 housing (sensor). Touch screen display: Integrated Version - 2.7" LCD (320 x 240); Remote Version - 3.5" LCD (320 x... [See More]

  • Interface Options: Ethernet; Integrated Graphic Display; Serial
  • Scan Rate: 60
  • Light Source: Infrared; Visible
  • Operating Temp: 32 to 122
D4000 Series Scanner/Verifiers -- Inspector® D4000 w/ LaserOptic
from Printronix, Inc.

The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. [See More]

  • Interface Options: Serial
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • Laser Safety Class: Class II
Bluetooth Enabled Barcode Reader -- ZB2852
from ZBA, Inc.

The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all common... [See More]

  • Interface Options: Keyboard Connection; Serial; Wireless
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30
SR-1000 Series Autofocus 1D and 2D Code Reader
from KEYENCE

The code reader automatically optimizes the exposure time, image processing filter and other parameters according to the target and mounting distance. Autofocus. The reader can be mounted at any distance and maintain a clear image. Automatic Tuning. Determines optimal settings for exposure time,... [See More]

  • Interface Options: Ethernet; Serial; Other; USB
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Horizontal: In-Counter (optional feature); Vertical: Counter-top (optional feature)
  • Resolution: 2.48 to 3.23
Bar Code Reader Sensors -- iVu Plus Remote BCR Gen2 Series
from Banner Engineering Corp.

Separate touch screen display mounts remotely from the sensor to allow easy access for setup and monitoring. No external PC required to configure or operate sensor. Ethernet and RS232 communications. Multiple stored inspections. Software emulator to configure the iVu Plus offline. Rugged IP67... [See More]

  • Interface Options: Ethernet; Integrated Graphic Display; Serial
  • Scan Rate: 60
  • Light Source: Infrared; Visible
  • Operating Temp: 32 to 104
Inspector® 3000 -- I3000
from Printronix, Inc.

The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily... [See More]

  • Interface Options: Parallel (optional feature); Serial
  • Light Source: Laser (optional feature)
  • Bar Code Scanner Type: Wand
  • Resolution: 6
Decoded Mini Wand Reader -- ZBA K6000
from ZBA, Inc.

The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution for low volume barcode scanning applications. Designed for the most cost conscious applications, a simple swipe of the... [See More]

  • Interface Options: Keyboard Connection; Serial; Wand or Laser Emulation
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Wand
  • Operating Temp: 41 to 122
Bar Code Reader Sensors -- TCNM AD/EX Laser Barcode Scanner
from Banner Engineering Corp.

Overview. Able to decode over a dozen commonly used linear barcode symbols, the TCNM sensor provides fast read rates, wide depth of field, and high resolution. Reads more than a dozen common linear barcode symbols. Completes 500 to 1,000 scans per second. Essential setup and diagnostic operations... [See More]

  • Interface Options: Serial
  • Scan Rate: 500 to 1000
  • Light Source: Laser
  • Operating Temp: 32 to 113
Laser Inspector® 1000 -- L1000
from Printronix, Inc.

The L1000 analyzes the essential traditional verification parameters including average bar deviation, quiet zones, encodation check, mod check and ratio where applicable. It also provides the ANSI method Decodability calculation and percent of decode information. Designed for maximum ease of use,... [See More]

  • Interface Options: Parallel (optional feature); Serial
  • Light Source: Laser (optional feature)
  • Bar Code Scanner Type: Gun
  • Resolution: 5
Desktop Dual Omni Directional Laser Scanner -- ZB6070
from ZBA, Inc.

The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]

  • Interface Options: Keyboard Connection; Serial
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II
Desktop Omni Directional Scanner, Includes Stand -- ZB6010
from ZBA, Inc.

The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]

  • Interface Options: Keyboard Connection; Serial
  • Light Source: Laser
  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II