Memory Barcode Scanners

7 Results
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 -- XBCS-1661H-LBK-C1
from Advantech

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04. Cipherlab 1661H Antimicrobial Linear Bluetooth Scanner w 3610H BT Transponder Kit. Pocket-sized for maximum mobility and flexibility. Extreme lightweight, ergonomic... [See More]

  • Features: Memory
  • Scan Rate: 100
  • Resolution: 3 to 5
  • Operating Temp: 32 to 122
Bluetooth Enabled Barcode reader -- ZB2850
from ZBA, Inc.

The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; Memory
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30
D4000 Series Scanner/Verifiers -- Inspector® D4000 w/ LaserOptic
from Printronix, Inc.

The Model D4000 Provides the Two Most Popular Types of Verification: ANSI/ISO Method and/or Point-and-Shoot Traditional Method. This unique portable bar code verifier can interface with either the patented RJS Auto-Optic scan head or a laser scanner to provide nine different optic configurations. [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; Battery; Numeric or Alphanumeric Keypad; Memory; OmniDirectional
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
  • Laser Safety Class: Class II
Bluetooth Enabled Barcode Reader -- ZB2852
from ZBA, Inc.

The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all common... [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; Memory
  • Light Source: LED / CCD
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • PCS Value: 30
Inspector® 3000 -- I3000
from Printronix, Inc.

The Inspector 4000 fulfills the ANSI/ISO method standards like no other verifier on the market. This truly unique and powerful instrument is also easy to use. All the popular linear symbologies are supported. Store and print capability, multiple scan averaging and subsymbology choices are easily... [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; Battery; Numeric or Alphanumeric Keypad; Memory; OmniDirectional
  • Light Source: Laser (optional feature)
  • Bar Code Scanner Type: Wand
  • Resolution: 6
Hand Held Bluetooth Laser Barcode Scanner -- ZB3051BT
from ZBA, Inc.

The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; Memory
  • Light Source: Laser
  • Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
  • Laser Safety Class: Class II
Laser Inspector® 1000 -- L1000
from Printronix, Inc.

The L1000 analyzes the essential traditional verification parameters including average bar deviation, quiet zones, encodation check, mod check and ratio where applicable. It also provides the ANSI method Decodability calculation and percent of decode information. Designed for maximum ease of use,... [See More]

  • Features: Audible or Visual 'Good Reading' Indicator; Battery; Numeric or Alphanumeric Keypad; Memory; OmniDirectional
  • Light Source: Laser (optional feature)
  • Bar Code Scanner Type: Gun
  • Resolution: 5