Fixed Vertical / Counter-top Barcode Scanners

8 Results
High Performance Compact Image-Based Code Reader for Miniature Codes -- Lector61x
from SICK

SICK's Lector61x is a compact camera-based code reader that specializes in reading miniature codes at a high performance level even with minimal installation space [See More]

  • Bar Code Scanner Type: Horizontal: In-Counter (optional feature); Vertical: Counter-top
  • Light Source: LED / CCD
DataMan 280 Series Fixed-Mount Barcode Readers
from Cognex Corporation

The DataMan 280 is an all purpose, all powerful barcode reader designed to perform in a variety of code-reading environments. DataMan 280 readers are engineered to track and trace items throughout manufacturing and logistics facilities. From hands-free code reading in a logistics warehouse to... [See More]

  • Bar Code Scanner Type: Vertical: Counter-top
  • Interface Options: Other; 2 opto-isolated, 2 configurable
  • Operating Temp: 32 to 104
  • Features: Audible or Visual 'Good Reading' Indicator
DATAMAN 370 SERIES Fixed-Mount Barcode Readers
from Cognex Corporation

DataMan 370 Series Features. DataMan 370 series fixed-mount barcode readers solve challenging direct part mark (DPM) and label-based code applications. With twice the computing power of conventional readers in its class, the DataMan 370 delivers faster decode speeds for greater throughput per... [See More]

  • Bar Code Scanner Type: Vertical: Counter-top
  • Operating Temp: 32 to 135
  • Laser Safety Class: Class I
  • Interface Options: Other; 2 fixed + (*) opto-isolated
DataMan 380 Series Fixed-Mount Barcode Readers
from Cognex Corporation

Simplify barcode reading operations with a single reader. The DataMan 380 is an image-based barcode reader that provides insightful, actionable data by capturing and tracking product and package information in high-speed operations. The DataMan 380 delivers: Greater throughput: powerful, AI-assisted... [See More]

  • Bar Code Scanner Type: Vertical: Counter-top
  • Interface Options: Other; Up to 4 outputs when connected to the Breakout cable. I MAX: 50 mA VOL: ≤ ± 3 V @ 50 mA
Desktop Dual Omni Directional Laser Scanner -- ZB6070
from ZBA, Inc.

The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]

  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II
  • Light Source: Laser
  • PCS Value: 0.3000
Online Inspector® Scanner/Verifiers -- Printronix ODV™
from Printronix, Inc.

For the T5000 printer, Online Data Validation, void/reprint technology [See More]

  • Bar Code Scanner Type: Horizontal: In-Counter; Vertical: Counter-top
  • Laser Safety Class: Class III
  • Light Source: Laser
  • Decoder Method: Integral Decoder (Stand Alone)
Desktop Omni Directional Scanner, Includes Stand -- ZB6010
from ZBA, Inc.

The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]

  • Bar Code Scanner Type: Vertical: Counter-top
  • Laser Safety Class: Class II
  • Light Source: Laser
  • PCS Value: 0.3000
Omni-Directional Fixed Position Scanning Module -- A-50M
from ZBA, Inc.

The ZBA A-50M scanning module is a compact size omni-directional barcode scanner small enough to be integrated into a wide variety of equipment. The A-50M uses a proprietary hardware enhanced decoder that allows the unit to decode up to 1200 scan lines per second. This translates into superior scan... [See More]

  • Bar Code Scanner Type: Vertical: Counter-top
  • PCS Value: 0.3000
  • Light Source: LED / CCD
  • Resolution: 5