Infrared Light Barcode Scanners

6 Results
1D / 2D code readers -- O2I420
from ifm efector inc.

Multicode reader with standard lens. Internal infrared illumination. Several codes and text lines simultaneously. IO-Link process interface. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Light Source: Infrared; Laser
  • Scan Rate: 40
  • Laser Safety Class: Class III
  • Operating Temp: 14 to 122
Bar Code Reader Sensors -- iVu BCR Gen2 Integrated
from Banner Engineering Corp.

Decodes a variety of bar code types including: DataMatrix, Code 128, Code 39, Codabar, Interleaved 2 of 5, EAN 13, EAN 8, UPC-E, POSTNET, IMB, and Pharmacode, QR. Integrated touch screen - no PC required to configure, change or monitor. Intuitive interface and sophisticated features make powerful... [See More]

  • Light Source: Infrared; Visible
  • Operating Temp: 32 to 122
  • Scan Rate: 100
  • Interface Options: Integrated Graphic Display
Barcode Slot Scanner -- MT412
from Custom Sensors, Inc.

FEATURES: · Reads All Common Barcodes. · Keyboard Wedge, RS-232 or USB. · Environmentally Sealed. · PC and Macintosh Models. · Visible or Infrared Models. · Easy Configuration with PC. · Installation and Configuration Manual. DESCRIPTION: The MT-412 is used to read... [See More]

  • Light Source: Infrared; Visible
  • Resolution: 6
  • Bar Code Scanner Type: Slotcard
  • Operating Temp: 32 to 122
Bar Code Reader Sensors -- iVu BCR Gen2 Remote
from Banner Engineering Corp.

Separate touch screen display mounts remotely from the sensor to allow easy access to the user interface and to view inspection images. Reads a variety of bar code types including: DataMatrix (ECC 200), Linear Bar Codes, Code 128, Code 39, Codabar, Interleaved 2 of 5, EAN 13, EAN 8, UPC-E, POSTNET,... [See More]

  • Light Source: Infrared; Visible
  • Operating Temp: 32 to 122
  • Scan Rate: 60
Bar Code Reader Sensors -- iVu Plus Integrated BCR Gen2 Series
from Banner Engineering Corp.

No external PC required to configure or operate sensor. Ethernet and RS232 communications. Multiple stored inspections. Software emulator to configure the iVu Plus offline. Rugged IP67 housing (sensor). Touch screen display: Integrated Version - 2.7" LCD (320 x 240); Remote Version - 3.5" LCD (320 x... [See More]

  • Light Source: Infrared; Visible
  • Operating Temp: 32 to 122
  • Scan Rate: 60
  • Interface Options: Ethernet; Integrated Graphic Display; Serial
Bar Code Reader Sensors -- iVu Plus Remote BCR Gen2 Series
from Banner Engineering Corp.

Separate touch screen display mounts remotely from the sensor to allow easy access for setup and monitoring. No external PC required to configure or operate sensor. Ethernet and RS232 communications. Multiple stored inspections. Software emulator to configure the iVu Plus offline. Rugged IP67... [See More]

  • Light Source: Infrared; Visible
  • Operating Temp: 32 to 104
  • Scan Rate: 60
  • Interface Options: Ethernet; Integrated Graphic Display; Serial