Keyboard Wedge Decoder Barcode Scanners
from Custom Sensors, Inc.
FEATURES: · Reads All Common Barcodes. · Keyboard Wedge, RS-232 or USB. · Environmentally Sealed. · PC and Macintosh Models. · Visible or Infrared Models. · Easy Configuration with PC. · Installation and Configuration Manual. DESCRIPTION: The MT-412 is used to read... [See More]
- Decoder Method: Keyboard Wedge Decoder
- Light Source: Infrared; Visible
- Bar Code Scanner Type: Slotcard
- Resolution: 6
from ZBA, Inc.
The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from Custom Sensors, Inc.
FEATURES: · Sapphire Tip. · User Replaceable Tip. · Environmentally Sealed. · Digital and Decoded Models. · Macintosh Model Available. · Low Cost. · Low Current Draw. · Multiple Interfaces. DESCRIPTION: The MT-205 and MT-605 Barcode Pens feature durable,... [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder
- Resolution: 4
- Bar Code Scanner Type: Wand
- Symbologies: Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
from ZBA, Inc.
The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all common... [See More]
- Decoder Method: Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from Custom Sensors, Inc.
FEATURES: · Office or Point of Sale use. · Decoded Models. · Keyboard Wedge, USB or RS-232. · Reads All Common Barcodes. · Low Cost. · Low Current Draw. DESCRIPTION: The MT-525X1 Barcode Pens feature durable construction. The MT-525X1 is a decoded version, available... [See More]
- Decoder Method: Keyboard Wedge Decoder
- Resolution: 4
- Bar Code Scanner Type: Wand
- Symbologies: Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
from ZBA, Inc.
The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution for low volume barcode scanning applications. Designed for the most cost conscious applications, a simple swipe of the... [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Portable Reader with Scanner Interface (Integral Decoder)
- Light Source: LED / CCD
- Bar Code Scanner Type: Wand
- Operating Temp: 41 to 122
from ZBA, Inc.
The ZBA ZB6070 is the first dual laser presentation scanner in the world. The specially designed dual laser diode scan engine significantly enhances scanning performance by doubling the effective scan lines, broadening the scan angle and intensifying the scan pattern across the scan field. With this... [See More]
- Decoder Method: Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: Laser
- Bar Code Scanner Type: Vertical: Counter-top
- Laser Safety Class: Class II
from ZBA, Inc.
The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The... [See More]
- Decoder Method: Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: Laser
- Bar Code Scanner Type: Vertical: Counter-top
- Laser Safety Class: Class II
from ZBA, Inc.
The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: Laser
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- Laser Safety Class: Class II