Undecoded Barcode Scanners
from Custom Sensors, Inc.
FEATURES: · Sapphire Tip. · User Replaceable Tip. · Environmentally Sealed. · Digital and Decoded Models. · Macintosh Model Available. · Low Cost. · Low Current Draw. · Multiple Interfaces. DESCRIPTION: The MT-205 and MT-605 Barcode Pens feature durable,... [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder
- Resolution: 4
- Bar Code Scanner Type: Wand
- Symbologies: Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; UPC
from ZBA, Inc.
The ZBA ZB2850 long range Cordless Imager provides high performance scanning with a rapid scan rate (450 scans/sec) and superior depth of field (up to 40 inches on 40-mil codes). Utilizing Bluetooth wireless-communication technology, the ZB2850 operates with a 100-meter data transmission range. [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- PCS Value: 30
from Printronix, Inc.
Detects any printer failures or material problems, ISO, Up to 4 bar codes [See More]
- Decoder Method: Undecoded; Software Wedge Decoder
- Light Source: Laser
- Bar Code Scanner Type: Vertical: Counter-top
- Laser Safety Class: Class III
from ZBA, Inc.
The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution for low volume barcode scanning applications. Designed for the most cost conscious applications, a simple swipe of the... [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Portable Reader with Scanner Interface (Integral Decoder)
- Light Source: LED / CCD
- Bar Code Scanner Type: Wand
- Operating Temp: 41 to 122
from ZBA, Inc.
The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an all in... [See More]
- Decoder Method: Undecoded; Software Wedge Decoder; Integral Decoder (Stand Alone)
- PCS Value: 30
- Bar Code Scanner Type: Gun
- Resolution: 4
from ZBA, Inc.
The ZBA ZB3051BT is a handheld high speed laser barcode scanner that combines advanced scanning capability and wireless connectivity. This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning and... [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Integral Decoder (Stand Alone)
- Light Source: Laser
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount
- Laser Safety Class: Class II
from ZBA, Inc.
The ZBA ZB3000 is a hand-held high speed 1 dimensional Imager that touts the most effective scanning capability.This scanner guarantees to deliver efficiency to any retail, office or warehouse environment. The high performance decoding technology provides real time scanning of linear barcodes. [See More]
- Decoder Method: Undecoded; Keyboard Wedge Decoder; Software Wedge Decoder
- Light Source: LED / CCD
- Bar Code Scanner Type: Gun; Hand-Held w/ Optional Fixed Mount (optional feature)
- PCS Value: 30