Terminal Block Thermocouple Temperature Probes
from ABB Measurement & Analytics
SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]
- Sensor Termination Type: Terminal Block
- Sensed Temperature: 2012
- Base, Noble and Refractory Metal Type: E; J; K; N; S; Other; L
- Probe Configuration: Penetration (Needle) Probe
from Conax Technologies
Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. [See More]
- Sensor Termination Type: Terminal Block
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Sensed Temperature: -328 to 4199
from Conax Technologies
Conax Technologies provides high temperature assemblies with T5, T8 and T11 termination heads in aluminum, stainless steel or cast iron to meet application needs. T5 termination heads meet NEMA 4 requirements providing protection against windblown dust and rain, splashing water, hose-directed water... [See More]
- Sensor Termination Type: Terminal Block
- Base, Noble and Refractory Metal Type: B (optional feature); S (optional feature); R (optional feature); C (optional feature)
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from Conax Technologies
Conax Technologies provides high temperature assemblies with T5, T8 and T11 termination heads in aluminum, stainless steel or cast iron to meet application needs. T5 termination heads meet NEMA 4 requirements providing protection against windblown dust and rain, splashing water, hose-directed water... [See More]
- Sensor Termination Type: Terminal Block
- Base, Noble and Refractory Metal Type: B (optional feature); S (optional feature); R (optional feature); C (optional feature)
- Configuration: Ungrounded Thermocouple
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Sensor Termination Type: Terminal Block
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: K
- Sensed Temperature: ? to 1472
from OMEGA Engineering, Inc.
Probes can be used for direct immersion, or can be mounted with an OMEGALOK compression fitting. [See More]
- Sensor Termination Type: Terminal Block
- Base, Noble and Refractory Metal Type: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Configuration: Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
- Element Configuration: Single Element
from United Electric Controls Company
Thermocouples are two wires of dissimilar metals, joined at one end. Changes in the temperature at the "hot junction" (measuring end) induce a change in electromotive force (emf) at the "cold junction", where it can be input into a controller or indicator. As the temperature increases, this output... [See More]
- Sensor Termination Type: Terminal Block
- Sensed Temperature: -328 to 1832
- Base, Noble and Refractory Metal Type: J
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Sensor Termination Type: Terminal Block
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Sensor Termination Type: Terminal Block
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282
from AMETEK Sensors, Test & Calibration
The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following fields of application: [See More]
- Sensor Termination Type: Terminal Block
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Base, Noble and Refractory Metal Type: J; K; N
- Sensed Temperature: ? to 2282