Step Drill Drill Bits

58 Results
Drill Bit Sets -- 193567
from RS Components, Ltd.

Rotabroach SHRSD1 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30 mm, 12 mm
Drill Bit Sets -- 1947935 [D-41872 from Makita USA, Inc.]
from RS Components, Ltd.

Makita D-41872 Drill Bit [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 32mm, 4mm
Drill Bit Sets -- 221579
from RS Components, Ltd.

RS PRO T9940 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Fractional; Metric
  • Product: Drill Set
  • Designation: 30in, 3mm
Drill Bit Sets -- 2216047 [FEL-3J from SAM Outillage]
from RS Components, Ltd.

COFFRET DE 3 FORETS ETAGES A DOUBLE TRAN [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30 mm, 4 mm
Drill Bit Sets -- 232608
from RS Components, Ltd.

RS PRO T9952 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30mm, 4mm
Drill Bit Sets -- 232614
from RS Components, Ltd.

RS PRO T9950 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30mm, 4mm
Drill Bit Sets -- 2601795 [48899399 from Milwaukee Electric Tool Corporation]
from RS Components, Ltd.

Milwaukee 48899399 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 35 mm, 4 mm
Drill Bit Sets -- 499261
from RS Components, Ltd.

RS PRO 4405281 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 31mm, 5mm
Drill Bit Sets -- 499302
from RS Components, Ltd.

RS PRO 4405287 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 31mm, 5mm
Drill Bit Sets -- 499435
from RS Components, Ltd.

Step Drill HSS TIALN Spiral SET [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30mm, 4mm
Drill Bit Sets -- 499453
from RS Components, Ltd.

Step Drill HSS TIALN 412/1220/2030 [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30mm, 4mm
Drill Bit Sets -- 499463
from RS Components, Ltd.

Step Drill HSS TIALN 412/420/630 [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30mm, 4mm
Drill Bit Sets -- 5088673
from RS Components, Ltd.

EXACT 05209 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30.5mm, 3mm
Drill Bit Sets -- 5088689
from RS Components, Ltd.

EXACT 07004 Drill Bit Set [See More]

  • Drill Type: Step Drill
  • Units: Metric
  • Product: Drill Set
  • Designation: 30mm, 4mm
Stepped Cone Drill -- 00470
from Greenlee Textron, Inc.

SPLIT TIP TYPE. STEEL MATERIAL. 2.74 INCH OVERALL LENGTH. 1/8 INCH MAX. DRILL SIZE. KWIK STEPPER[R] BRAND. MAXIMUM MATERIAL THICKNESS 0.157 INCH. MINIMUM CHUCK SIZE 1/4 INCH. BIT EXTENSION 901. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Diameter: ? to 0.125
  • Product: Drill
  • OAL: 2.74
Multiple Step Drills
from Professional Tool Grinding, Inc.

Solid construction high speed steel or carbide, choice of coatings [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
  • Material: High Speed Steel; Carbide
Carbide 1, 2, 3 Step Half Round Drill -- Style J
from WhizCut of Sweden AB

Style J | Carbide 1, 2, 3 step Half Round Drill. With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8 ’ and 4.00 mm. We can also... [See More]

  • Drill Type: Microdrill; Step Drill; 1, 2, 3, Step Half Round Drill
  • Units: Metric
  • Product: Drill
  • Features: Coolant Channel (optional feature)
Ideal Step Bits -- 35-511
from TelephoneStuff.com

Step bits have self starting points which eliminates starter holes and punches, even on curved surfaces (Except 35-514). Features: - Unique double-fluted design for balanced cuts and cooler operation. - Exceptional titanium coating stands up to wood, plastic and metal - extends bit life compared to... [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 59001
from Klein Tools, Inc.

SELF-STARTING TYPE. HSS MATERIAL. 1/8 INCH STEP HEIGHT. 1/8 INCH MIN. DRILL SIZE. 1/2 INCH MAX. DRILL SIZE. 1/32 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 13. QUICK REFERENCE NUMBER 1. ELECTRIC DRILL SIZE 1/4 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Multi-Step Drill Set
from Walter Surface Technologies

Contains the three Multi-Step bits needed for all hole sizes from 1/8" - 11/8". Bits included: A, C and D. Features. 2 wide flutes eliminate chip build-up and chatter. Last many times longer. MULTI-STEP Titanium Coated Drill Bits. Resistant plastic case. Applications. Cutting or enlarging holes in... [See More]

  • Drill Type: Step Drill
  • Edges: Solid
  • Product: Drill Set
  • Coating: Titanium Nitride
1/8" - 1/2" IMPACT READY® Step Drill Bit -- DWA1783IR
from DEWALT Industrial Tool Co.

Drilling Accessories: Impact Ready Step Drill Bits. Product Features. Titanium two flute spiral design provides longer life and better chip removal. Split point tip increases speed. Laser engraved numbers increases step visiblity. 1/4 " hex shank. Optimized for impact driver usage. Works with... [See More]

  • Drill Type: Step Drill
  • Cutting Application: General Purpose
  • Product: Drill
Stepped Cone Drill -- MAG851118
from Peco Fasteners, Inc.

UNIT PACK 1. PACKAGING TYPE CLEAR HANG-UP TUBE. MAXIMUM DIAMETER 1-1/8 INCH. MAXIMUM DIAMETER - DECIMAL 1.125. MAXIMUM DIAMETER - DECIMAL - UOM IN. MAXIMUM DIAMETER - FRACTIONAL 1-1/8 [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 03607
from Greenlee Textron, Inc.

SPLIT TIP TYPE. STEEL MATERIAL. STEAM OXIDE (BIT) FINISH. 1/2 INCH MAX. DRILL SIZE. KWIK STEPPER[R] BRAND. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD. KIT CONTENTS 34401 1/2 INCH MULTI-HOLE STEP BIT, 34403 7/8 INCH MULTI-HOLE STEP BIT, 35936 PLASTIC CASE [See More]

  • Drill Type: Step Drill
  • Diameter: ? to 0.500
  • Product: Drill
  • Size Range: ? to 0.5000
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. -- 59001
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/4" and larger electric drill size. - Number of hole sizes per bit: 13 in 1/32" increments. - No pilot hole required. - Size Range (Hole Diameter): 1/8" to 1/2". - Single-fluted design eliminates... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59001T
from Klein Tools, Inc.

SELF-STARTING TYPE. HSS MATERIAL. TITANIUM NITRIDE COATED FINISH. 1/8 INCH STEP HEIGHT. 1/8 INCH MIN. DRILL SIZE. 1/2 INCH MAX. DRILL SIZE. 1/32 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 13. QUICK REFERENCE NUMBER 1T. ELECTRIC DRILL SIZE 1/4 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER,... [See More]

  • Drill Type: Step Drill
  • Product: Drill
Multi-Step™ Drill Bits
from Walter Surface Technologies

Multi-Step drill bits are the easiest and fastest way to cut or enlarge holes in sheet metal and other materials up to 1/8" thick. Features. 2 wide flutes eliminate chip build-up and chatter. Last many times longer. Point is self-centering. Special titanium coating increases wear resistance. [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
  • Diameter: 0.125 to 1.375
Stepped Cone Drill -- 30005
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE TYPE. 3-7/16 INCH OVERALL LENGTH. 3/16 INCH MIN. DRILL SIZE. 13/16 INCH MAX. DRILL SIZE. 11 SIZE(S). KWIK STEPPER[R] BRAND. CHUCK SIZE 3/8 INCH. MATERIAL THICKNESS 10 GAUGE. NUMBER OF FLUTES 2. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE [See More]

  • Drill Type: Step Drill
  • Diameter: 0.188 to 0.812
  • Product: Drill
  • OAL: 3.44
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. -- 59002
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8". - Electric drill size: 1/2" and larger. - Number of hole sizes per bit: 8 in 1/16" increments. - Pilot hole required: 1/2" or larger. - Size Range (Hole... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59002
from Klein Tools, Inc.

HOLE ENLARGING TYPE. HSS MATERIAL. 1/8 INCH STEP HEIGHT. 9/16 INCH MIN. DRILL SIZE. 1 INCH MAX. DRILL SIZE. 1/16 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 8. QUICK REFERENCE NUMBER 2. ELECTRIC DRILL SIZE 1/2 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 30008
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, SELF-STARTING TYPE. STEAM OXIDE COATED FINISH. 2-15/16 INCH OVERALL LENGTH. 1/2 INCH MIN. DRILL SIZE. 1-1/8 INCH MAX. DRILL SIZE. STRAIGHT SHANK TYPE. KWIK STEPPER[R] BRAND. MATERIAL THICKNESS 10 GAUGE. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL... [See More]

  • Drill Type: Step Drill
  • Diameter: 0.500 to 1.125
  • Product: Drill
  • OAL: 2.94
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. -- 59003
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8". - Electric drill size: 3/8" and larger. - Number of hole sizes per bit: 9 in 1-16" increments. - No pilot hole required. - Size Range (Hole Diameter): 1/4" to... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59003
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. 1/8 INCH STEP HEIGHT. 1/4 INCH MIN. DRILL SIZE. 3/4 INCH MAX. DRILL SIZE. 1/16 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 9. QUICK REFERENCE NUMBER 3. ELECTRIC DRILL SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 30008C
from Greenlee Textron, Inc.

SPLIT TIP, KNOCKOUT TYPE. COBALT HIGH SPEED STEEL MATERIAL. STEAM OXIDE FINISH. 3.44 INCH OVERALL LENGTH. 1/2 INCH MIN. DRILL SIZE. 1-1/8 INCH MAX. DRILL SIZE. HEX SHANK TYPE. 3/8 INCH SHANK SIZE. 3 SIZE(S). MATERIAL THICKNESS 10 GAUGE. CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM,... [See More]

  • Drill Type: Step Drill
  • Diameter: 0.500 to 1.125
  • Product: Drill
  • Shank: 0.375
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. -- 59004
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8". - Electric drill size: 1/2" and larger. - Number of Hole Sizes per Bit: 10 in 1/16" increments. - Pilot hole required: 3/4" or larger. - Size Range (Hole... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59003T
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. TITANIUM NITRIDE COATED FINISH. 1/8 INCH STEP HEIGHT. 1/4 INCH MIN. DRILL SIZE. 3/4 INCH MAX. DRILL SIZE. 1/16 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 9. QUICK REFERENCE NUMBER 3T. ELECTRIC DRILL SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER,... [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 34401
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE TYPE. 3-3/8 INCH OVERALL LENGTH. 1/8 INCH MIN. DRILL SIZE. 1/2 INCH MAX. DRILL SIZE. 13 SIZE(S). KWIK STEPPER[R] BRAND. CHUCK SIZE 3/8 INCH. MATERIAL THICKNESS 10 GAUGE. NUMBER OF FLUTES 2. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE [See More]

  • Drill Type: Step Drill
  • Diameter: 0.125 to 0.500
  • Product: Drill
  • OAL: 3.38
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. -- 59008
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 3/8" and larger. - Number of Hole Sizes per Bit: 1. - No pilot hole required. - Size Range (Hole Diameter): 7/8". - Single-fluted design eliminates skidding and makes for... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59004
from Klein Tools, Inc.

HOLE ENLARGING TYPE. HSS MATERIAL. 1/8 INCH STEP HEIGHT. 13/16 INCH MIN. DRILL SIZE. 1-3/8 INCH MAX. DRILL SIZE. 1/8 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 10. QUICK REFERENCE NUMBER 4. ELECTRIC DRILL SIZE 1/2 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 34403
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE TYPE. 3-9/16 INCH OVERALL LENGTH. 3/16 INCH MIN. DRILL SIZE. 7/8 INCH MAX. DRILL SIZE. 12 SIZE(S). KWIK STEPPER[R] BRAND. CHUCK SIZE 3/8 INCH. MATERIAL THICKNESS 10 GAUGE. NUMBER OF FLUTES 2. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE [See More]

  • Drill Type: Step Drill
  • Diameter: 0.188 to 0.875
  • Product: Drill
  • OAL: 3.56
Klein Tools, Inc. Unibit Step-Drill Bit — Inch -- 59010
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 1/2" and larger. - (1) hole size per bit. - No pilot hole required. - Size Range (Hole Diameter): 1-1/8". - Single-fluted design eliminates skidding and makes for easier... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59005
from Klein Tools, Inc.

SELF-STARTING TYPE. HSS MATERIAL. 3/8 INCH STEP HEIGHT. 3/16 INCH MIN. DRILL SIZE. 1/2 INCH MAX. DRILL SIZE. 1/16 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 6. QUICK REFERENCE NUMBER 5. ELECTRIC DRILL SIZE 1/4 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 34410
from Greenlee Textron, Inc.

SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE. STEEL MATERIAL. STEAM OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 1/2 INCH MAX. DRILL SIZE. KWIK STEPPER[R] BRAND. MAXIMUM MATERIAL THICKNESS 10 GAUGE. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Diameter: ? to 0.500
  • Product: Drill
  • OAL: 1.88
Klein Tools, Inc. Unibit Step-Drill Bit — Inch -- 59011
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step. - Electric drill size: 1/2" and larger. - 2 Hole Sizes per Bit. - Size Range (Hole Diameter): 7/8" and 1-1/8". - No pilot hole required. - Single-fluted design... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59005T
from Klein Tools, Inc.

SELF-STARTING TYPE. HSS MATERIAL. TITANIUM NITRIDE COATED FINISH. 3/8 INCH STEP HEIGHT. 3/16 INCH MIN. DRILL SIZE. 1/2 INCH MAX. DRILL SIZE. 1/16 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 6. QUICK REFERENCE NUMBER 5T. ELECTRIC DRILL SIZE 1/4 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER,... [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 34411
from Greenlee Textron, Inc.

SPLIT TIP, SINGLE HOLE, KNOCKOUT TYPE. STEEL MATERIAL. STEAM OXIDE FINISH. 2-3/16 INCH OVERALL LENGTH. 7/8 INCH MAX. DRILL SIZE. KWIK STEPPER[R] BRAND. MAXIMUM MATERIAL THICKNESS 10 GAUGE. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Diameter: ? to 0.875
  • Product: Drill
  • OAL: 2.19
Klein Tools, Inc. Unibit Step-Drill Bit — Inch -- 59014
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" Depth penetration for each step. - 3/8" and larger electric drill size. - Hole Sizes per Bit: 12 in 1/16" increments. - Size Range (Hole Diameter): 3/16" to 7/8". - No pilot hole required. -... [See More]

  • Drill Type: Step Drill
  • Units: Fractional
  • Product: Drill
Stepped Cone Drill -- 59008
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. 7/8 INCH MAX. DRILL SIZE. NUMBER OF FLUTES 1. NUMBER OF HOLES 1. QUICK REFERENCE NUMBER 8. ELECTRIC DRILL SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 36018
from Greenlee Textron, Inc.

SPLIT TIP, MULTI HOLE TYPE. STEEL MATERIAL. STEAM OXIDE FINISH. 1-7/8 INCH OVERALL LENGTH. 9.7 MM MAX. DRILL SIZE. KWIK STEPPER[R] BRAND. MAXIMUM MATERIAL THICKNESS 10 GAUGE. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Diameter: ? to 0.382
  • Product: Drill
  • OAL: 1.88
Klein Tools, Inc. Unibit Step-Drill Bit — Metric -- 59027
from TelephoneStuff.com

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step. - 13 mm (1/2") and larger electric drill size. - Hole Sizes per Bit: 13 in 2-3 mm increments. - No pilot hole required. - Size Range (Hole Diameter): 5 mm to... [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 59009
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. 1/8 INCH STEP HEIGHT. 1/4 INCH MIN. DRILL SIZE. 1-3/8 INCH MAX. DRILL SIZE. 1/8 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 10. QUICK REFERENCE NUMBER 9. ELECTRIC DRILL SIZE 1/2 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 36020
from Greenlee Textron, Inc.

SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE. STEEL MATERIAL. STEAM OXIDE FINISH. 3-3/4 INCH OVERALL LENGTH. 9.7 MM MIN. DRILL SIZE. 30.5 MM MAX. DRILL SIZE. KWIK STEPPER[R] BRAND. MAXIMUM MATERIAL THICKNESS 1/4 INCH. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC,... [See More]

  • Drill Type: Step Drill
  • Diameter: 0.382 to 1.201
  • Product: Drill
  • OAL: 3.75
Stepped Cone Drill -- 59009T
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. TITANIUM NITRIDE COATED FINISH. 1/8 INCH STEP HEIGHT. 1/4 INCH MIN. DRILL SIZE. 1-3/8 INCH MAX. DRILL SIZE. 1/8 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 10. QUICK REFERENCE NUMBER 9. ELECTRIC DRILL SIZE 1/2 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER,... [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 36022
from Greenlee Textron, Inc.

SPLIT TIP, MULTI HOLE, KNOCKOUT TYPE. STEEL MATERIAL. STEAM OXIDE FINISH. 16.2 MM MIN. DRILL SIZE. 32.5 MM MAX. DRILL SIZE. KWIK STEPPER[R] BRAND. MAXIMUM MATERIAL THICKNESS 1/4 INCH. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Diameter: 0.638 to 1.280
  • Product: Drill
  • Size Range: 0.6378 to 1.28
Stepped Cone Drill -- 59011
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. 1/8 INCH STEP HEIGHT. 7/8 INCH MIN. DRILL SIZE. 1-1/8 INCH MAX. DRILL SIZE. NUMBER OF FLUTES 1. NUMBER OF HOLES 2. QUICK REFERENCE NUMBER 11. ELECTRIC DRILL SIZE 1/2 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 36402
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE TYPE. 3-7/16 INCH OVERALL LENGTH. 3/16 INCH MIN. DRILL SIZE. 1/2 INCH MAX. DRILL SIZE. 6 SIZE(S). KWIK STEPPER[R] BRAND. CHUCK SIZE 3/8 INCH. MATERIAL THICKNESS 3/8 INCH. NUMBER OF FLUTES 2. CUT MATERIAL MILD STEEL, COPPER, BRASS, ALUMINUM, WOOD, PLASTIC, LAMINATE [See More]

  • Drill Type: Step Drill
  • Diameter: 0.188 to 0.500
  • Product: Drill
  • OAL: 3.44
Stepped Cone Drill -- 59014
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. 1/8 INCH STEP HEIGHT. 3/16 INCH MIN. DRILL SIZE. 7/8 INCH MAX. DRILL SIZE. 1/16 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 12. QUICK REFERENCE NUMBER 14. ELECTRIC DRILL SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD [See More]

  • Drill Type: Step Drill
  • Product: Drill
Stepped Cone Drill -- 36414
from Greenlee Textron, Inc.

SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE. STEAM OXIDE COATED FINISH. 3-7/8 INCH OVERALL LENGTH. 7/8 INCH MIN. DRILL SIZE. 1-3/8 INCH MAX. DRILL SIZE. STRAIGHT SHANK TYPE. KWIK STEPPER[R] BRAND. MATERIAL THICKNESS 10 GAUGE. MINIMUM CHUCK SIZE 3/8 INCH. CUT MATERIAL... [See More]

  • Drill Type: Step Drill
  • Diameter: 0.875 to 1.375
  • Product: Drill
  • OAL: 3.88
Stepped Cone Drill -- 59014T
from Klein Tools, Inc.

KNOCKOUT TYPE. HSS MATERIAL. TITANIUM NITRIDE COATED FINISH. 1/8 INCH STEP HEIGHT. 3/16 INCH MIN. DRILL SIZE. 7/8 INCH MAX. DRILL SIZE. 1/16 INCH STEP INCREMENT. NUMBER OF FLUTES 1. NUMBER OF HOLES 12. QUICK REFERENCE NUMBER 14T. ELECTRIC DRILL SIZE 3/8 INCH. CUT MATERIAL ALUMINUM, BRASS, COPPER,... [See More]

  • Drill Type: Step Drill
  • Product: Drill