Anodized Architectural Coatings

5 Results
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Sound Damping
  • Coating Material: Resin; Rubber; Water
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.

PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]

  • Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Thermoset
  • Type: Ink
  • Coating Material: Metal Filled; Resin; Silver
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Substrate: Anodized; Concrete; Metallic; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Coating Material: Acrylic; Alkyd; Resin; Solvent
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Coating Material: Acrylic; Resin; Water
ENVIROCRON® -- PCF High Gloss Hybrid
from PPG TrueFinish

Blend of epoxy and polyester resins, less sensitive to over-bake [See More]

  • Substrate: Aluminum; Anodized; Metallic; Steel
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint; Base Coat
  • Coating Material: Epoxy; Resin