Delta Sigma (Modulator) Data Acquisition Computer Boards
from Measurement Computing
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration,... [See More]
- ADC Type: DeltaSigma
- Digital I/O Channels: 16
- Analog Channels: 16
- Sampling Frequency: 105
from Measurement Computing
Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS. The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital... [See More]
- ADC Type: DeltaSigma
- Digital I/O Channels: 16
- Analog Channels: 16
- Sampling Frequency: 41.6
from Measurement Computing
USB-powered Dynamic Signal Analyzer; 24-bit, 52.7kHz, 4 IEPE AI, 1 AO, 1 Tach, No Enclosure. KEY HIGHLIGHTS. The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up... [See More]
- ADC Type: DeltaSigma
- Sampling Frequency: 105
- Analog Channels: 1
- Resolution: 24