CompactPCI Data Acquisition Computer Boards
from D-TACQ Solutions
The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]
- Computer Bus: CompactPCI
- Differential Channels: Yes
- Analog Channels: 16
- Sampling Frequency: 80000
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Computer Bus: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Computer Bus: CompactPCI
- Differential Channels: Yes
- Analog Channels: 32
- Sampling Frequency: 32000
from D-TACQ Solutions
16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. [See More]
- Computer Bus: CompactPCI
- Sampling Frequency: 1000
- Analog Channels: 32
- Resolution: 16
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Computer Bus: CompactPCI; PCI; PXI Bus
- Differential Channels: Yes
- Analog Channels: 64
- Sampling Frequency: 128
from D-TACQ Solutions
The ACQ32CPCI is a 6U CompactPCI ™ intelligent data acquisition board providing 32 channels of simultaneous Analog Input at 250 kHz and 2 Channels of 1 MHz simultaneous waveform capable Analog Outputs, both offering 16 bit resolution. The board also includes 8 general purpose Digital I/Os... [See More]
- Computer Bus: CompactPCI
- Differential Channels: Yes (optional feature)
- Analog Channels: 32
- Sampling Frequency: 250