NEMA Enclosure Power Transformers

Last Updated: April 1, 2025

Description

NEMA Enclosure Power Transformers are designed to provide electrical power transmission and transformation while housed within a protective enclosure that meets NEMA standards. These enclosures are engineered to safeguard the transformer from environmental contaminants such as dust, water, and chemicals, ensuring reliable operation in various industrial settings.

Working Principle

NEMA Enclosure Power Transformers operate on the principle of electromagnetic induction, where electrical energy is transferred between two or more circuits through a magnetic field. The primary coil receives alternating current, creating a varying magnetic field that induces a voltage in the secondary coil. This process allows for the transformation of voltage levels, either stepping up or stepping down, while maintaining a constant frequency. The magnetic coupling between the coils, without direct electrical connection, ensures safety and efficiency in power transmission.

Applications

NEMA Enclosure Power Transformers are utilized in environments where protection from external elements is crucial. For instance, they are commonly used in outdoor substations where exposure to rain and dust is a concern. They are also employed in industrial facilities that handle chemicals, as the enclosures can prevent ingress of corrosive substances. Additionally, these transformers are suitable for use in mining operations, where flameproof and tamperproof features are essential for safety.

Advantages over other Power Transformers

One of the primary advantages of NEMA Enclosure Power Transformers is their robust protection against environmental factors, which extends their operational lifespan and reliability. Unlike transformers without such enclosures, they can be used in a wider range of settings, including harsh outdoor and industrial environments. Their flameproof and waterproof characteristics make them particularly advantageous in hazardous locations, reducing the risk of fire and water damage.

Limitations

Despite their protective features, NEMA Enclosure Power Transformers can be limited by their size and weight, as the enclosures add bulk. This can make installation and maintenance more challenging compared to open-frame transformers. Additionally, the cost of these enclosures can be higher, impacting the overall expense of the transformer system.

Considerations

When selecting a NEMA Enclosure Power Transformer, it is important to consider the initial cost, which may be higher due to the specialized enclosure. Operating expenses should also be evaluated, as the added protection can lead to reduced maintenance costs over time. Durability is a key factor, as the enclosures are designed to withstand harsh conditions, potentially extending the lifespan of the transformer. However, accuracy in voltage transformation should be assessed to ensure it meets the specific requirements of the application. Replacement and maintenance costs can be minimized by choosing a transformer with a suitable NEMA rating for the intended environment, ensuring long-term reliability and performance.

10 Results
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits -- No.62043878899
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer [See More]

  • Features: Waterproof (optional feature); NEMA Enclosure; Outdoor Use (optional feature)
  • Cooling Method: Air; Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry -- No.62043878897
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry [See More]

  • Features: Waterproof (optional feature); NEMA Enclosure; Outdoor Use (optional feature)
  • Cooling Method: Air; Natural cooling
  • Transformer Type: Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification -- No.1601487372016
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification [See More]

  • Features: NEMA Enclosure; Outdoor Use (optional feature)
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA -- No.1601689676585
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA [See More]

  • Features: Waterproof (optional feature); NEMA Enclosure; Outdoor Use (optional feature)
  • Cooling Method: Air; Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA -- No.62043878898
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA [See More]

  • Features: Waterproof (optional feature); NEMA Enclosure; Outdoor Use (optional feature)
  • Cooling Method: Air; Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment -- No.1601678722953
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ul transformer 1000kva [See More]

  • Features: Waterproof (optional feature); NEMA Enclosure; Outdoor Use (optional feature)
  • Cooling Method: Air; Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 -- No.1601676467729
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 [See More]

  • Features: Waterproof (optional feature); NEMA Enclosure; Outdoor Use (optional feature)
  • Cooling Method: Air; Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
1 Phase Buck-boost Step-down Transformer 95V 110V 115V 120V 208V 225V 220V 230V 236V 240V 480V -- BBT002
from Dongguan Yili Electronics Co., Ltd.

A buck –boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck –boost connections are used in several places such as uninterruptible power supply (UPS) units for computers and in the tanning bed industry. Buck... [See More]

  • Features: NEMA Enclosure
  • Power Rating (VA): 50 to 5000
  • Transformer Type: Encapsulated Transformers
Energy Efficient Single Phase Transformers: Group I - 240/480 Primary Volts - 120/240 Secondary Volts - Four Windings - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Features: NEMA Enclosure
  • Cooling Method: Air
  • Transformer Type: Power Transformer; Single Phase Transformer
  • Primary Frequency: 60 Hz
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Features: NEMA Enclosure
  • Cooling Method: Air
  • Transformer Type: Autotransformer; Power Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted