Pad-Mounted Power Transformers
from Eaton Cooper Power Systems
Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications. Many configurations and accessories are... [See More]
- Mounting: Pad-Mounted
- Input Voltage: 2400 to 46000
- Transformer Type: High Voltage Transformer; Power Transformer
- Output Voltage: 120 to 14400
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Mounting: Chassis; Pad-Mounted
- Cooling Method: Air; Oil
- Transformer Type: Buck-Boost Transformers; Encapsulated Transformers; Industrial Control Transformer; Isolation; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
- Input Voltage: 230 to 69000
from Honeywell International, Inc.
2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT/PLATE/CLAMP/PANEL MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120
from Siemens Energy Sector
Converter Transformers for large drive applications are combined with a thyristor rectifier for variable speed drive systems. The drive systems in which Converter Transformers are used can drive all kinds of applications such as pumping stations, rolling stock for the mining industry and wind... [See More]
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
from GE Grid Solutions
Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]
- Mounting: Chassis; Pad-Mounted; Pole Mounted
- Cooling Method: Air; Oil
- Transformer Type: Autotransformer; Encapsulated Coil Transformer; Distribution Transformer; High Voltage Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
from Toshiba America, Inc.
Toshiba's Gas Insulated Substation (GIS) is a compact and highly economical substation solution for electric utilities, commercial, and industrial applications in densely populated cities. Combined with a significantly reduced footprint and SF6 gas insulation, Toshiba GIS can operate in... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Gas Insulated
- Transformer Type: Substation Transformer
- Output Type: AC
from Acme Electric Corp. / Power Distribution Products
All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to significantly reduce... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Air
- Transformer Type: Isolation; Power Transformer
- Input Voltage: 460
from Eaton Cooper Power Systems
Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer design,... [See More]
- Mounting: Pad-Mounted
- Input Voltage: 2400 to 43800
- Transformer Type: High Voltage Transformer; Power Transformer
- Output Voltage: 120 to 24940
from Honeywell International, Inc.
2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA, NEC CLASS 2 APPROVAL. FOOT/PANEL/PLATE/CLAMP MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW TERMINAL (SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27 VOLT... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120 to 240
from Siemens Energy Sector
Direct-Current Electric Arc Furnace (DC EAF) Transformers are required for many different furnace processes and applications. They are built for steel furnaces with a thyristor rectifier. DC EAF Transformers operate under very severe conditions, like EAF transformers in general, but using rectifier... [See More]
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
from Toshiba America, Inc.
Toshiba's Oil Insulated Transformer (OIT) is a highly durable and reliable power transformer for electric utilities, electrical transmission, and generation stations. Since pioneering its first transformer in 1894 Toshiba has expanded into a world leader in transformers with an installed base that... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Transformer Type: Distribution Transformer
- Power Rating (VA): 1.00E8 to 8.00E8
from Acme Electric Corp. / Power Distribution Products
Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Air
- Transformer Type: Autotransformer; Power Transformer; Three Phase Transformers
- Primary Frequency: 60 Hz; 50 / 60 Hz
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Power Rating (VA): 10000 to 167000
from Honeywell International, Inc.
3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27 VOLT SECONDARY VOLTAGE. CLASS... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120
from Siemens Energy Sector
Electric Arc Furnace (EAF) Transformers are required for many different furnace processes and applications. They are built for steel furnace, ladle furnace and ferroalloy furnace, and are similar to short or submerged Arc Furnace Transformers. EAF Transformers operate under very severe conditions... [See More]
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
from Toshiba America, Inc.
Toshiba's Gas Insulated Transformer (GIT) is the most technologically advanced solution for hydro-power and underground substations, densely populated cities, mission critical substations, and offshore substations. Toshiba GITs are insulated with SF 6 gas rather than traditionally hazardous oil... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Gas Insulated
- Transformer Type: Distribution Transformer
- Power Rating (VA): 4.00E8
from Acme Electric Corp. / Power Distribution Products
Many of today's electronic devices are non-linear loads generating high levels of harmonic currents that are then fed back onto your distribution system. This waveform distortion results in overheating of motors and transformers, increased neutral currents and malfuntion/damage to other equipment on... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Air
- Transformer Type: Power Transformer
- Input Voltage: 480
from Eaton Cooper Power Systems
Cooper Power Systems, a key innovator and supplier in this expanding market, is proud to offer Envirotran ™ transformers specifically designed for Solar Photovoltaic medium-voltage applications. Cooper Power Systems is working with top solar photovoltaic developers, integrators and inverter... [See More]
- Mounting: Pad-Mounted
- Input Voltage: 15000 to 35000
- Transformer Type: High Voltage Transformer; Power Transformer
- Power Rating (VA): 45000 to 1.00E7
from Honeywell International, Inc.
2-3/16 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. PLATE/PANEL/SURFACE MOUNT MOUNTING. 50 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120 to 240
from Siemens Energy Sector
GEAFOL Cast-Resin Transformers have been in successful service since 1965. Many licenses have been granted to major manufacturers throughout the world since then. Over 100,000 units have proven themselves in power distribution or converter operation all around the globe. Rated power of Cast-Resin... [See More]
- Mounting: Pad-Mounted
- Transformer Type: Distribution Transformer; Power Transformer
from Acme Electric Corp. / Power Distribution Products
Non-linear loads generate high levels of harmonic currents. When supplying power to these loads, a special transformer design is necessary. Typical non-linear loads include desktop computers, AC variable speed drives, HID lighting, electronic ballasts, inverters and welders. Of these non-linear... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Air
- Transformer Type: Isolation; Power Transformer
- Primary Frequency: 60 Hz
from Eaton Cooper Power Systems
Envirotran ™ transformers are the industry ’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use in... [See More]
- Mounting: Pad-Mounted
- Output Type: AC
- Transformer Type: High Voltage Transformer; Power Transformer; Substation Transformer
from Honeywell International, Inc.
2-3/8 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1581, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT/PLATE MOUNTED ON 2 INCH X 4 INCH OR 4 INCH X 4 INCH OUTLET BOX/CLAMP MOUNTED USING OUTLET BOX KNOCKOUT/PANEL MOUNTING. 75 VOLT AMP POWER RATING. 9... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120 to 240
from Siemens Energy Sector
In the power range above 200 MVA, generator and network intertie transformers with off-load or on-load tap changers, or a combination of both, are recommended. Depending on the onsite requirements, they can be designed as multiwinding Power Transformers or autotransformers, in 3-phase or 1-phase... [See More]
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer; Single Phase Transformer
from Acme Electric Corp. / Power Distribution Products
Acme Powerwise C3 Transformers are 30% better performing in efficiency than standard TP1 transformers. Thanks to a more efficient core and higher-grade electrical steel that minimizes losses, these energy-efficient units even exceed the requirements of the US Department of Energy Candidate Standard... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Air
- Transformer Type: Power Transformer; Three Phase Transformers
- Primary Frequency: 60 Hz
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 34500
from Honeywell International, Inc.
2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. FOOT/PANEL/PLATE MOUNTING. 75 VOLT AMP POWER RATING. 9 INCH LEAD WIRE TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE RISE. [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120 to 240
from Siemens Energy Sector
Line Feeder Transformers realize the connection between the power network and the power supply for the train. Line Feeder Transformers operate in specific critical short-circuit condition and overload condition in very high frequencies per year, higher reliability is required to secure the train... [See More]
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
from Eaton Cooper Power Systems
Cooper Power Systems offers the wind farm market the largest portfolio of medium and high voltage products, software and services in the industry. All designed for ease of interconnection, providing for rapid installation and reliable performance. Plus our products meet or surpass the most stringent... [See More]
- Mounting: Pad-Mounted
- Input Voltage: 15000 to 35000
- Transformer Type: High Voltage Transformer; Power Transformer
- Power Rating (VA): 45000 to 1.00E7
from Honeywell International, Inc.
2 1/4 INCH W X 1 7/8 INCH D X 2 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. FOOT MOUNTING. 19 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 19 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. PRIMARY TAPPING... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120
from Siemens Energy Sector
Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers are also widely used to step up power from on- and offshore-windparks, and may even be installed in offshore-substations. [See More]
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer; Single Phase Transformer
from Eaton Cooper Power Systems
MaxiShrub is Cooper's ANSI Type-1 dead-front pad-mounted transformer. The ANSI Type-1 frontplate allows vertical feed to the primary and secondary bushings. The MaxiShrub is ideal for single-phase industrial and residential applications where a wide range of kVA's or heavy cabling is required. When... [See More]
- Mounting: Pad-Mounted
- Input Voltage: 2400 to 19920
- Transformer Type: High Voltage Transformer; Power Transformer
- Output Voltage: 120 to 600
from Honeywell International, Inc.
2-7/32 INCH WIDTH X 2 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA TYPE D APPLICABLE STANDARD. 4 INCH X 4 INCH PLATE MOUNT MOUNTING. 40 VA POWER RATING. LEAD WIRE (PRIMARY), SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120
from Siemens Energy Sector
Phase Shifters for power flow control. A Phase-Shifting Transformer is a device for controlling the power flow through specific lines in a complex power transmission network. The basic function of a Phase-Shifting Transformer is to change the effective phase displacement between the input voltage... [See More]
- Mounting: Pad-Mounted
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Power Rating (VA): 10000 to 167000
from Honeywell International, Inc.
2 7/32 INCH W X 2 15/16 INCH D SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEMA DC20, NEC APPLICABLE STANDARD. FOOT MOUNTING. 48 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 480 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 48 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 480
from Siemens Energy Sector
Rectifier Transformers are combined with a diode or thyristor rectifier. The applications range from very large aluminium electrolyses to various medium-size operation. A Rectifier Transformer may have built-in or a separate voltage regulation unit. Due to a large variety of applications, they can... [See More]
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Mounting: Pad-Mounted
- Input Voltage: 2400 to 46000
- Transformer Type: High Voltage Transformer; Power Transformer; Substation Transformer
- Output Voltage: 120 to 24940
from Honeywell International, Inc.
2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 75 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE... [See More]
- Mounting: Pad-Mounted
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120
from Siemens Energy Sector
Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type of transformer is normally a 3-phase application and designed according to national and international standards. [See More]
- Mounting: Pad-Mounted
- Transformer Type: Distribution Transformer; Power Transformer; Single Phase Transformer; Three Phase Transformers
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 46000
from Eaton Cooper Power Systems
Ranch Runner is Cooper's compact pad-mounted transformer. Ideal for irrigation, oil field or residential applications, Ranch Runner's economical design provides standard transformer capabilities in very little space. Ranch Runner is Rural Utilities Services (RUS) approved and meets all ANSI and... [See More]
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 14400