Dish / Disk Mount Power Transformers
3 Results
Auto-Transformer -- Model AZ85615
from Toroid Corp. of Maryland
from Toroid Corp. of Maryland
Optional enclosure with or without cord, plug and receptacle [See More]
- Mounting: Chassis; Dish/Disk
- Construction: Toroidal Core
- Transformer Type: Autotransformer
- Primary Frequency: 60 Hz
Encapsulated Toroidal Transformer -- 100150062
from Avel Lindberg, Inc.
from Avel Lindberg, Inc.
Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]
- Mounting: Dish/Disk
- Construction: Toroidal Core
- Transformer Type: Encapsulated Transformers; Power Transformer
- Primary Frequency: 50 / 60 Hz
Y23 Standard Range Toroidal Transformer -- Avel Y236000
from Avel Lindberg, Inc.
from Avel Lindberg, Inc.
AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular... [See More]
- Mounting: Dish/Disk
- Construction: Toroidal Core
- Transformer Type: Power Transformer
- Primary Frequency: 50 / 60 Hz