PC / PCB Mount Power Transformers

67 Results
Power Transformers -- 6453-VTX-121-3015-406-ND [VTX-121-3015-406 from Vigortronix]
from DigiKey

EI30. 1.5VA. PRI 115+115V, SEC 6 [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Single Phase Configuration: Dual
Dual Primary, Dual Secondaries PC Mount Power Transformers -- F-3132P
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115 to 230
  • Transformer Type: Industrial Control Transformer
  • Output Voltage: 7.5
Power Transformers -- 6453-VTX-121-3015-412-ND [VTX-121-3015-412 from Vigortronix]
from DigiKey

EI30. 1.5VA. PRI 115+115V, SEC 1 [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Single Phase Configuration: Dual
Dual Primary, Dual Secondaries PC Mount Power Transformers -- F-3142XP
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115 to 230
  • Transformer Type: Industrial Control Transformer
  • Output Voltage: 7.5
Power Transformers -- A117126-ND [4900-8048RE64 from TE Connectivity]
from DigiKey

PWR XFMR LAMINATED 20VA PCB [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Single Phase Configuration: Single
PC Mount Flat Pack™ Power Transformers -- FP10-1200
from Triad Magnetics

The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115 to 230
  • Transformer Type: Industrial Control Transformer
  • Power Rating (VA): 12
Power Transformers -- A117127-ND [4900-9028RE64 from TE Connectivity]
from DigiKey

PWR XFMR LAMINATED 20VA PCB [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Single Phase Configuration: Dual
PC Mount Split Pack™ Class 2/3 Power Transformers -- F10-110-C2
from Triad Magnetics

The Triad Split Pack ™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack ™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers,... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 5
  • Input Voltage: 115 to 230
  • Power Rating (VA): 1.1
PC Mount Split Pack™ Power Transformers -- F10-110
from Triad Magnetics

The Triad Split Pack ™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack ™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers,... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 5
  • Input Voltage: 115 to 230
  • Power Rating (VA): 1.1
PC Mount World Series™ Power Transformers -- VPP10-1000
from Triad Magnetics

Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115 to 230
  • Transformer Type: Isolation
  • Power Rating (VA): 10
Primary/Triple Output Secondaries PC Mount Power Transformer -- F-165P
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115
  • Transformer Type: Industrial Control Transformer
  • Output Voltage: 9
Primary/Triple Output Secondaries PC Mount Power Transformer -- F-166XP
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115
  • Transformer Type: Industrial Control Transformer
  • Output Voltage: 9
Single Primary Dual Secondaries PC Mount Power Transformer -- F-131P
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115
  • Transformer Type: Industrial Control Transformer
  • Output Voltage: 4
Single Primary Dual Secondaries PC Mount Power Transformer -- F-141XP
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115
  • Transformer Type: Industrial Control Transformer
  • Output Voltage: 4
Horizontal Split Bobbin Power Transformer, TRPH Series
from Standex-Meder Electronics

TRPH Series Horizontal Split Bobbin Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting. Split bobbin construction provides for high isolation primary to secondary, low capacitive to minimize line noise, and require no electrostatic shield. Single 115V... [See More]

  • Mounting: PCB/SMD
  • Standards / Compliance: CSA; UL
  • Input Voltage: 115 to 230
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Mounting: PCB/SMD
  • Construction: Toroidal Core
  • Transformer Type: Encapsulated Transformers; Power Transformer
  • Primary Frequency: 50 / 60 Hz
DC/DC Power Conversion Transformer -- PM-SM02
from Premier Magnetics, Inc.

Designed for use with Leading Controller Chips. Design Engineenring Support Available. Provides DC/DC Conversion & Isolation. Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with the most popular current- mode switching regulators such as... [See More]

  • Mounting: PCB/SMD
  • Primary Frequency: 50 / 60 Hz
  • Transformer Type: Buck-Boost Transformers; Flyback Transformer (FBT); Power Transformer
  • Single Phase Configuration: Single
DC-DC Flyback Transformer for Telecom -- IFLY0012L_
from Coilcraft CPS

This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes. [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 9 to 20
FlatZtran Series FZ -- FZ10-250
from PowerVolt, Inc.

Non-concentric windings, low capacitive coupling, low profile [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Primary Frequency: 50 / 60 Hz
Printed Circuit Mount -- 5H-10-10
from Hobart Electronics

General Specifications. Power - 2.5VA to 56VA. Dielectric Strength - 4,000 Vrms Hipot. Primaries - Dual primaries (115/230v - 50/60Hz). Dual Secondaries - Series or parallel. UL-1446 [See More]

  • Mounting: PCB/SMD
  • Power Rating (VA): 10
  • Transformer Type: Power Transformer
Efficient PCB Transformer -- ECO2003-1,5DD12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 12 Vac. Rated power 1.5 - 10 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 77 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Reference Transformer (BETA) -- 14389
from Data Device Corporation (DDC)

Meets MIL-T-27 grade 5, 115V input, 26V output [See More]

  • Mounting: PCB/SMD
  • Construction: Toroidal Core
  • Transformer Type: Reference Transformer
  • Primary Frequency: 47-440 Hz
Single Phase Toroid Transformer -- R Series
from Abbott Technologies, Inc.

400 Hz MIL-PRF-27F Toroid Transformers. • Military designation TF5S03ZZ. • Standard output voltages 5 to 300 volts. • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation. • Power levels... [See More]

  • Mounting: PCB/SMD
  • Primary Frequency: 400
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 115
3 Flange Power Transformer -- 3FD-210
from Tamura Corporation of America

bull; 115V Single Primary. • 1.1VA to 12VA. • 115/230 Dual Primary. • Inherently and Non-inherently. • Class B (130 °C) Insulation Limited Product. • 2,500 Vrms Hi-Pot (Pri:Sec). • Class II & III Product. • 500 & 1KVrms Hi-Pot (Sec:Sec). • UL1585... [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Primary Frequency: 50 / 60 Hz
High Frequency Output Transformers
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

Industrial Test Equipment Co., Inc. manufactures high frequency output transformers in accordance to the customers ’ specifications. ITECO manufactures output transformers in the frequency range of 30Hz to 2MHz; output power from 50 watts to 20,000 watts; output voltage from 1V rms. to 6000V... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 1000 to 10000
  • Transformer Type: Test Equipment
  • Secondary Current Rating: 0.0100 to 1500
Transformers for DC/DC Converters
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Mounting: PCB/SMD
  • Primary Frequency: 50 Hz
  • Construction: E 6.3
  • Input Voltage: 500
Low Voltage Rectifier Transformer, TRB Series
from Standex-Meder Electronics

TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10 ″ TEW primary and secondary leads. Secondary winding center tapped. Custom... [See More]

  • Mounting: PCB/SMD
  • Standards / Compliance: CSA; UL
  • Transformer Type: Rectifier Transformer
Off-Line Tiny Switch Mode Transformer -- PNY-05015
from Premier Magnetics, Inc.

Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Primary Frequency: 50 / 60 Hz
Flyback Transformer -- GA3430-BL_
from Coilcraft CPS

Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 10 to 14
Printed Circuit Mount -- P-1373
from Hobart Electronics

General Specifications. Low-Voltage, Low-Current for Small DC Power Supplied. Single or Dual output in DC Power Supplied. Power levels are 1-1/2, 4-1/2, and 7-1/2 Watts. Voltages from 4 to 116 volts. P.C. Mount [See More]

  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
PCB Transformer -- EP 13/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 2 x 6 - 2 x 18 Vac. Rated power 2.5 - 35 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 79 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Isolation
  • Output Voltage: 12
Reference Transformer Series (BETA) -- 21049
from Data Device Corporation (DDC)

These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process control,... [See More]

  • Mounting: PCB/SMD
  • Construction: Toroidal Core
  • Transformer Type: Reference Transformer
  • Primary Frequency: 400
Single Phase Transformer -- 6PC 6LP Series
from Abbott Technologies, Inc.

P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]

  • Mounting: PCB/SMD
  • Primary Frequency: 50 Hz; 60 Hz; 50 / 60 Hz; 400; 50-400 Hz
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 115 to 230
Laminated Power Transformer -- PL10-10-130B
from Tamura Corporation of America

bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Primary Frequency: 50 / 60 Hz
Low Voltage Rectifier Transformer, TRP-TRPD Series
from Standex-Meder Electronics

TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). 0.5VA to 24VA single or dual primary voltages. 6 Pin 230 Volt 50/60Hz also available. CSA and UL recognized... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Rectifier Transformer
  • Power Rating (VA): 24
Flyback Transformer for 30 Watt PoE Applications -- POE300F-33L_
from Coilcraft CPS

Designed to meet 30 W PoE IEEE 802.3at-2009 standard. Operates at 250 kHz with 36 – 7 2 Volts input. Isolation: 1500 Vrms pri to sec; 500 Vrms pri to [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 36 to 72
Printed Circuit Mount -- PL-3417
from Hobart Electronics

General Specifications. Power Ratings from 2VA to 12VA. Dielectric Strength: 1500Vrms Hipot. Primaries: Dual primaries, 115V/230V - 50/60Hz. Secondaries: Series or Parallel. Insulation System: Class B, 130 deg. C, UL1446 [See More]

  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
PCB Transformer -- VC 10/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 3.2 - 16 VA. Insulation class B. Maximum ambient temperature 40 - 60 °C. Efficiency up to 76 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Low Profile Laminated Transformer -- 3FL10-1200
from Tamura Corporation of America

• 115/230V Dual Primary. • 2.5VA to 24VA. • Class B (130 °C) Insulation. • UL 506 (E145619). • 2,500Vrms HiPot (Pri:Sec). • CSA (LR61383-7). • UL 94V-0 Flammability (E92957). • Recognized Insulation System for custom designs. [See More]

  • Mounting: PCB/SMD
  • Construction: Laminate
  • Transformer Type: Power Transformer
  • Primary Frequency: 50 / 60 Hz
Low Voltage Rectifier Transformer,TRPI Series
from Standex-Meder Electronics

TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary windings for series/parallel... [See More]

  • Mounting: PCB/SMD
  • Power Rating (VA): 2.5 to 56
  • Transformer Type: Rectifier Transformer
  • Standards / Compliance: CSA; UL
Flyback Transformer for DC-DC Concerters Based on Power Integrations DPA423G -- DA2062-AL_
from Coilcraft CPS

Flyback transformers for 13 W PoE applications. Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc. 1500 Vrms isolation from primary and bias to secondary [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 36 to 57
Printed Circuit Mount -- PSS-416
from Hobart Electronics

General Specifications. Power from 1.1VA to 36VA. Primary to Secondary Isolation - 2,500Vrms. Low capacitive coupling - no shield needed. Dual secondaries for series or parallel construction. Insulation System - Class B, 130 deg C. UL 1446 recognized [See More]

  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
PCB Transformer -- VCM 10/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 5 - 50 VA. Insulation class B. Maximum ambient temperature 40 - 50 °C. Efficiency up to 87 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Power Transformer, TRPL Series
from Standex-Meder Electronics

TRPL Series Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting and have low inter-winding capacitance and require no electro-static shield due to separated windings. Dual Primaries 115/230V, 50/60Hz and 2.5VA to48 VA. Industry standard P.C. pin layout. [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115 to 230
  • Primary Frequency: 50 / 60 Hz
  • Power Rating (VA): 2.5 to 48
Flyback Transformer for Linear Technology LT3573 Isolated Flyback Converter -- GA3429-BL_
from Coilcraft CPS

Designed for the LT3573 Isolated Flyback Converter. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute. The bias winding provides power to the chipset [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 20 to 28
PCB Transformer -- VCN 10/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 18 Vac. Rated power 4.5 - 50 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 84 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. Safety... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Flyback Transformer for Linear Technology LT3751 Capacitor Charger Controller -- HA3994-AL
from Coilcraft CPS

Flyback transformer for the Linear Technology LT3751 Capacitor Charger Controller. 5 – 24 V input; 5 V, 3.6 A and ±15 V, 1.2A outputs. 1500 Vrms, one minute isolation from primary to secondary windings [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 5 to 24
PCB Transformer -- VR 13/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 8 - 2 x 18 Vac. Rated power 4.5 - 30 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 84 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Flyback Transformer for Maxim MAX16801 Off-Line LED Driver -- GA3502-BL
from Coilcraft CPS

Designed for PWM Dimming of High-Brightness LEDs. Shown on Maxim MAX16801 demonstration board. Bias winding output: 18 V, 20 mA. 400 V input; 110 V, 0.4 A output. 1500 Vrms, one minute primary and bias to secondary isolation [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 400
Short Circuit Proof PCB Transformer -- AVB 0,35/2/12
from Block USA, Inc.

Rated input voltage 2 x 115 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.35 - 3.2 VA. Insulation class B. Maximum ambient temperature 70 °C (AVB 3,2 max. 50 °C). Efficiency up to 59 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 115
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Flyback Transformer for Microchip Technology's Isolated AC LED Driver -- GA3172-AL
from Coilcraft CPS

Developed specifically for Microchip Technology ’s Isolated AC LED driver to operate with PIC16HV785 CMOS Microcontroller and MCP1402 Gate Driver. Universal ac input; 20 V, 0.7 A output; Operates at 125 kHz. 3000 Vrms, one minute isolation from the primary and bias to the secondary winding. [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 85 to 265
Short Circuit Proof PCB Transformer -- PT 13/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 4.5 - 30 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 83 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Flyback Transformer for National Semiconductor LM5001 Switch Mode Regulator -- FA2636-AL_
from Coilcraft CPS

Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC. 1500 Vrms, one minute isolation from the primary and auxiliary winding to the secondary [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 14 to 72
Short Circuit Proof PCB Transformer -- VB 0,35/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.35 - 3.2 VA. Insulation class B. Maximum ambient temperature 70 °C (VB 3,2 max. 50 °C). Efficiency up to 58 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1,... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Flyback Transformer for National Semiconductor LM5071 PoE PD Controller -- DA2383-AL_
from Coilcraft CPS

Designed to operate in continuous mode at 250 kHz. NSC App Note AN ‑1430 specifies 84% efficiency at 3 A. 1500 Vrms, one minute isolation from primary and aux to secondary [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 24 to 60
Short Circuit Proof PCB Transformer -- VBEI 0,5/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 0.5 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 37 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL 5085-1/-2,... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Flyback Transformer for National Semiconductor LM5072 High Power PD -- FA2677-AL_
from Coilcraft CPS

Designed for 25 Watt PoE application. Input range from 18 to 57 V. Primary to secondary isolation: 1500 Vrms. Auxiliary winding output: 11 V, 20 mA [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 18 to 57
Short Circuit Proof PCB Transformer -- VBN 0,7/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 18 Vac. Rated power 0.7 - 3 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 59 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. Safety... [See More]

  • Mounting: PCB/SMD
  • Input Voltage: 230
  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
Flyback Transformer for ON Semiconductor NCP1027 -- DA2077-AL
from Coilcraft CPS

The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor ’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in... [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for ON Semiconductor NCP1351 Controller -- GA0007-AL
from Coilcraft CPS

Dual-output flyback transformer for ON Semiconductor ’s NCP1351 Variable Off Time PWM Controller. 32 V, 1.0 A and 16 V, 0.75 A Outputs. Output of the auxiliary winding is 16 V. Operates in discontinuous mode with a universal input. 3000 Vrms, one minute isolation Pri and Aux to Sec1 and Sec2. [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for ON Semiconductor NCP1606 PFC Controller -- GA3366-BL
from Coilcraft CPS

Designed for 90 Watt applications. Operates in discontinuous conduction mode with an input of 85 – 265 Vac, 1.28 Arms maximum. 3000 Vrms isolation from primary and auxiliary to secondary [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for STMicroelectronics POTS Interface -- FA2469-AL_
from Coilcraft CPS

Developed for the ST Micro STL3075 and STL3085 Integrated POTS interfaces for home access gateway and WLL. Provides negative voltage ( – 46 V typical) to operate the microchip [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 4.5 to 8.5
Flyback Transformer for Texas Instruments UCC2809 Primary Side Controller -- GA3136-BL
from Coilcraft CPS

Flyback transformer for 50 Watt dc-to-dc fixed frequency current mode switching power supplies. Designed to operate with 22 – 26 V input at 150 kHz. 1500 Vrms, one minute isolation from primary to secondary [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 22 to 26
Flyback Transformer for Texas Instruments UCC28600 Flyback Green Mode Controller -- HA4018-AL
from Coilcraft CPS

Triple-output flyback transformer. Designed to operate at 50 kHz with universal ac input. 3000 Vrms, one minute isolation from primary and bias to secondaries [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 85 to 265
Flyback Transformer for Texas Instruments UCD3K Digital Power Controller -- GA3544-BL
from Coilcraft CPS

Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller. Universal input; 5 Watt output. 3000 Vrms, one minute isolation Pri and P1 to S1 and Sense; 500 Vrms, one minute isolation windings to core. Designed to meet UL/CSA/IEC 60950 Reinforced... [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 85 to 265
Magnetics for 300 W PFC Power Supply -- HA3950-AL
from Coilcraft CPS

Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply. HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301). Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 85 to 265
PoE Transformer for STMicroelectronics STE12PS PSE Power Controller -- DA2420-AL_
from Coilcraft CPS

These surface mount flyback transformers were devel - oped specifically for the ST Microelectronics STE12PS 12-Channel PSE Power Control Device. They are designed to work with a 3.3 V input to provide a 12 V output. Isolation is 500 Vdc from each primary wind - ing to the secondary winding. [See More]

  • Mounting: PCB/SMD
  • Cooling Method: Air
  • Transformer Type: Flyback Transformer (FBT); Power Transformer
  • Input Voltage: 3.3