Rectifier Transformer Power Transformers

Last Updated: April 1, 2025

Description

Rectifier transformers are specialized transformers designed to convert alternating current (AC) to direct current (DC). They are essential components in systems that require DC power, as they provide the necessary transformation and rectification of electrical energy.

Working Principle

Rectifier transformers operate by first stepping up or stepping down the AC voltage to the desired level using electromagnetic induction. This process involves the primary and secondary coils, which are magnetically linked but not electrically connected. The transformed AC voltage is then fed into a rectifier, which converts it into a pulsating DC signal. This conversion is typically achieved using diodes or thyristors, which allow current to flow in only one direction, effectively rectifying the AC into DC. The usefulness of rectifier transformers lies in their ability to supply DC power for various applications, which is crucial for devices and systems that cannot operate on AC power.

Applications

Rectifier transformers are used in a variety of applications where DC power is required. Specific examples include:

  • Electrochemical processes such as electrolysis and electroplating, where DC power is essential for the chemical reactions.
  • DC motor drives, which are used in industrial applications for precise speed and torque control.
  • Traction systems in electric railways, where DC power is used to drive the motors of trains.
  • HVDC (High Voltage Direct Current) transmission systems, which require rectification of AC power for efficient long-distance power transmission.

Advantages over other Power Transformers

Rectifier transformers offer several advantages over other types of power transformers:

  • They are specifically designed to handle non-sinusoidal currents, which are typical in rectification processes. This capability allows them to maintain efficiency and performance even under such conditions.
  • They can be configured to provide multiple output voltages, making them versatile for different DC applications.
  • The ability to integrate with rectifiers allows for a compact and efficient design, reducing the need for additional components.

Limitations

Despite their advantages, rectifier transformers have certain limitations:

  • They are generally more complex and costly than standard power transformers due to the additional rectification components.
  • The presence of non-sinusoidal currents can lead to increased losses and reduced efficiency compared to transformers operating with purely sinusoidal loads.
  • They require careful design and selection to ensure compatibility with the specific rectification and load requirements.

Considerations

When selecting and using rectifier transformers, several considerations should be taken into account:

  • Initial Costs: The complexity and additional components involved in rectifier transformers can lead to higher initial costs compared to standard transformers.
  • Operating Expense: Due to potential efficiency losses from non-sinusoidal currents, operating expenses may be higher.
  • Durability: The design must account for thermal management and mechanical stresses to ensure long-term durability.
  • Accuracy: Ensuring accurate voltage transformation and rectification is crucial for the performance of the connected DC systems.
  • Replacement and Maintenance Costs: Regular maintenance is necessary to ensure the reliability of the rectification components, which can add to the overall lifecycle costs.
10 Results
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall -- No.1601621101934
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price -- No.1601418086562
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA -- No.1601504525881
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Drive Duty Dry Type Transformers
from Neeltran, Inc.

Neeltran designs and manufactures its own rectifier-transformers and rectifiers in the same facility. This ability allows us to understand harmonics and losses very well. It also gives our designers the experience to design a high quality custom unit. [See More]

  • Transformer Type: Rectifier Transformer
  • Input Voltage: 34000
  • Cooling Method: Air
  • Output Voltage: 1500
Low Voltage Rectifier Transformer, TRB Series
from Standex-Meder Electronics

TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10 ″ TEW primary and secondary leads. Secondary winding center tapped. Custom... [See More]

  • Transformer Type: Rectifier Transformer
  • Standards / Compliance: CSA; UL
  • Mounting: PCB/SMD
Transformers
from GE Grid Solutions

Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]

  • Transformer Type: Autotransformer; Encapsulated Coil Transformer; Distribution Transformer; High Voltage Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
  • Mounting: Chassis; Pad-Mounted; Pole Mounted
  • Cooling Method: Air; Oil
Hazardous Location Power Supply Transformer
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Transformer Type: Rectifier Transformer; Three Phase Transformers
  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air (optional feature); Oil (optional feature)
  • Input Voltage: 69000
Low Voltage Rectifier Transformer, TRC Series
from Standex-Meder Electronics

TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A operation with economical channel frame mounting. Split/dual bobbin operation. All secondaries... [See More]

  • Transformer Type: Rectifier Transformer
  • Standards / Compliance: CSA; UL
  • Mounting: Chassis
Transformer for Grounding (Earthing) and other Specialty Circuits
from Neeltran, Inc.

Added Benefits of Oil Filled Grounding Transformers Supplied by Neeltran - Robust and Reliable Power to run your 24/7 processes. [See More]

  • Transformer Type: Rectifier Transformer
  • Input Voltage: 34000
  • Cooling Method: Oil
  • Power Rating (VA): 0.0100
Low Voltage Rectifier Transformer, TRCI-TRBI Series
from Standex-Meder Electronics

TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697 and UL recognized E107872. [See More]

  • Transformer Type: Rectifier Transformer
  • Standards / Compliance: CSA; UL
  • Mounting: Chassis