Solar Power Transformer Power Transformers

Last Updated: April 1, 2025

Description

A solar power transformer is a type of transformer that is specifically designed to be incorporated as part of a solar power system. It can function as a step-up transformer to connect photovoltaic (PV) plants to the electrical grid, facilitating the efficient transmission of solar-generated electricity.

Working Principle

Solar power transformers operate on the principle of electromagnetic induction, which allows them to transfer electrical energy between circuits through a magnetic field. They work with alternating current (AC) and are essential for converting the variable voltage output from solar panels into a stable voltage suitable for grid connection. By stepping up the voltage, they reduce current losses during transmission, making them crucial for efficient long-distance power distribution.

Applications

Solar power transformers are primarily used in solar power plants to connect the generated electricity to the grid. They are often integrated into single-phase string inverters or used as standalone step-up transformers in large-scale PV installations. This integration ensures that the solar power generated is compatible with the grid's voltage requirements, enabling widespread distribution and use.

Advantages over other Power Transformers

Solar power transformers are specifically tailored for the unique requirements of solar power systems. They are designed to handle the variable output of solar panels and efficiently convert it to a grid-compatible voltage. This specialization makes them more effective in solar applications compared to general-purpose power transformers, which may not be optimized for the fluctuating nature of solar power generation.

Limitations

One limitation of solar power transformers is their dependency on solar energy, which can be intermittent due to weather conditions and time of day. This variability can affect the efficiency and reliability of the power supply. Additionally, solar power transformers must be designed to handle the specific voltage and current characteristics of solar panels, which can limit their versatility in other applications.

Considerations

When considering solar power transformers, it is important to evaluate the initial costs, which can be significant due to the specialized nature of the equipment. Operating expenses may vary depending on the efficiency of the transformer and the maintenance required to ensure optimal performance. Durability is a key factor, as these transformers must withstand environmental conditions typical of solar installations. Accuracy in voltage conversion is crucial to maintain grid stability, and replacement and maintenance costs should be factored into the overall investment in solar power infrastructure.

6 Results
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V -- No.1601415899213
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer -- No.10000033332829
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Fan cooling Natural cooling
  • Construction: Laminate
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye -- No.10000036034487
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 800v 400v transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable -- No.1601487374849
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]

  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
  • Mounting: Movable
  • Cooling Method: Fan cooling Natural cooling
  • Construction: Laminate
Safety Transformer -- TRU S 22
from SOCOMEC

Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages. Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage... [See More]

  • Transformer Type: Solar Power Transformer
  • Mounting: DIN-rail
  • Cooling Method: Air
  • Input Voltage: 230 to 400
Voltage Transformer -- BTV 25
from SOCOMEC

bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]

  • Transformer Type: Solar Power Transformer
  • Mounting: DIN-rail or Back-plate
  • Cooling Method: Air
  • Construction: Toroidal Core (optional feature)