60 Hz Power Transformers

Last Updated: April 1, 2025

Description

60 Hz power transformers are devices designed to increase or decrease line voltages in electrical circuits. They operate at a frequency of 60 Hz, which is a standard frequency for power distribution in many regions. These transformers are essential for adjusting voltage levels to meet the requirements of different electrical systems and components.

Working Principle

60 Hz power transformers function based on the principle of electromagnetic induction. They consist of primary and secondary coils that are magnetically linked but electrically isolated. When alternating current (AC) flows through the primary coil, it creates a varying magnetic field, which induces a voltage in the secondary coil. This process allows the transformer to transfer electrical energy between circuits while maintaining a constant frequency. The ability to step-up or step-down voltage levels makes these transformers crucial for efficient power transmission and distribution.

Applications

60 Hz power transformers are widely used in electrical grids to facilitate long-distance power transmission. They are commonly found in substations, where they step-up voltage levels for transmission over power lines and step-down voltage levels for distribution to residential and commercial areas. Specific examples include pole-mounted transformers that reduce voltage for residential use and large transformers in industrial settings that supply power to heavy machinery.

Advantages over other Power Transformers

One advantage of 60 Hz power transformers is their compatibility with the standard power frequency used in many regions, making them suitable for widespread applications in power distribution networks. Additionally, their design allows for efficient voltage regulation and minimal power losses during transmission, which is crucial for maintaining the stability and reliability of electrical grids.

Limitations

A limitation of 60 Hz power transformers is their size and weight, which can be substantial due to the need for large core materials to handle the frequency and power levels. This can make installation and maintenance more challenging compared to transformers operating at higher frequencies, which tend to be smaller and lighter.

Considerations

When selecting a 60 Hz power transformer, several factors should be considered. Initial costs can be significant due to the materials and construction required for high power and voltage applications. Operating expenses may include energy losses due to core and copper losses, which are inherent in transformer operation. Durability is generally high, but regular maintenance is necessary to ensure optimal performance and longevity. Replacement and maintenance costs should also be factored into the overall cost of ownership, as transformers may require periodic inspections and servicing to address issues such as insulation degradation or cooling system failures.

54 Results
Transformers - Power Transformers -- 226D
from Hammond Manufacturing Company Inc.

Features. Primary 115 VAC, 60 or 400Hz. models, 3 case sizes. Epoxy cast to withstand shock and severe environments. Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on... [See More]

  • Primary Frequency: 60 Hz
  • Output Voltage: 10
  • Transformer Type: Encapsulated Coil Transformer; Electronics; Power Transformer
  • Power Rating (VA): 1
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation -- No.1601518960741
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
  • Mounting: Floor mounted
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center -- No.1601706925419
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1000KVA to 3000KVA transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV -- No.1601730105927
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//1500KVA 1600KVA SCB Dry Transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Mounting: base mounted
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box -- No.1601522522446
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
  • Mounting: Chassis; Floor mounted
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall -- No.1601621101934
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer -- No.1601406855824
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV -- No.1601723734098
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Mounting: base mounted
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA -- No.1601200742216
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA -- No.1601522785882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
  • Mounting: Chassis; Floor mounted
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA -- No.1601415767376
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV &HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V -- No.1601415899213
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station -- No.1601516598147
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer -- No.1601427890462
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Oil; ONAF
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer -- No.1601428095604
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer -- No.10000033332829
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye -- No.10000036034487
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 800v 400v transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable -- No.1601487374849
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Fan cooling Natural cooling
  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
  • Mounting: Movable
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave -- No.1601455689693
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA -- No.1601441432168
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW -- No.1601536200354
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V -- No.1601425657900
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA -- No.1601530893995
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
Durable 250KVA Voltage Transformer Price 250 KVA -- No.1601486799651
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable 250KVA Voltage Transformer Price 250 KVA [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price -- No.1601418086562
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer -- No.1601491236548
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Cooling Method: Air; Fan cooling Natural cooling
  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
Power Transformer -- T253060
from Hubbell Incorporated

APPROVAL UL, CSA. ENCLOSURE ENCAPSULATED. FREQUENCY RATING 60 HZ. MOUNTING WALL. NUMBER OF PHASES 1. POWER RATING 1 KVA. POWER RATING IN KVA 1. POWER RATING IN KVA - UOM KVA. PRIMARY VOLTAGE 240 VAC. SECONDARY VOLTAGE 120/240 VAC. TYPE AUTOTRANSFORMER, DISTRIBUTION, DRY [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Wall Mounted
  • Transformer Type: Autotransformer; Power Transformer
  • Input Voltage: 240
Buck-Boost Transformers: Group I - 120/240 Primary Volts - 12/24 Secondary Volts - 60Hz
from Acme Electric Corp. / Power Distribution Products

Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a 208 volt supply line. [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Air
  • Transformer Type: Buck-Boost Transformers; Power Transformer
  • Input Voltage: 120 to 240
5,13 Eliminator™
from Mirus International, Inc.

A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. [See More]

  • Primary Frequency: 60 Hz
  • Input Voltage: 600
  • Transformer Type: Autotransformer; Phase Shifting Autotransformer
  • Power Rating (VA): 750000
Industrial Single Phase Power Transformer -- 6B Series
from Abbott Technologies, Inc.

60 Hz Industrial Transformers. • High efficiency, excellent regulation and high isolation. • Widely used in custom power supplies and industrial power controls. • 10 VA to 1300 V A [See More]

  • Primary Frequency: 50 Hz; 60 Hz; 400; 50-65 Hz
  • Mounting: Chassis
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 115 to 230
Reference Transformer (BETA) -- 6000
from Data Device Corporation (DDC)

Meets MIL-T-27 grade 6, 115V input, 2V output [See More]

  • Primary Frequency: 60 Hz
  • Mounting: None/Lead Wires
  • Transformer Type: Reference Transformer
  • Construction: Toroidal Core
AC to AC Transformer -- T*HN60
from Astrodyne Corporation

For medical & information technology uses, continuous duty, SELV output [See More]

  • Primary Frequency: 60 Hz; 50 / 60 Hz
  • Single Phase Configuration: Single
  • Mounting: Wall Plug-In
  • Three Phase Configuration: Delta/Delta
Machine Water-Cooled Transformers
from RoMan Manufacturing, Inc.

Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application ’s requirements. Our standard... [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Water
  • Transformer Type: Single Phase Transformer
  • Single Phase Configuration: Single
Encapsulated Control Transformer -- AT120A1004
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT/PLATE/CLAMP/PANEL MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27... [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120
Transformer -- 2240
from PR electronics

Advanced features. Two transformers may be paralleled for higher output power. Application. Transformer for supply of components with 12 or 24 VAC supply voltage. Transformer for stabilized DC power supplies, e.g. type 2229. Technical characteristics. Standard primary input voltages of 115 or 230... [See More]

  • Primary Frequency: 50 Hz; 60 Hz
  • Output Voltage: 12 to 24
  • Input Voltage: 97.75 to 253
  • Operating Temperature: -20 to 60
Energy Efficient Single Phase Transformers: Group I - 240/480 Primary Volts - 120/240 Secondary Volts - Four Windings - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Air
  • Transformer Type: Power Transformer; Single Phase Transformer
  • Input Voltage: 240 to 480
Drive Tamer™
from Mirus International, Inc.

Designed to replace standard drive isolation transformers, the Drive Tamer ™ is built to not only withstand the harsh harmonic environment produced by Variable Frequency Drives (VFD) but to also induce cancellation of harmonics upstream and thereby reduce voltage distortion throughout the... [See More]

  • Primary Frequency: 60 Hz
  • Input Voltage: 600
  • Transformer Type: Isolation; Drive Isolation Transformer
  • Power Rating (VA): 660000
Industrial Single Phase Power Transformer -- 6C Series
from Abbott Technologies, Inc.

60 Hz MIL-PRF-27F Power Transformers. • Military Designation No. TF4SO3. Environment: Encapsulated to meet MIL-STD-810 for vibration, shock, acceleration, sand, dust, humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation,... [See More]

  • Primary Frequency: 50 Hz; 60 Hz; 400; 50-65 Hz
  • Input Voltage: 115 to 230
  • Transformer Type: Single Phase Transformer
  • Output Voltage: 5 to 120
Portable Gun Water-Cooled Transformers
from RoMan Manufacturing, Inc.

Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application ’s requirements. Our standard Portable Gun... [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Water
  • Transformer Type: Single Phase Transformer
  • Single Phase Configuration: Single
Encapsulated Control Transformer -- AT140A1018
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA, NEC CLASS 2 APPROVAL. FOOT/PANEL/PLATE/CLAMP MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW TERMINAL (SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27 VOLT... [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120 to 240
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Primary Frequency: 60 Hz; 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Autotransformer; Power Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted
Single Phase Power Transformer -- P Series
from Abbott Technologies, Inc.

60 Hz MIL-PRF-27F Power Transformers. • Military Designation No. TF4S03YY. • Hermetically sealed, rugged MIL-PRF-27F* transformers. • Standard output voltages: 5 to 486 volts. • Threaded inserts for versatile mounting. • Wide range of power ratings: 5,10,15, 20, 30, 40,... [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Insert Mounting
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 115 to 230
Transgun Water-Cooled Transformers
from RoMan Manufacturing, Inc.

Transgun water-cooled transformers are compact and lightweight, making them ideal for robotic and fixture spot welding applications. Designed for close coupled mounting in welding guns. Available in various voltage and frequencies. Size and capability of our Transgun Transformers can be designed to... [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Water
  • Transformer Type: Single Phase Transformer
  • Single Phase Configuration: Single
Encapsulated Control Transformer -- AT140B1206
from Honeywell International, Inc.

3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27 VOLT SECONDARY VOLTAGE. CLASS... [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120
Low Voltage/Lighting Power Supplies: 120 Primary Volts - 24 Secondary Volts, Two Windings - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Amce's Low Voltage Lighting products provide a safe, long lasting, highly reliable power source; a perfect selection for landscape applications as well as interior use. Low voltage lighting is a creative medium with unlimited application possibilities. [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Air
  • Transformer Type: Power Transformer
  • Input Voltage: 120
Single Phase Transformer -- 6PC 6LP Series
from Abbott Technologies, Inc.

P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]

  • Primary Frequency: 50 Hz; 60 Hz; 50 / 60 Hz; 400; 50-400 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 115 to 230
Encapsulated Control Transformer -- AT150F1022
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. PLATE/PANEL/SURFACE MOUNT MOUNTING. 50 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT... [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120 to 240
Non-Linear Load Transformers: Group A - K Factor 20, 150° C Rise - 480 Delta Primary Volts - 208Y/120 Secondary Volts - 3Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Non-linear loads generate high levels of harmonic currents. When supplying power to these loads, a special transformer design is necessary. Typical non-linear loads include desktop computers, AC variable speed drives, HID lighting, electronic ballasts, inverters and welders. Of these non-linear... [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Air
  • Transformer Type: Isolation; Power Transformer
  • Mounting: Pad-Mounted
Three Phase Power Transformer -- 6DF Series
from Abbott Technologies, Inc.

60 Hz 3 Phase Power Transformers. Military Designation No. TF5S03ZZ. Industrial style also standard. Compact sizes. Outputs-DELTA or WYE selectable. 5 different inputs available. Ideal for naval electronics, ground support equipment, industrial controls and telecommunications [See More]

  • Primary Frequency: 50 Hz; 60 Hz; 50-65 Hz
  • Mounting: Chassis
  • Transformer Type: Three Phase Transformers
  • Input Voltage: 120 to 440
Encapsulated Control Transformer -- AT175A1008
from Honeywell International, Inc.

2-3/8 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1581, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT/PLATE MOUNTED ON 2 INCH X 4 INCH OR 4 INCH X 4 INCH OUTLET BOX/CLAMP MOUNTED USING OUTLET BOX KNOCKOUT/PANEL MOUNTING. 75 VOLT AMP POWER RATING. 9... [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120 to 240
Open Core and Coil Industrial Control Transformers: Group J - 240/480 Primary Volts - 120/240 Secondary Volts - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Air
  • Transformer Type: Industrial Control Transformer; Power Transformer
  • Mounting: Chassis
Universal Isolation Single Phase Transformer -- 6H Series
from Abbott Technologies, Inc.

50/60 Hz Universal Isolation Transformers. 3 phase and single phase models. All units feature electrostatic shielding. Multiple taps for a wide range of input/output combinations. 250VA-15KVA, 3 phase 250VA-10KVA, single phase [See More]

  • Primary Frequency: 50 Hz; 60 Hz; 47-65 Hz
  • Mounting: Chassis
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 120 to 240
Encapsulated Control Transformer -- AT175F1023
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. FOOT/PANEL/PLATE MOUNTING. 75 VOLT AMP POWER RATING. 9 INCH LEAD WIRE TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE RISE. [See More]

  • Primary Frequency: 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120 to 240
Powerwise C3 Transformer: Group D6 - Powerwise C3 - 115 C Rise - Copper Windings - CSL 3 Efficiency (exceeds TP1) - 480 Delta Primary Volts - 208Y120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme Powerwise C3 Transformers are 30% better performing in efficiency than standard TP1 transformers. Thanks to a more efficient core and higher-grade electrical steel that minimizes losses, these energy-efficient units even exceed the requirements of the US Department of Energy Candidate Standard... [See More]

  • Primary Frequency: 60 Hz
  • Cooling Method: Air
  • Transformer Type: Power Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted