Single Phase Transformer Power Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]
- Transformer Type: Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
- Mounting: Chassis; Floor mounted
- Cooling Method: Air; Fan cooling Natural cooling
- Construction: Laminate
from Majestic Transformer Co.
Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up to IP66 if required, usually... [See More]
- Transformer Type: Single Phase Transformer
- Standards / Compliance: CSA; UL
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
- Mounting: Floor mounted
- Cooling Method: Air; Natural cooling
- Construction: Laminate
from Majestic Transformer Co.
Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud... [See More]
- Transformer Type: Industrial Control Transformer; Single Phase Transformer
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]
- Transformer Type: Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
- Mounting: Chassis; Floor mounted
- Cooling Method: Air; Fan cooling Natural cooling
- Construction: Laminate
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]
- Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
- Mounting: Movable
- Cooling Method: Fan cooling Natural cooling
- Construction: Laminate
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave [See More]
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
- Mounting: Floor mounted
- Cooling Method: Air; Fan cooling Natural cooling
- Construction: Laminate
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA [See More]
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
- Mounting: Floor mounted
- Cooling Method: Air; Fan cooling Natural cooling
- Construction: Laminate
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer [See More]
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
- Mounting: Floor mounted
- Cooling Method: Air; Fan cooling Natural cooling
- Construction: Laminate
from Siemens Energy Sector
In the power range above 200 MVA, generator and network intertie transformers with off-load or on-load tap changers, or a combination of both, are recommended. Depending on the onsite requirements, they can be designed as multiwinding Power Transformers or autotransformers, in 3-phase or 1-phase... [See More]
- Transformer Type: Power Transformer; Single Phase Transformer
- Mounting: Pad-Mounted
from Abbott Technologies, Inc.
60 Hz Industrial Transformers. • High efficiency, excellent regulation and high isolation. • Widely used in custom power supplies and industrial power controls. • 10 VA to 1300 V A [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 Hz; 60 Hz; 400; 50-65 Hz
- Mounting: Chassis
- Input Voltage: 115 to 230
from Datatronics™
Features. 120 to 575V. Any Secondary Voltage. Industrial Applications [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
- Mounting: Chassis
- Input Voltage: 240 to 480
from RoMan Manufacturing, Inc.
DC / Low Frequency water-cooled transformers are ideal for high current, long-duty cycle applications –large ring projection, flash-butt and rim welding. Available in various voltages and frequencies. Size and capability of our DC/Low Frequency transformers can be designed to meet your... [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
- Cooling Method: Water
- Single Phase Configuration: Single
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]
- Transformer Type: Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Stand Alone Unit/Metal Cabinet
- Cooling Method: Air
- Input Voltage: 0.0 to 25
from Powertronix Inc.
Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]
- Transformer Type: Autotransformer; Single Phase Transformer
- Construction: Toroidal Core
- Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
- Input Voltage: 120
from Acme Electric Corp. / Power Distribution Products
Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]
- Transformer Type: Power Transformer; Single Phase Transformer
- Primary Frequency: 60 Hz
- Cooling Method: Air
- Input Voltage: 240 to 480
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Pole Mounted
- Cooling Method: Oil
- Input Voltage: 19920
from Dongguan Yili Electronics Co., Ltd.
We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA [See More]
- Transformer Type: Electronics; Isolation; Single Phase Transformer
- Power Rating (VA): 25 to 5000
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Transformer Type: Buck-Boost Transformers; Encapsulated Transformers; Industrial Control Transformer; Isolation; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
- Mounting: Chassis; Pad-Mounted
- Cooling Method: Air; Oil
- Input Voltage: 230 to 69000
from Siemens Energy Sector
Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers are also widely used to step up power from on- and offshore-windparks, and may even be installed in offshore-substations. [See More]
- Transformer Type: Power Transformer; Single Phase Transformer
- Mounting: Pad-Mounted
from Abbott Technologies, Inc.
60 Hz MIL-PRF-27F Power Transformers. • Military Designation No. TF4SO3. Environment: Encapsulated to meet MIL-STD-810 for vibration, shock, acceleration, sand, dust, humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation,... [See More]
- Transformer Type: Single Phase Transformer
- Input Voltage: 115 to 230
- Primary Frequency: 50 Hz; 60 Hz; 400; 50-65 Hz
- Output Voltage: 5 to 120
from Datatronics™
Features. 120 - 208 - 460 - 575V. Single/Three Phase. Delta, Star, Y. Heavy Industrial [See More]
- Transformer Type: Single Phase Transformer; Three Phase Transformers
- Single Phase Configuration: Single
- Mounting: Chassis
- Output Type: AC
from RoMan Manufacturing, Inc.
DC Power Supply/Rectifier water-cooled transformers are ideal for the corrosive plating environment. Available in various voltages and frequencies. The size and capability of our DC Power Supply/Rectifier can be designed to meet your application ’s requirements. Our DC Power Supply/Rectifier. [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
- Cooling Method: Water
- Single Phase Configuration: Single
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Transformer Type: Electronics; Power Transformer; Single Phase Transformer
- Mounting: Stand Alone Unit/Metal Cabinet
- Cooling Method: Air
- Input Voltage: 0.0 to 25
from Powertronix Inc.
Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load, over current and improvised cooling, as well as filter power disturbances and noises. [See More]
- Transformer Type: Isolation; Single Phase Transformer
- Input Voltage: 120 to 230
- Mounting: Chassis; Center Potted with Thru Hole, L Bracket, Customer Defined
- Power Rating (VA): 150 to 600
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Power Rating (VA): 10000 to 167000
from Siemens Energy Sector
Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type of transformer is normally a 3-phase application and designed according to national and international standards. [See More]
- Transformer Type: Distribution Transformer; Power Transformer; Single Phase Transformer; Three Phase Transformers
- Mounting: Pad-Mounted
from Abbott Technologies, Inc.
400 Hz Power Toroid Transformers. • Designed for 400 Hz operation. • More VA per size and weight than conventional power transformers. • Military Designation No. TF5S03ZZ. • Industrial style also standard [See More]
- Transformer Type: Single Phase Transformer
- Input Voltage: 115 to 230
- Primary Frequency: 400
- Output Voltage: 5 to 115
from RoMan Manufacturing, Inc.
Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over... [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
- Cooling Method: Water
- Single Phase Configuration: Single
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Transformer Type: Electronics; Power Transformer; Single Phase Transformer
- Mounting: Stand Alone Unit/Metal Cabinet
- Cooling Method: Air
- Input Voltage: 0.0 to 25
from Powertronix Inc.
High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation applications. APPLICATIONS. Popular for... [See More]
- Transformer Type: Isolation; Single Phase Transformer
- Construction: Toroidal Core
- Mounting: Flange Mount, Custom
- Power Rating (VA): 1000 to 45000
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Power Rating (VA): 5000 to 167000
- Mounting: Pole Mounted
- Output Type: AC
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Power Transformers. Environment: Encapsulated to meet MIL-STD 810, including vibration, shock, sand, dust humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation, encapsulate terminals. [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
- Mounting: Insert Mounting
- Input Voltage: 115 to 230
from RoMan Manufacturing, Inc.
Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application ’s requirements. Our standard... [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
- Cooling Method: Water
- Single Phase Configuration: Single
from Powertronix Inc.
Highly Efficient Power Transformers have the measurable ability to avoid wasting materials, energy, efforts, money, and time to produce the desired results and meet any requirement. APPLICATIONS. Solar Generators. Wind Turbines. Energy Storage [See More]
- Transformer Type: Single Phase Transformer
- Power Rating (VA): 1000 to 20000
- Mounting: Center Potted with Thru Hole, Metal Washer, Custom Defined
- Standards / Compliance: RoHS; UL
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Pad-Mounted
- Cooling Method: Oil
- Power Rating (VA): 10000 to 167000
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ. Encapsulated, rugged MIL-PRF-27F* transformers. Capable of operation at high temperatures. For airborne, missile and space applications [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
- Mounting: Thru-Hole Mount
- Input Voltage: 115
from RoMan Manufacturing, Inc.
Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application ’s requirements. Our standard Portable Gun... [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
- Cooling Method: Water
- Single Phase Configuration: Single
from Powertronix Inc.
Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]
- Transformer Type: Isolation; Single Phase Transformer
- Input Voltage: 100 to 240
- Mounting: Floor, Cart, Customizable Mounting
- Power Rating (VA): 300 to 1200
from Abbott Technologies, Inc.
60 Hz MIL-PRF-27F Power Transformers. • Military Designation No. TF4S03YY. • Hermetically sealed, rugged MIL-PRF-27F* transformers. • Standard output voltages: 5 to 486 volts. • Threaded inserts for versatile mounting. • Wide range of power ratings: 5,10,15, 20, 30, 40,... [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
- Mounting: Insert Mounting
- Input Voltage: 115 to 230
from RoMan Manufacturing, Inc.
Transgun water-cooled transformers are compact and lightweight, making them ideal for robotic and fixture spot welding applications. Designed for close coupled mounting in welding guns. Available in various voltage and frequencies. Size and capability of our Transgun Transformers can be designed to... [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
- Cooling Method: Water
- Single Phase Configuration: Single
from Powertronix Inc.
Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]
- Transformer Type: Isolation; Single Phase Transformer
- Power Rating (VA): 300 to 600
- Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
- Standards / Compliance: RoHS; ANSI; CSA; IEC; TUV
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Toroid Transformers. • Military designation TF5S03ZZ. • Standard output voltages 5 to 300 volts. • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation. • Power levels... [See More]
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
- Mounting: PCB/SMD
- Input Voltage: 115
from Powertronix Inc.
Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary windings and one or more secondary windings. APPLICATIONS. Industrial Automation. Electrical Equipment. Transformer... [See More]
- Transformer Type: Isolation; Single Phase Transformer
- Construction: Toroidal Core
- Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
- Power Rating (VA): 18 to 15000