Dual Power Transformers

Last Updated: April 1, 2025

Description

Dual Power Transformers are devices designed to convert electrical power from one voltage level to another, typically involving two separate power sources. They are engineered to manage and distribute electrical energy efficiently across different circuits, ensuring that the power requirements of various systems are met.

Working Principle

Dual Power Transformers operate on the principle of electromagnetic induction, where electrical energy is transferred between two or more circuits through a magnetic field. These transformers typically consist of two windings, primary and secondary, which are magnetically coupled but electrically isolated. The primary winding receives electrical energy, which creates a magnetic field that induces a voltage in the secondary winding. This process allows for the transformation of voltage levels, making them suitable for different applications. The utility of Dual Power Transformers lies in their ability to efficiently manage power distribution, reduce energy losses, and ensure stable voltage levels across electrical systems.

Applications

Dual Power Transformers are widely used in various applications, including:

  • Power Distribution Networks: They are integral in stepping down high transmission voltages to lower distribution voltages suitable for residential and commercial use.
  • Industrial Facilities: Used to supply power to heavy machinery and equipment that require specific voltage levels.
  • Renewable Energy Systems: Employed in solar and wind power installations to convert generated power to grid-compatible voltage levels.
  • Data Centers: Provide reliable power supply to critical IT infrastructure, ensuring uninterrupted operations.

Advantages over other Power Transformers

Dual Power Transformers offer several advantages over other types of transformers:

  • Efficiency: They are designed to minimize energy losses during power conversion, making them more efficient than traditional transformers.
  • Versatility: Capable of handling multiple voltage levels, they are suitable for a wide range of applications.
  • Cost-Effectiveness: By integrating two power sources, they can reduce the need for additional transformers, lowering overall system costs.

Limitations

Despite their advantages, Dual Power Transformers have certain limitations:

  • Complexity: The integration of dual power sources can complicate the design and operation of these transformers.
  • Size and Weight: They may be larger and heavier than single-purpose transformers, posing challenges in installation and maintenance.
  • Initial Cost: The upfront investment for Dual Power Transformers can be higher compared to simpler transformer designs.

Considerations

When considering Dual Power Transformers, several factors should be taken into account:

  • Initial Costs: While they may have higher initial costs, their efficiency and versatility can lead to long-term savings.
  • Operating Expenses: Efficient energy conversion can reduce operating expenses over time.
  • Durability: These transformers are built to withstand demanding conditions, but regular maintenance is essential to ensure longevity.
  • Accuracy: Precision in voltage conversion is crucial, especially in sensitive applications like data centers.
  • Replacement and Maintenance Costs: Regular inspections and maintenance are necessary to prevent failures, and potential replacement costs should be factored into the overall budget.
32 Results
Power Transformers -- 118-SM91207L-ECT-ND [SM91207L-E from Bourns, Inc.]
from DigiKey

TRANSF PUSH PULL 24V TO 15V [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
Power Transformers -- 118-SM91208L-ECT-ND [SM91208L-E from Bourns, Inc.]
from DigiKey

TRANSF PUSH PULL 12V TO 15V [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
Power Transformers -- 1182F240-ND [1182F240 from Hammond Manufacturing Company Inc.]
from DigiKey

PWR XFMR TOROIDAL 80VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1000-ND [70025K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 5VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1003-ND [70015K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 3.2VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1010-ND [62003 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 1.6VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1012-ND [70082K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 50VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1020-ND [70061K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 25VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1030-ND [70005K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 1.6VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1040-ND [70040K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 10VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1048-ND [70034K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 7VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1050-ND [62031 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 7VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1052-ND [62041 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 10VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1054-ND [62024 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 5VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1060-ND [70071K from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 35VA TH [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chip Transformer
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1064-ND [62052 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 15VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1081-ND [62070 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 35VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1085-ND [62060 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 25VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1103-ND [62010 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 3.2VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1104-ND [62085 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 50VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1184-ND [3000MD-1-003 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 3000VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1188-ND [0050MD-1-003 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 50VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1189-ND [0100MD-1-003 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 100VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1190-ND [0200MD-1-003 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 200VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Power Transformers -- 1295-1191-ND [0300MD-1-003 from Talema International Group]
from DigiKey

PWR XFMR TOROIDAL 300VA CHAS MT [See More]

  • Single Phase Configuration: Dual
  • Mounting: Chassis
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
3 Flange Power Transformer -- 3FD-210
from Tamura Corporation of America

bull; 115V Single Primary. • 1.1VA to 12VA. • 115/230 Dual Primary. • Inherently and Non-inherently. • Class B (130 °C) Insulation Limited Product. • 2,500 Vrms Hi-Pot (Pri:Sec). • Class II & III Product. • 500 & 1KVrms Hi-Pot (Sec:Sec). • UL1585... [See More]

  • Single Phase Configuration: Dual
  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
  • Construction: Laminate
Low Profile Dual Bobbin High Isolation Power Transformer -- PLP-102
from Premier Magnetics, Inc.

Low Height, Ideal for P.C.B. Applications. 115/230V, 50/60Hz Dual Primaries. Dual Secondaries May Be Series -OR- Parallel Connected. Split Bobbin Construction. Construction Minimizes Radiated Magnetic Fields. 1500Vrms Isolation (Hi-Pot) [See More]

  • Single Phase Configuration: Dual
  • Mounting: PCB/SMD
  • Transformer Type: Isolation; Power Transformer; Dual Bobbin
  • Construction: Laminate
Control Transformer PV Series -- PV5101 - PV5113
from PowerVolt, Inc.

Screw terminals or wire leads, two year warranty [See More]

  • Single Phase Configuration: Dual
  • Mounting: H Frame
  • Transformer Type: Industrial Control Transformer
  • Construction: Laminate
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Single Phase Configuration: Dual
  • Mounting: PCB/SMD
  • Transformer Type: Encapsulated Transformers; Power Transformer
  • Construction: Toroidal Core
Laminated Power Transformer -- PL10-10-130B
from Tamura Corporation of America

bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]

  • Single Phase Configuration: Dual
  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
  • Construction: Laminate
Y23 Standard Range Toroidal Transformer -- Avel Y236000
from Avel Lindberg, Inc.

AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular... [See More]

  • Single Phase Configuration: Dual
  • Mounting: Dish/Disk
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
Low Profile Laminated Transformer -- 3FL10-1200
from Tamura Corporation of America

• 115/230V Dual Primary. • 2.5VA to 24VA. • Class B (130 °C) Insulation. • UL 506 (E145619). • 2,500Vrms HiPot (Pri:Sec). • CSA (LR61383-7). • UL 94V-0 Flammability (E92957). • Recognized Insulation System for custom designs. [See More]

  • Single Phase Configuration: Dual
  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
  • Construction: Laminate