Encapsulated Transformers Power Transformers

32 Results
Encapsulated Power Transformers -- PTE-0001
from Premier Magnetics, Inc.

115V Single -OR- 230V Primaries, 50Hz to 60Hz. Low Capacitive Coupling Minimizes Line Noise. 2.8VA. 1500Vrms Isolation (Hipot) [See More]

  • Transformer Type: Encapsulated Transformers; Power Transformer
  • Primary Frequency: 50 / 60 Hz
  • Mounting: PCB/SMD
  • Input Voltage: 115
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Transformer Type: Encapsulated Transformers; Power Transformer
  • Construction: Toroidal Core
  • Mounting: PCB/SMD
  • Primary Frequency: 50 / 60 Hz
Transformers
from Schneider Electric

From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]

  • Transformer Type: Buck-Boost Transformers; Encapsulated Transformers; Industrial Control Transformer; Isolation; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
  • Mounting: Chassis; Pad-Mounted
  • Cooling Method: Air; Oil
  • Input Voltage: 230 to 69000
Encapsulated Control Transformers: Group I - 120/240 Primary Volts - 24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]

  • Transformer Type: Encapsulated Transformers; Industrial Control Transformer; Power Transformer
  • Mounting: Chassis
  • Cooling Method: Air
  • Primary Frequency: 50 / 60 Hz
1 Phase Buck-boost Step-down Transformer 95V 110V 115V 120V 208V 225V 220V 230V 236V 240V 480V -- BBT002
from Dongguan Yili Electronics Co., Ltd.

A buck –boost transformer is a type of transformer used to make adjustments to the voltage applied to alternating current equipment.[1] Buck –boost connections are used in several places such as uninterruptible power supply (UPS) units for computers and in the tanning bed industry. Buck... [See More]

  • Transformer Type: Encapsulated Transformers
  • Features: NEMA Enclosure
  • Power Rating (VA): 50 to 5000
Autotransformer -- AIM 1,6/0,8
from Block USA, Inc.

Rated input voltage 115/220/230/240 Vac. Rated output voltage 115/220/230/240 Vac. Rated output voltage 0.8 - 16 A. Insulation class A or B. Maximum ambient temperature 40 °C. Degree of protection IP 20. Autotransformer. to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,. IEC 61558-2-13. [See More]

  • Transformer Type: Autotransformer; Encapsulated Transformers
  • Output Voltage: 115 to 240
  • Input Voltage: 115 to 240
Energy Efficient Three Phase Transformers: Group F - Encapsulated Transformers, 115°C Rise - 480 Delta Primary Volts - 208Y/120 Secondary Volts - 30, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Transformer Type: Encapsulated Transformers; Power Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Primary Frequency: 60 Hz
ETL Approved Pool & Spa Safety Transformer -- PSST001
from Dongguan Yili Electronics Co., Ltd.

Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights as well as submersible lighting fixtures in residential and commercial applications. [See More]

  • Transformer Type: Encapsulated Transformers
  • Output Voltage: 12 to ?
  • Input Voltage: ? to 120
  • Operating Temperature: 20 to 70
Autotransformer -- AT3 10-2021-23
from Block USA, Inc.

Rated input voltage 3 x 200/208 - 3 x 690 Vac. Rated output voltage 3 x 400 Vac. Rated power 2000 - 250000 VA. Insulation class F. Maximum ambient temperature 40 °C. Efficiency up to 98 %. Degree of protection IP 00/23/54. Optionally adapted package for higher degrees of protection. [See More]

  • Transformer Type: Autotransformer; Encapsulated Transformers
  • Output Voltage: 400
  • Input Voltage: 200 to 208
  • Power Rating (VA): 10000
Autotransformer -- E-JET 1000
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 110 Vac. Rated power 250 - 1000 VA. Insulation class A. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 22. Autotransformer. to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,. IEC 61558-2-13. [See More]

  • Transformer Type: Autotransformer; Encapsulated Transformers
  • Output Voltage: 110
  • Input Voltage: 230
  • Power Rating (VA): 1000
Autotransformer -- JET 1000
from Block USA, Inc.

Rated input voltage 110 Vac. Rated output voltage 230 Vac. Rated power 250 - 1000 VA. Insulation class A. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 22. Autotransformer. to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,. IEC 61558-2-13. [See More]

  • Transformer Type: Autotransformer; Encapsulated Transformers
  • Output Voltage: 230
  • Input Voltage: 110
  • Power Rating (VA): 1000
Efficient PCB Transformer -- ECO2003-1,5DD12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 12 Vac. Rated power 1.5 - 10 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 77 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Input Voltage: 230
  • Mounting: PCB/SMD
  • Output Voltage: 12
Interference Suppressing Isolating Transformer -- SMTT 150
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 150 VA. Insulation class A. Maximum ambient temperature 40 °C. Efficiency up to 90 %. Degree of protection IP 40. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. Isolating... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 230
  • Input Voltage: 230
  • Power Rating (VA): 150
Isolating Transformer -- ETTK 1000
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 160 - 2500 VA. Insulation class A. Maximum ambient temperature 40 °C. Degree of protection IP 67. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. Isolating transformer for the safe... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 230
  • Input Voltage: 230
  • Power Rating (VA): 1000
Isolating Transformer -- TIM 100
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 2 x 115 Vac. Rated power 60 - 1000 VA. Insulation class A or B. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 20. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 115
  • Input Voltage: 230
  • Power Rating (VA): 100
Isolating Transformer -- TTIT 2500/230
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 98 %. Degree of protection IP 65. Isolating transformer. to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4. Isolating... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 230
  • Input Voltage: 230
  • Power Rating (VA): 2500
Low Profile Transformer -- FL 10/12
from Block USA, Inc.

Rated input voltage 2 x 115 Vac. Rated output voltage 2 x 5 - 2 x 24 Vac. Rated power 2 - 52 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 81 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
  • Input Voltage: 115
  • Power Rating (VA): 10
Low Profile Transformer -- FL 10/14014/9
from Block USA, Inc.

Rated input voltage 2 x 115 Vac. Rated output voltage I 9 Vac. Rated output voltage II 14.0-0-14.0 Vac. Rated power 4.34 - 37.3 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 78 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Power Rating (VA): 7.07
  • Input Voltage: 115
  • Standards / Compliance: UL; VDE
Low Profile Transformer -- FLN 10/12
from Block USA, Inc.

Rated input voltage 2 x 115 Vac. Rated output voltage 2 x 6 - 2 x 21 Vac. Rated power 3 - 60 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 85 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
  • Input Voltage: 115
  • Power Rating (VA): 10
Magnetic Voltage Stabilizer -- KH 250
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 230 Vac. Rated power 250 VA. Ambient temperature +40 °C. Degree of protection IP 40. Magnetic voltage stabilizer acting as mains transformer in accordance with. VDE 0570 part 2-12, EN 61558-2-12; IEC 61558-2-12. Magnetic voltage stabilizer... [See More]

  • Transformer Type: Encapsulated Transformers
  • Output Voltage: 230
  • Input Voltage: 230
  • Power Rating (VA): 250
PCB Transformer -- VC 10/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 3.2 - 16 VA. Insulation class B. Maximum ambient temperature 40 - 60 °C. Efficiency up to 76 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Input Voltage: 230
  • Mounting: PCB/SMD
  • Output Voltage: 12
PCB Transformer -- VCM 10/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 24 Vac. Rated power 5 - 50 VA. Insulation class B. Maximum ambient temperature 40 - 50 °C. Efficiency up to 87 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1, UL... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Input Voltage: 230
  • Mounting: PCB/SMD
  • Output Voltage: 12
PCB Transformer -- VCN 10/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 6 - 2 x 18 Vac. Rated power 4.5 - 50 VA. Insulation class B. Maximum ambient temperature 70 °C. Efficiency up to 84 %. Degree of protection IP 00. Mains transformer. to: VDE 0570 Teil 2-1, DIN EN 61558-2-1, EN 61558-2-1, IEC 61558-2-1. Safety... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Input Voltage: 230
  • Mounting: PCB/SMD
  • Output Voltage: 12
PCB Transformer -- VR 13/1/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 8 - 2 x 18 Vac. Rated power 4.5 - 30 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 84 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Input Voltage: 230
  • Mounting: PCB/SMD
  • Output Voltage: 12
Safety Isolating Transformer -- ACT 10
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 24 Vac. Rated power 10 - 100 VA. Insulation class B. Maximum ambient temperature 25 °C. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6. Safety isolating transformer... [See More]

  • Transformer Type: Encapsulated Transformers
  • Output Voltage: 24
  • Input Voltage: 230
  • Power Rating (VA): 10
Safety Isolating Transformer -- ETKEC 100/24
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 24 Vac. Rated power 100 - 200 VA. Insulation class E. Maximum ambient temperature 40 °C. Degree of protection IP 44. Safety isolating transformer. to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6. Safety isolating transformer... [See More]

  • Transformer Type: Encapsulated Transformers
  • Output Voltage: 24
  • Input Voltage: 230
  • Power Rating (VA): 100
Safety Isolating Transformer -- EVKE 100/24
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 24 Vac. Rated power 25 - 630 VA. Insulation class E. Maximum ambient temperature 40 °C. Degree of protection IP 65 or IP 68. Safety isolating transformer. to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6. Safety isolating... [See More]

  • Transformer Type: Encapsulated Transformers
  • Output Voltage: 24
  • Input Voltage: 230
  • Power Rating (VA): 100
Safety Isolating Transformer -- HIT 105
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 11.3 - 11.5 Vac. Rated output 60 - 300 W. Insulation class A. Maximum ambient temperature 40 °C. Efficiency up to 92 %. Degree of protection IP 20. Safety isolating transformer for halogen lamps. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 11.5
  • Input Voltage: 230
Safety Isolating Transformer -- HLVT 50
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 11.5 Vac. Rated power 50 W. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 80 %. Degree of protection IP 20. Safety isolating transformer for halogen lamps. to: VDE 0570 Teil 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Transformer Type: Encapsulated Transformers
  • Output Voltage: 11.5
  • Input Voltage: 230
Safety Transformer -- SIM 100
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 2 x 12 Vac. Rated power 60 - 800 VA. Insulation class A. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 20. Safety isolating transformer. to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6. [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
  • Input Voltage: 230
  • Power Rating (VA): 100
Short Circuit Proof Low Profile Transformer -- FLD 12/12
from Block USA, Inc.

Rated input voltage 2 x 115 Vac. Rated output voltage 2 x 6 - 2 x 18 Vac. Rated power 4 - 48 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 79 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
  • Input Voltage: 115
  • Power Rating (VA): 12
Short Circuit Proof Low Profile Transformer -- FLE 12/12
from Block USA, Inc.

Rated input voltage 230 Vac. Rated output voltage 2 x 6 - 2 x 18 Vac. Rated power 4 - 35 VA. Insulation class E. Maximum ambient temperature 40 °C. Efficiency up to 78 %. Degree of protection IP 00. Safety isolating transformer. to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC... [See More]

  • Transformer Type: Encapsulated Transformers; Isolation
  • Output Voltage: 12
  • Input Voltage: 230
  • Power Rating (VA): 12