50 / 60 Hz Power Transformers

37 Results
Drive 12/24™
from Mirus International, Inc.

Designed to replace standard drive isolation transformers, the Drive Tamer ™ is built to not only withstand the harsh harmonic environment produced by Variable Frequency Drives (VFD) but to also induce cancellation of harmonics upstream and thereby reduce voltage distortion throughout the... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 600
  • Transformer Type: Autotransformer; Phase Shifting Autotransformer
  • Power Rating (VA): 660000
Hazardous Location Power Supply Transformer
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air (optional feature); Oil (optional feature)
  • Transformer Type: Rectifier Transformer; Three Phase Transformers
  • Input Voltage: 69000
DC/DC Power Conversion Transformer -- PM-SM02
from Premier Magnetics, Inc.

Designed for use with Leading Controller Chips. Design Engineenring Support Available. Provides DC/DC Conversion & Isolation. Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with the most popular current- mode switching regulators such as... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Buck-Boost Transformers; Flyback Transformer (FBT); Power Transformer
  • Single Phase Configuration: Single
Miniature 50/60 Hertz (Hz) Power Transformers
from Amgis Toroidal Power Products, LLC

Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA C22.2 no 66. UL File... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Construction: Toroidal Core
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
  • Output Voltage: 7 to 22
Appliance Transformer: Group C - Primary Volts - 200/220/240 Secondary Volts - 115, 50/60Hz - 6' (1.8 meter) Primary cord and secondary receptacle
from Acme Electric Corp. / Power Distribution Products

The transformers in the section are autotransformers designed to change a wide range of voltages to the standard motor voltages for domestic appliances, air conditioners and related equipment. Correcting high or low supply voltage conditions to match the voltage requirements of appliances and... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Power Transformer
  • Input Voltage: 200 to 240
Encapsulated PCB or Flying Lead -- 40/3030
from Avel Lindberg, Inc.

Horizontal Fixing Option. Vertical Fixing Option. Toroidal Construction. Thermally Protected Primary. Fully Encapsulated to UL 94VO. Dual Secondaries. Low Magnetic Field. Low Surface Temperature. Low Induced Noise (Audible). Double Insulated Flexible PVC leads. Available PCB or Flying Lead, Primary... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Encapsulated Transformers; Power Transformer
  • Construction: Toroidal Core
Single Phase Transformer -- 6PC 6LP Series
from Abbott Technologies, Inc.

P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]

  • Primary Frequency: 50 Hz; 60 Hz; 50 / 60 Hz; 400; 50-400 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 115 to 230
AC to AC Transformer -- T*HN60
from Astrodyne Corporation

For medical & information technology uses, continuous duty, SELV output [See More]

  • Primary Frequency: 60 Hz; 50 / 60 Hz
  • Single Phase Configuration: Single
  • Mounting: Wall Plug-In
  • Three Phase Configuration: Delta/Delta
DC / Low Frequency Water-Cooled Transformers
from RoMan Manufacturing, Inc.

DC / Low Frequency water-cooled transformers are ideal for high current, long-duty cycle applications –large ring projection, flash-butt and rim welding. Available in various voltages and frequencies. Size and capability of our DC/Low Frequency transformers can be designed to meet your... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Water
  • Transformer Type: Single Phase Transformer
  • Single Phase Configuration: Single
Voltage Transformer -- BTV 25
from SOCOMEC

bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Solar Power Transformer
  • Mounting: DIN-rail or Back-plate
Encapsulated Control Transformer -- AT150B1252
from Honeywell International, Inc.

3 1/2 INCH W X 1 3/4 INCH D X 1 11/16 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. 50 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 277 VAC PRIMARY VOLTAGE. 27.5 V SECONDARY VOLTAGE. 50 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. POWER RATING IN VA - UOM... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 277
  • Transformer Type: Power Transformer
  • Output Voltage: 27.5
50/60Hz Step/Control Transformer
from Datatronics™

Features. 120 to 575V. Any Secondary Voltage. Industrial Applications [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: Chassis
  • Transformer Type: Single Phase Transformer
  • Input Voltage: 240 to 480
3 Flange Power Transformer -- 3FD-210
from Tamura Corporation of America

bull; 115V Single Primary. • 1.1VA to 12VA. • 115/230 Dual Primary. • Inherently and Non-inherently. • Class B (130 °C) Insulation Limited Product. • 2,500 Vrms Hi-Pot (Pri:Sec). • Class II & III Product. • 500 & 1KVrms Hi-Pot (Sec:Sec). • UL1585... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
  • Construction: Laminate
Class 2 Transformer, CA Series
from Standex-Meder Electronics

Fully certified CA Series Class 2 power transformers are line frequency magnetics featuring a highly isolated, wired-in high impact resistant plastic case that requires no extra grounding. Available in 120V 60Hz primary models or 240V 50/60Hz primary models. Combination screw / .25 ″ male... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Standards / Compliance: CSA; UL
  • Input Voltage: 120 to 240
Power Transformer -- T160830
from Hubbell Incorporated

FREQUENCY RATING 50/60 HZ. POWER RATING 0.2 KVA. POWER RATING IN KVA .2. POWER RATING IN KVA - UOM KVA. PRIMARY VOLTAGE 200/220/240 VAC. SECONDARY VOLTAGE 115 VAC. TYPE AUTOTRANSFORMER. APPLICATION AIR CONDITIONING, REFRIGERATION. OUTPUT CURRENT RATING 1.74 AMPERE [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 200 to 240
  • Transformer Type: Autotransformer; Power Transformer
  • Output Voltage: 115
Hazardous Location Power Supply Transformer
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air (optional feature); Oil (optional feature)
  • Transformer Type: Rectifier Transformer; Three Phase Transformers
  • Input Voltage: 69000
Off-Line Tiny Switch Mode Transformer -- PNY-05015
from Premier Magnetics, Inc.

Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an isolated output with efficiencies up to 90%. Premiers' PNY-05015... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
  • Construction: Laminate
Encapsulated Control Transformers: Group I - 120/240 Primary Volts - 24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Encapsulated Transformers; Industrial Control Transformer; Power Transformer
  • Mounting: Chassis
Y23 Standard Range Toroidal Transformer -- Avel Y236000
from Avel Lindberg, Inc.

AVEL's Y23 Range offers an even broader selection of ready-made toroidal power transformers, spanning 15 to 1000VA. The Range has a polyester tape finish with hardware supplied with dish mounting, nut bolt, washer and two compression pads. This style of finish has proven to be Avel's most popular... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: Dish/Disk
  • Transformer Type: Power Transformer
  • Construction: Toroidal Core
DC Power Supply/Rectifier Water-Cooled Transformers
from RoMan Manufacturing, Inc.

DC Power Supply/Rectifier water-cooled transformers are ideal for the corrosive plating environment. Available in various voltages and frequencies. The size and capability of our DC Power Supply/Rectifier can be designed to meet your application ’s requirements. Our DC Power Supply/Rectifier. [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Water
  • Transformer Type: Single Phase Transformer
  • Single Phase Configuration: Single
Encapsulated Control Transformer -- AT20A1123
from Honeywell International, Inc.

2 1/4 INCH W X 1 7/8 INCH D X 2 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. FOOT MOUNTING. 19 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 19 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. PRIMARY TAPPING... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120
Distribution Transformer
from Datatronics™

Features. 12 - 220V, 50-60Hz. Multi Tap Secondary,. MG5196acr2. Industrial, Commercial [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: Chassis
  • Transformer Type: Distribution Transformer
Laminated Power Transformer -- PL10-10-130B
from Tamura Corporation of America

bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
  • Construction: Laminate
Low Profile Transformer, TRL Series
from Standex-Meder Electronics

TRL Series Low Profile power transformer is a line frequency magnetic component designed in a horizontal core mounted for In chassis or on chassis mounting with color coded flexible wire leads. Dual primary 125/230V 50/60 Hz. CSA certified LR15697 and UL recognized E107872. Custom sizes, ratings and... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 125 to 230
  • Mounting: Chassis
  • Standards / Compliance: CSA; UL
Energy Efficient Single Phase Transformers: Group IX - Export Model - 190/200/208/220 /380/400/416/440 Primary Volts - 120/240 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Power Transformer; Single Phase Transformer
  • Input Voltage: 190 to 440
Fixture Type Water-Cooled Transformers
from RoMan Manufacturing, Inc.

Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Water
  • Transformer Type: Single Phase Transformer
  • Single Phase Configuration: Single
Encapsulated Control Transformer -- AT72D1006
from Honeywell International, Inc.

2-7/32 INCH WIDTH X 2 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA TYPE D APPLICABLE STANDARD. 4 INCH X 4 INCH PLATE MOUNT MOUNTING. 40 VA POWER RATING. LEAD WIRE (PRIMARY), SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120
Low Profile Laminated Transformer -- 3FL10-1200
from Tamura Corporation of America

• 115/230V Dual Primary. • 2.5VA to 24VA. • Class B (130 °C) Insulation. • UL 506 (E145619). • 2,500Vrms HiPot (Pri:Sec). • CSA (LR61383-7). • UL 94V-0 Flammability (E92957). • Recognized Insulation System for custom designs. [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: PCB/SMD
  • Transformer Type: Power Transformer
  • Construction: Laminate
Power Toroidal Transformer, FPT Series
from Standex-Meder Electronics

FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B 130 °C insulation system utilized. Low radiated magnetic field. CSA and UL recognized components LR16597,... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 115 to 230
  • Construction: Toroidal Core
  • Power Rating (VA): 15 to 500
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Primary Frequency: 60 Hz; 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Autotransformer; Power Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted
Encapsulated Control Transformer -- AT87A1049
from Honeywell International, Inc.

2 7/32 INCH W X 2 15/16 INCH D SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. 48 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 48 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. POWER RATING IN VA - UOM VA [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 120
  • Transformer Type: Power Transformer
  • Output Voltage: 26.5
Power Transformer, TRPL Series
from Standex-Meder Electronics

TRPL Series Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting and have low inter-winding capacitance and require no electro-static shield due to separated windings. Dual Primaries 115/230V, 50/60Hz and 2.5VA to48 VA. Industry standard P.C. pin layout. [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 115 to 230
  • Mounting: PCB/SMD
  • Power Rating (VA): 2.5 to 48
Finger Safe Industrial Control Transformer: Group A - 120/240 Primary Volts - 24 Secondary Volts - 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Industrial Control Transformer; Power Transformer
  • Mounting: Chassis
Encapsulated Control Transformer -- AT88A1005
from Honeywell International, Inc.

2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 75 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Mounting: Pad-Mounted
  • Transformer Type: Power Transformer
  • Input Voltage: 120
Series Auto Transformer, TA-TAE-FPT
from Standex-Meder Electronics

TA-TAE-FPT Series Auto power transformers are line frequency magnetics designed in an open, enclosed package with an economical method of changing voltage levels. These auto transformers are widely used to operate electrical equipment outside of North America. Typically 50% smaller than similar... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Input Voltage: 115 to 230
  • Transformer Type: Autotransformer
  • Output Voltage: 115 to 230
Harsh Environment Transformers: Group L - 240/480 Primary Volts - 120 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

Some specifications require installation of large control transformers, usually 1000 to 5000 VA outside of the control cabinet. This means the transformer must be in a sheet metal enclosure instead of the usual open core and coil construction method. Acme meets this need by providing all of the... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Power Transformer
  • Input Voltage: 240 to 480
Open Core and Coil Industrial Control Transformers: Group A - 120/240 Primary Volts - 12/24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]

  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air
  • Transformer Type: Industrial Control Transformer; Power Transformer
  • Mounting: Chassis