Electronics Transformer Power Transformers

20 Results
Transformers - Power Transformers -- 1182D110
from Hammond Manufacturing Company Inc.

Features. Torodial transformer benefits: low profile. lightweight. cool running / high efficiency. due to the core shape - low stray magnetic flux leakage (low EMI). Dual 117/234 VAC primary, 50/60 Hz. operation. Note: Units are designed to have all windings engaged (either series or parallel... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Output Voltage: 110
  • Construction: Toroidal Core
  • Power Rating (VA): 15
Transformers - Power Transformers -- 160D10
from Hammond Manufacturing Company Inc.

Features. 20 output voltages to choose from (5 - 120VAC R.M.S.). Six VA size models available from - .5 to 24 VA. Vertical mount, split bobbin design. 1.2, 4.4, 10, 24 VA models are non-concentric wound. 0.5 and 1 VA are both concentric wound. Low primary to secondary coupling - no electrostatic... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 1
  • Output Voltage: 5
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 162D10
from Hammond Manufacturing Company Inc.

Features. 20 output voltages to choose from (5 - 120VAC R.M.S.). Six VA size models available from - 1.1 to 36VA. Both series operate on 50/60 Hz current. Low profile, split bobbin design. Dual winding secondaries, non-concentrically wound. Units are designed so that all windings must be used. Low... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 1.1
  • Output Voltage: 5
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 165N80
from Hammond Manufacturing Company Inc.

Features. 115 VAC - 60 Hz. single primary. All secondaries are center tapped (C.T.). Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 320
  • Output Voltage: 80
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 166A24
from Hammond Manufacturing Company Inc.

Features. Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 0.6300
  • Output Voltage: 0.5000
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 167G100
from Hammond Manufacturing Company Inc.

Features. Primary 115 VAC, 60 Hz. All secondaries center tapped, VAC (RMS). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees C). Hi-Pot test of 2,000V RMS. UL listed (# E50394) & CSA certified (209651). [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 50
  • Output Voltage: 100
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 182B240
from Hammond Manufacturing Company Inc.

Features. Low profile, lightweight, cool running - due to high efficiency toroidal design. Dual 117/234 VAC primary, 50/60 Hz. operation. Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra mounting... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Output Voltage: 240
  • Construction: Toroidal Core
  • Power Rating (VA): 15
Transformers - Power Transformers -- 183E10
from Hammond Manufacturing Company Inc.

Features. Universal operation - dual primary. 115 or 230 VAC, 50/60 Hz current. 14 output voltages to choose from (5 - 36 VAC R.M.S.). Six VA size models available from - 2.5 to 56VA. Low profile, split bobbin with top shroud design. Dual winding secondaries, non-concentrically wound. Can be wired... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 2.5
  • Output Voltage: 5
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 185C10
from Hammond Manufacturing Company Inc.

Features. Dual primary 115/230 VAC. 50/60 Hz. operation. Dual secondaries for series or parallel connections. 4,000 V RMS Hipot test. Class F insulation (155 degrees, C). Chassis mount (either two or four hole depending on size). Five VA sizes to choose from. Dual bobbin construction. Dual use... [See More]

  • Transformer Type: Electronics; Isolation; Power Transformer
  • Power Rating (VA): 25
  • Output Voltage: 5
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 186B10
from Hammond Manufacturing Company Inc.

Features. Choice of two primaries: Single Primary 115VAC (187 series) or Dual Primary 115/230VAC (186 series). Either series operates on 50/60 Hz. Combination solder or quick connect terminals. Split bobbin construction eliminates the need for an electrostatic shield. Hi-pot tested to 2 KV RMS. [See More]

  • Transformer Type: Electronics; Power Transformer
  • Output Voltage: 10
  • Input Voltage: 115 to 230
  • Secondary Current Rating: 0.6000
Transformers - Power Transformers -- 226D
from Hammond Manufacturing Company Inc.

Features. Primary 115 VAC, 60 or 400Hz. models, 3 case sizes. Epoxy cast to withstand shock and severe environments. Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on... [See More]

  • Transformer Type: Encapsulated Coil Transformer; Electronics; Power Transformer
  • Output Voltage: 10
  • Primary Frequency: 60 Hz
  • Power Rating (VA): 1
Transformers - Power Transformers -- 229A10
from Hammond Manufacturing Company Inc.

Features. Low profile mounting, dual - split bobbin design. Low primary to secondary coupling, balanced windings, no electrostatic shield required and low EMF radiation due to semi-toroidal design. Universal dual primary 115/230V - 50/60 Hz. High insulation - Hipot of 1,750V RMS. Class B insulation... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 6
  • Output Voltage: 5
  • Standards / Compliance: RoHS
Transformers - Power Transformers -- 265J234
from Hammond Manufacturing Company Inc.

Features. 117/234 VAC - 50/60 Hz. dual primary. Secondaries are either center tapped (C.T.) or dual secondaries (see tables below) for added versatility. Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. [See More]

  • Transformer Type: Electronics; Power Transformer
  • Standards / Compliance: RoHS
  • Power Rating (VA): 250
Transformers - Power Transformers -- 266C24
from Hammond Manufacturing Company Inc.

Features. Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary, parallel connected or used individually... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Standards / Compliance: RoHS
  • Power Rating (VA): 2
Transformers - Power Transformers -- PHC25AGA
from Hammond Manufacturing Company Inc.

Features. Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651). UL listed (File #E207860). Part Details. Click Part No, below, for details (e.g., Product drawings, assembly... [See More]

  • Transformer Type: Electronics; Power Transformer
  • Power Rating (VA): 25
  • Input Voltage: 600
  • Standards / Compliance: RoHS
High Frequency Output Transformer -- AL-T1000.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]

  • Transformer Type: Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Cooling Method: Air
  • Input Voltage: 0.0 to 25
Monophase isolating Transformer 30VA 50VA 80VA 100VA 150VA 200VA 300VA 350VA 500VA -- MNT001
from Dongguan Yili Electronics Co., Ltd.

We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA [See More]

  • Transformer Type: Electronics; Isolation; Single Phase Transformer
  • Power Rating (VA): 25 to 5000
Low-Frequency EI Transformer -- HDB-10E
from Hengda Electronic Factory

The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. The terminal can be used to facilitate customer use. We have certificates such as UL, CE, RoHS, CESI,... [See More]

  • Transformer Type: Electronics
  • Mounting: Chassis
  • Cooling Method: Air
  • Input Voltage: 220
High Frequency Output Transformer -- AL-T250.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Transformer Type: Electronics; Power Transformer; Single Phase Transformer
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Cooling Method: Air
  • Input Voltage: 0.0 to 25
High Frequency Output Transformer -- AL-T350.1
from Amp-Line Corp.

High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]

  • Transformer Type: Electronics; Power Transformer; Single Phase Transformer
  • Mounting: Stand Alone Unit/Metal Cabinet
  • Cooling Method: Air
  • Input Voltage: 0.0 to 25