Outdoor Use Power Transformers
Last Updated: April 1, 2025
Description
Outdoor use power transformers are designed to modify voltage levels in electrical power systems, specifically for environments outside of buildings. These transformers are typically housed in robust, weather-resistant enclosures to withstand various environmental conditions. They play a crucial role in the transmission and distribution of electrical power by stepping up or stepping down voltage levels to ensure efficient power delivery over long distances.
Working Principle
Outdoor power transformers operate on the principle of electromagnetic induction, where electrical energy is transferred between two or more circuits through a magnetic field. They consist of primary and secondary coils that are magnetically linked but electrically isolated. When alternating current flows through the primary coil, it creates a varying magnetic field that induces a voltage in the secondary coil. This process allows the transformer to change voltage levels while maintaining a constant frequency, making them essential for efficient power transmission and distribution.
Applications
Outdoor power transformers are widely used in electrical grids and substations to facilitate long-distance power transmission. They are crucial in renewable energy applications, where they help integrate power from solar or wind farms into the grid. Additionally, they are used in industrial processing controls and automation systems, ensuring that machinery and equipment receive the appropriate voltage levels for optimal operation.
Advantages over other Power Transformers
Outdoor power transformers offer several advantages over other types of transformers. They are specifically designed to withstand harsh environmental conditions, making them ideal for outdoor installations. Their robust construction and weather-resistant enclosures provide enhanced durability and reliability, reducing the risk of damage and maintenance needs compared to indoor transformers.
Limitations
One limitation of outdoor power transformers is their susceptibility to environmental factors such as temperature fluctuations, moisture, and potential vandalism. These factors can affect their performance and longevity, necessitating regular maintenance and monitoring to ensure optimal operation.
Considerations
When selecting outdoor power transformers, several factors should be considered. Initial costs can be significant due to the need for durable, weather-resistant materials and enclosures. Operating expenses may also be higher due to the need for regular maintenance and monitoring to address environmental impacts. Durability is a key consideration, as outdoor transformers must withstand various weather conditions. Accuracy in voltage transformation is crucial to ensure efficient power distribution. Replacement and maintenance costs should also be factored in, as outdoor transformers may require more frequent servicing compared to their indoor counterparts.
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]
- Features: Waterproof; Outdoor Use
- Cooling Method: Oil; ONAF
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use [See More]
- Features: Waterproof; Outdoor Use
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Customized 3 Phase Electrical 11kv 22kv 30kv 33kv Power 1000kva 1000kw MV &HV Distribution Power Oil Immersed Transformer [See More]
- Features: Waterproof; Outdoor Use
- Cooling Method: Oil; ONAF
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // SINCRON Outdoor 3 Phase Pole Mounted 11KV 33KV 50KVA 100KVA 200KVA 300KVA Oil Immersed Transformer [See More]
- Features: Waterproof; Outdoor Use
- Cooling Method: Oil; ONAF
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Durable Three Phase Oil Immersed Transformer 1000KVA 1500KVA 1600KVA Oil-immersed Power Transformer [See More]
- Features: Waterproof; Outdoor Use
- Cooling Method: Oil; Fan cooling Natural cooling
- Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 [See More]
- Features: Waterproof; Outdoor Use
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Airlink Transformers
EW15KJ1208068 - 110V Portable Tool Transformers. 15kva 400v 3Phase to 9 x110v Site transformer. 230v to 110v Tool transformers. Manufactured to BSEN61558. Housed in reinforced cases providing security and durability. Manufactured in accordance with EN61558 CE & RoHS Compliant. We can custom build to... [See More]
- Features: Outdoor Use
- Construction: Toroidal Core
- Transformer Type: Isolation
- Input Voltage: 400
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Power Transformers. Environment: Encapsulated to meet MIL-STD 810, including vibration, shock, sand, dust humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation, encapsulate terminals. [See More]
- Features: Waterproof; Outdoor Use
- Mounting: Insert Mounting
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
from Aggreko
150 kVA Transformer. Aggreko pays strict attention to our portable power delivery systems to help meet our clients ’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features. Custom-built. [See More]
- Features: Waterproof; Outdoor Use
- Mounting: Castered
- Transformer Type: Power Transformer
- Power Rating (VA): 150000
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ. Encapsulated, rugged MIL-PRF-27F* transformers. Capable of operation at high temperatures. For airborne, missile and space applications [See More]
- Features: Waterproof; Outdoor Use
- Mounting: Thru-Hole Mount
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
from Aggreko
2000 kVA Transformer. Aggreko pays strict attention to our portable power delivery systems to help meet our clients ’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features. Custom-built. [See More]
- Features: Waterproof; Outdoor Use
- Mounting: Castered
- Transformer Type: High Voltage Transformer; Power Transformer
- Power Rating (VA): 2.00E6
from Abbott Technologies, Inc.
60 Hz MIL-PRF-27F Power Transformers. • Military Designation No. TF4S03YY. • Hermetically sealed, rugged MIL-PRF-27F* transformers. • Standard output voltages: 5 to 486 volts. • Threaded inserts for versatile mounting. • Wide range of power ratings: 5,10,15, 20, 30, 40,... [See More]
- Features: Waterproof; Outdoor Use
- Mounting: Insert Mounting
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Toroid Transformers. • Military designation TF5S03ZZ. • Standard output voltages 5 to 300 volts. • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation. • Power levels... [See More]
- Features: Waterproof; Outdoor Use
- Mounting: PCB/SMD
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
from Abbott Technologies, Inc.
400 Hz 3 Phase MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ (Sizes 1 through 6). Military Designation No. TF5S03YY (Sizes 7 through 10). Designed to meet the light weight and high temperature requirements of airborne, shipboard, and military electronics. DELTA or WYE selectable... [See More]
- Features: Waterproof; Outdoor Use
- Mounting: Insert Mounting
- Transformer Type: Three Phase Transformers
- Primary Frequency: 400