Medical Transformer Power Transformers

10 Results
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall -- No.1601621101934
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA -- No.1601415767376
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV &HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V -- No.1601415899213
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Durable 250KVA Voltage Transformer Price 250 KVA -- No.1601486799651
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable 250KVA Voltage Transformer Price 250 KVA [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits -- No.62043878899
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Natural cooling
  • Construction: Laminate
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry -- No.62043878897
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry [See More]

  • Transformer Type: Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Natural cooling
  • Construction: Laminate
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification -- No.1601487372016
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Intermittent Duty Cycle Transformer
from Powertronix Inc.

Intermittent Duty Cycle Transformers are small size, low weight, single bolt mounted and well optimized. Smaller transformers are used when the load is intermittent and the duty cycle is shorter than thermal time constant of the transformer. APPLICATIONS. Automation. Process Automation. Medical... [See More]

  • Transformer Type: Medical Transformer; Three Phase Transformers; Automation, Process Automation, Dental Applications
  • Construction: Toroidal Core
  • Mounting: Center Potted with Thru Hole, Flange,Metal Washer, Encapsulated, Custom Defined
  • Power Rating (VA): 1000 to 45000
Low Profile Transformer
from Powertronix Inc.

Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS. Medical equipment. Power supply for computer server. Miniature video and/or audio equipment. Auto Industries (Electric Car) [See More]

  • Transformer Type: Medical Transformer; Single Phase Transformer
  • Construction: Toroidal Core
  • Mounting: Center Potted with Thru Hole, Vertically or Hoerizontal, Flange, Rack, Panel Mounted
  • Power Rating (VA): 100 to 1000
Medical Grade Transformer
from Powertronix Inc.

Medical Grade Transformer provides. Clean AC power with noise suppression. Protection from AC transients. Optimize power solution for medical equipment. APPLICATIONS. Medical Grade Transformer provide 1:1, step up or step down for medical equipment, carts, imaging, and laser. [See More]

  • Transformer Type: Medical Transformer; Single Phase Transformer
  • Construction: Toroidal Core
  • Mounting: Flange, Potted in a Cradle, Center Potted with Thru Hole, Rack, Panel Mounted
  • Power Rating (VA): 100 to 15000