Three Phase / Polyphase Transformer Power Transformers

Last Updated: November 6, 2024 Reviewed by: Jon Lowy, consulting engineer

Description

Three-phase transformers are electrical devices designed to transfer electrical energy between circuits using three-phase alternating current (AC). They consist of three sets of primary and secondary windings, which are typically arranged on a common magnetic core. These transformers are integral in the transmission and distribution of electrical power, especially in high-voltage systems.

Working Principle

Three-phase transformers operate by using three separate windings that are connected in either a wye (Y) or delta (?) configuration. The primary windings receive the input voltage, which creates a magnetic field in the core. This magnetic field induces a voltage in the secondary windings, effectively transforming the voltage level. The use of three-phase power allows for a more balanced load and efficient power distribution, reducing the need for additional infrastructure and minimizing energy losses. This makes them particularly useful in applications requiring large amounts of power, as they provide a stable and continuous power supply.

Applications

Three-phase transformers are commonly used in high-voltage systems to power large-scale structures such as apartment buildings, retail centers, factories, and offices. They are also essential in powering electric motors, which require the rotating magnetic field produced by three-phase power to function efficiently. In urban areas, where power demands are dense, three-phase transformers are crucial for routing hundreds or thousands of kilovolt-amperes (kVA) to meet the needs of various industrial and commercial applications.

Advantages over other Power Transformers

Three-phase transformers offer several advantages over single-phase transformers. They are more efficient in transmitting power over long distances and can handle higher power loads, making them ideal for industrial and commercial applications. The use of a common magnetic core for all three windings reduces material costs and space requirements compared to using three separate single-phase transformers. Additionally, the balanced load provided by three-phase power reduces energy losses and improves the stability of the power supply.

Limitations

One limitation of three-phase transformers is their complexity and size, which can make them more challenging to install and maintain compared to single-phase transformers. They also require more sophisticated protection and control systems to ensure safe and reliable operation. Furthermore, the initial cost of three-phase transformers can be higher due to the need for additional components and materials.

Considerations

When considering the use of three-phase transformers, it is important to evaluate the initial costs, which can be significant due to the complexity and size of the equipment. Operating expenses should also be considered, as three-phase transformers may require more maintenance and monitoring to ensure optimal performance. Durability is generally high, but regular maintenance is necessary to prevent issues such as overheating or insulation failure. Accuracy in voltage transformation is typically reliable, but it is crucial to ensure that the transformer is properly rated for the intended application to avoid inefficiencies or damage. Replacement and maintenance costs should be factored into the overall cost of ownership, as these can vary depending on the specific design and application of the transformer.

47 Results
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation -- No.1601518960741
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
  • Construction: Laminate
Industrial Cased Three Phase Transformers
from Majestic Transformer Co.

Majestic Transformer Company's transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where... [See More]

  • Transformer Type: Three Phase Transformers
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center -- No.1601706925419
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1000KVA to 3000KVA transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Open Frame Three Phase Control Transformers
from Majestic Transformer Co.

Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass... [See More]

  • Transformer Type: Industrial Control Transformer; Three Phase Transformers
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV -- No.1601730105927
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//1500KVA 1600KVA SCB Dry Transformer [See More]

  • Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Mounting: base mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall -- No.1601621101934
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer -- No.1601406855824
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Fan cooling Natural cooling
  • Construction: Laminate
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV -- No.1601723734098
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 [See More]

  • Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Mounting: base mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA -- No.1601200742216
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Natural cooling
  • Construction: Laminate
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA -- No.1601415767376
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV &HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V -- No.1601415899213
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station -- No.1601516598147
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
  • Construction: Laminate
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer -- No.1601427890462
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Oil; ONAF
  • Construction: Laminate
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer -- No.1601428095604
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]

  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer -- No.10000033332829
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Fan cooling Natural cooling
  • Construction: Laminate
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV -- No.1601733048882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer [See More]

  • Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
  • Mounting: base mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye -- No.10000036034487
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 800v 400v transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave -- No.1601455689693
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA -- No.1601441432168
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA [See More]

  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW -- No.1601536200354
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V -- No.1601425657900
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v [See More]

  • Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA -- No.1601530893995
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Durable 250KVA Voltage Transformer Price 250 KVA -- No.1601486799651
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable 250KVA Voltage Transformer Price 250 KVA [See More]

  • Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price -- No.1601418086562
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer -- No.1601491236548
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use -- No.62043878896
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer -- No.1601425297532
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Manufacturer 100KVA 200KVA 300KVA 500KVA1000KVA 1500KVA 3000KVA Three Phase Transformer [See More]

  • Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
  • Mounting: Floor mounted
  • Cooling Method: Air; Fan cooling Natural cooling
  • Construction: Laminate
High Power Step Down Transformer
from Datatronics™

Features. 120 - 208 - 460 - 575V. Single/Three Phase. Delta, Star, Y. Heavy Industrial [See More]

  • Transformer Type: Single Phase Transformer; Three Phase Transformers
  • Single Phase Configuration: Single
  • Mounting: Chassis
  • Output Type: AC
3P Isolating Delta Delta Transformers -- 3PAD0031
from Airlink Transformers

3PAD0031 - 3P Isolating Delta Delta. 500VA 3P 480-240v Hardwired. Three Phase Isolating transformers. Three Phase, Non Isolating, Auto transformers. Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type. Range from 1kva to 40kva. Step up , Step down... [See More]

  • Transformer Type: Isolation; Three Phase Transformers
  • Three Phase Configuration: Delta/Delta
  • Construction: Toroidal Core
  • Input Voltage: 480
Hazardous Location Power Supply Transformer
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Transformer Type: Rectifier Transformer; Three Phase Transformers
  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air (optional feature); Oil (optional feature)
  • Input Voltage: 69000
Small Power Transformers (from 5 to 40 MVA)
from Siemens Energy Sector

Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type of transformer is normally a 3-phase application and designed according to national and international standards. [See More]

  • Transformer Type: Distribution Transformer; Power Transformer; Single Phase Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted
Transformers
from Schneider Electric

From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]

  • Transformer Type: Buck-Boost Transformers; Encapsulated Transformers; Industrial Control Transformer; Isolation; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
  • Mounting: Chassis; Pad-Mounted
  • Cooling Method: Air; Oil
  • Input Voltage: 230 to 69000
3-Phase Auto Transformer
from Powertronix Inc.

3-Phase Auto Transformers offer a significant size and weight reduction as well as lower cost. Auto Transformers are for voltage step up or step down when there is no requirement for electrical isolation. APPLICATIONS. Automation. Marine [See More]

  • Transformer Type: Autotransformer; Three Phase Transformers
  • Power Rating (VA): 2000 to 120000
  • Mounting: Flange, Potted in a Craddle
  • Standards / Compliance: RoHS; UL
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Transformer Type: Autotransformer; Power Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Primary Frequency: 60 Hz; 50 / 60 Hz
Three Phase Power Transformer -- 4D QPL Series
from Abbott Technologies, Inc.

400 Hz 3 Phase MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ (Sizes 1 through 6). Military Designation No. TF5S03YY (Sizes 7 through 10). Designed to meet the light weight and high temperature requirements of airborne, shipboard, and military electronics. DELTA or WYE selectable... [See More]

  • Transformer Type: Three Phase Transformers
  • Primary Frequency: 400
  • Mounting: Insert Mounting
  • Three Phase Configuration: Delta/Delta; Wye/Wye
Three Phase Transformer
from Datatronics™

Features. 0.1 to 50KVA,. 0.1mV to 50KV. Military, Commercial and Telecom Applications [See More]

  • Transformer Type: Three Phase Transformers
  • Output Type: AC
  • Power Rating (VA): 0.1000 to 50000
3P Isolating Delta Delta Transformers -- 3PHD01010
from Airlink Transformers

3PHD01010 - 3P Isolating Delta Delta. 1kva 3P Delta Delta 415v to 480v Hardwired. Three Phase Isolating transformers. Three Phase, Non Isolating, Auto transformers. Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type. Range from 1kva to 40kva. Step... [See More]

  • Transformer Type: Isolation; Three Phase Transformers
  • Three Phase Configuration: Delta/Delta
  • Construction: Toroidal Core
  • Input Voltage: 415
Hazardous Location Power Supply Transformer
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Transformer Type: Rectifier Transformer; Three Phase Transformers
  • Primary Frequency: 50 / 60 Hz
  • Cooling Method: Air (optional feature); Oil (optional feature)
  • Input Voltage: 69000
3-Phase Transformer
from Powertronix Inc.

3-Phase Transformers converts incoming line voltage to desired output load voltage, as well as adapt the incoming 3-phase line configuration to the desired 3-phase load configuration. APPLICATIONS. 3-phase Transformers isolate, step up or step down voltages in 3-Phase power systems, used in... [See More]

  • Transformer Type: Three Phase Transformers
  • Power Rating (VA): 20000 to 100000
  • Mounting: Flange, Potted in a Craddle, Laminated, Rack, Panel Mounted
  • Standards / Compliance: IEC; UL
Powerwise C3 Transformer: Group D6 - Powerwise C3 - 115 C Rise - Copper Windings - CSL 3 Efficiency (exceeds TP1) - 480 Delta Primary Volts - 208Y120 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme Powerwise C3 Transformers are 30% better performing in efficiency than standard TP1 transformers. Thanks to a more efficient core and higher-grade electrical steel that minimizes losses, these energy-efficient units even exceed the requirements of the US Department of Energy Candidate Standard... [See More]

  • Transformer Type: Power Transformer; Three Phase Transformers
  • Mounting: Pad-Mounted
  • Cooling Method: Air
  • Primary Frequency: 60 Hz
Three Phase Power Transformer -- 6DF Series
from Abbott Technologies, Inc.

60 Hz 3 Phase Power Transformers. Military Designation No. TF5S03ZZ. Industrial style also standard. Compact sizes. Outputs-DELTA or WYE selectable. 5 different inputs available. Ideal for naval electronics, ground support equipment, industrial controls and telecommunications [See More]

  • Transformer Type: Three Phase Transformers
  • Primary Frequency: 50 Hz; 60 Hz; 50-65 Hz
  • Mounting: Chassis
  • Input Voltage: 120 to 440
3P+N Auto Star Star Transformers -- 3PAS0010
from Airlink Transformers

3PAS0010 - 3P+N Auto Star Star. 1000VA 3P 415-230v Hardwired. Three Phase Autowound transformer. Three Phase plus Neutral. House in wall floor mounting steel case. 1kva to 20kva. Multitude of primary & Secondary voltages. Maybe used to either Step up or Step down. Star Star connection. Manufactured... [See More]

  • Transformer Type: Three Phase Transformers
  • Input Voltage: 415
  • Construction: Toroidal Core
  • Output Voltage: 230
Intermittent Duty Cycle Transformer
from Powertronix Inc.

Intermittent Duty Cycle Transformers are small size, low weight, single bolt mounted and well optimized. Smaller transformers are used when the load is intermittent and the duty cycle is shorter than thermal time constant of the transformer. APPLICATIONS. Automation. Process Automation. Medical... [See More]

  • Transformer Type: Medical Transformer; Three Phase Transformers; Automation, Process Automation, Dental Applications
  • Construction: Toroidal Core
  • Mounting: Center Potted with Thru Hole, Flange,Metal Washer, Encapsulated, Custom Defined
  • Power Rating (VA): 1000 to 45000
Universal Isolation Three Phase Transformer -- 6J Series
from Abbott Technologies, Inc.

50/60 Hz Universal Isolation Transformers. • 3 phase and single phase models. • All units feature electrostatic shielding. • Multiple taps for a wide range of input/output combinations. • 250VA-15KVA, 3 phase 250VA-10KVA, single phase [See More]

  • Transformer Type: Three Phase Transformers
  • Primary Frequency: 50 Hz; 60 Hz; 47-65 Hz
  • Mounting: Chassis
  • Input Voltage: 120 to 240
3P+N Auto Star Star Transformers -- 3PAS0212
from Airlink Transformers

3PAS0212 - 3P+N Auto Star Star. 20kVA 3P+N 380-230v Hardwired. Three Phase Autowound transformer. Three Phase plus Neutral. House in wall floor mounting steel case. 1kva to 20kva. Multitude of primary & Secondary voltages. Maybe used to either Step up or Step down. Star Star connection. Manufactured... [See More]

  • Transformer Type: Three Phase Transformers
  • Input Voltage: 380
  • Construction: Toroidal Core
  • Output Voltage: 230
Universal Isolation Three Phase Transformer -- 6JM Series
from Abbott Technologies, Inc.

3 phase encapsiulated MIL-PRF-27 universal isolation [See More]

  • Transformer Type: Three Phase Transformers
  • Three Phase Configuration: Delta/Delta; Delta/Wye
  • Mounting: Chassis
  • Input Voltage: 120 to 480
3P+N Isolating Delta Star Transformers -- AL0052
from Airlink Transformers

AL0052 - 3P+N Isolating Delta Star. 15kVA 3P+N 440V to 440/254v Wired in Delta Star configuration 60Hz. Three Phase Double insulated Isolating safety transformer. Three Phase plus Neutral. House in wall floor mounting steel case. 1kva to 20kva. Multitude of primary & Secondary voltages. Step up ,... [See More]

  • Transformer Type: Isolation; Three Phase Transformers
  • Input Voltage: 440
  • Construction: Toroidal Core
  • Output Voltage: 440