AC Power Transformers
Last Updated: April 1, 2025
Description
AC Power Transformers are devices designed to transfer electrical energy between two or more circuits through electromagnetic induction. They are primarily used to convert voltages from one level to another, facilitating the efficient transmission and distribution of electrical power across various systems. These transformers are essential components in electrical grids, enabling the adaptation of voltage levels to meet the specific requirements of different parts of the power distribution network.
Working Principle
AC Power Transformers operate on the principle of electromagnetic induction, which involves the transfer of electrical energy between two or more coils, known as windings. The primary winding receives the input electrical power, which generates a magnetic field in the transformer's core. This magnetic field induces a voltage in the secondary winding, allowing the electrical power to be transferred at a different voltage level. The turns ratio between the primary and secondary windings determines the voltage transformation. Transformers are crucial for efficient power transmission, as they allow for voltage levels to be increased or decreased, minimizing energy losses over long distances.
Applications
AC Power Transformers are widely used in various applications, including:
- Power Distribution: They are integral to electrical grids, stepping up voltages for long-distance transmission and stepping down voltages for distribution to homes and businesses.
- Substations: Transformers in substations convert high transmission-level voltages to lower distribution-level voltages.
- Renewable Energy: They connect photovoltaic (PV) plants to the grid by stepping up the voltage from solar power systems.
- Industrial and Commercial Use: Transformers are used in automation and industrial processing controls, as well as in powering large appliances and machinery.
Advantages over other Power Transformers
AC Power Transformers offer several advantages, such as:
- Efficiency: They are highly efficient in transferring power with minimal losses, especially over long distances.
- Versatility: These transformers can handle a wide range of voltage levels, making them suitable for various applications in power distribution and industrial settings.
- Reliability: AC Power Transformers are known for their robust design and long operational life, providing consistent performance in demanding environments.
Limitations
Despite their advantages, AC Power Transformers have certain limitations:
- Size and Weight: Large transformers can be bulky and heavy, requiring significant space and structural support.
- Initial Cost: The cost of purchasing and installing transformers can be high, particularly for large units.
- Maintenance: Regular maintenance is necessary to ensure optimal performance and prevent failures, which can be costly and time-consuming.
Considerations
When selecting and using AC Power Transformers, several factors should be considered:
- Initial Costs: The purchase and installation of transformers can be a significant investment, so it's important to evaluate the long-term benefits and savings.
- Operating Expenses: Consider the efficiency and energy losses associated with the transformer, as these will impact ongoing operational costs.
- Durability and Reliability: Choose transformers with a proven track record of reliability and durability to minimize downtime and maintenance costs.
- Replacement and Maintenance Costs: Regular maintenance is essential to extend the lifespan of transformers, and potential replacement costs should be factored into the overall cost analysis.
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation [See More]
- Output Type: AC
- Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a... [See More]
- Output Type: AC
- Input Voltage: 115
- Mounting: Chassis
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1000KVA to 3000KVA transformer [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a... [See More]
- Output Type: AC
- Input Voltage: 115
- Mounting: Chassis
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // ANSI/UL/Transformer//1500KVA 1600KVA SCB Dry Transformer [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
- Mounting: base mounted
from Triad Magnetics
Triad ’s universal input WMX Series of external wall plug-in adaptors are designed for medical applications. They are certified to CB/EN/IEC/ANSI 60601-1 with 2 MOPPS (Means of Patient Protection) The series is also classified as Class II equipment requiring no FG (Frame Ground). WMX Series... [See More]
- Output Type: AC; DC
- Output Voltage: 12
- Input Voltage: 100 to 240
- Secondary Current Rating: 2
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
- Mounting: Chassis; Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC; DC
- Output Voltage: 12
- Input Voltage: 100 to 240
- Secondary Current Rating: 2
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
Triad prepackaged medical plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from... [See More]
- Output Type: AC; DC
- Output Voltage: 12
- Input Voltage: 100 to 240
- Secondary Current Rating: 2
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer [See More]
- Output Type: AC
- Cooling Method: Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC; DC
- Output Voltage: 7.5
- Input Voltage: 100 to 240
- Secondary Current Rating: 2.4
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // ANSI/UL/Transformer//3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
- Mounting: base mounted
from Triad Magnetics
The JSU Series Power Supply Junction Box is ideal for hardwiring essential stationary equipment or devices, eliminating the potential for the accidental disconnection of bulky wall plug-in power supplies with their sometimes stringy, tangled cords. The UL-approved JSU Series Power Supply Junction... [See More]
- Output Type: AC; DC
- Output Voltage: 12
- Input Voltage: 100 to 240
- Secondary Current Rating: 1.5
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]
- Output Type: AC
- Cooling Method: Air; Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
The JSU Series Power Supply Junction Box is ideal for hardwiring essential stationary equipment or devices, eliminating the potential for the accidental disconnection of bulky wall plug-in power supplies with their sometimes stringy, tangled cords. The UL-approved JSU Series Power Supply Junction... [See More]
- Output Type: AC; DC
- Output Voltage: 24
- Input Voltage: 100 to 240
- Secondary Current Rating: 0.7500
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
- Mounting: Chassis; Floor mounted
from Triad Magnetics
Triad chassis mount power transformers provide maximum performance when integrated into full wave center tap or bridge type circuits with silicon or selenium rectifiers. The secondary voltages are selected by primary taps. The secondaries of the Series F-90 transformers may be connected to provide a... [See More]
- Output Type: AC
- Input Voltage: 115 to 230
- Mounting: Chassis
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV &HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station [See More]
- Output Type: AC
- Cooling Method: Air (optional feature); Oil (optional feature); Air conditioning cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]
- Output Type: AC
- Cooling Method: Oil; ONAF
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer [See More]
- Output Type: AC
- Cooling Method: Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
- Mounting: base mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 800v 400v transformer [See More]
- Output Type: AC
- Cooling Method: Air; Fan cooling Natural cooling
- Transformer Type: Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
- Mounting: Floor mounted
from Triad Magnetics
null [See More]
- Output Type: AC
- Output Voltage: 12
- Input Voltage: 120
- Secondary Current Rating: 1
from Tamura Corporation of America
bull; 115V Single Primary. • 1.1VA to 12VA. • 115/230 Dual Primary. • Inherently and Non-inherently. • Class B (130 °C) Insulation Limited Product. • 2,500 Vrms Hi-Pot (Pri:Sec). • Class II & III Product. • 500 & 1KVrms Hi-Pot (Sec:Sec). • UL1585... [See More]
- Output Type: AC
- Mounting: PCB/SMD
- Transformer Type: Power Transformer
- Construction: Laminate
from Bourns, Inc.
The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]
- Output Type: AC
- Mounting: Chip Transformer
from Automation24, Inc.
Single phase Buck-Boost transformer T113073 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1 kVA. The Buck-Boost transformer T113073 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and... [See More]
- Output Type: AC
- Mounting: Screw mounting
- Transformer Type: Buck-Boost Transformers
- Input Voltage: 120 to 240
from Datatronics™
Features. 120 to 575V. Any Secondary Voltage. Industrial Applications [See More]
- Output Type: AC
- Mounting: Chassis
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
from SOCOMEC
Safety transformers enable the creation of an Isolated voltage, while ensuring both the protection of auxiliary equipment from electrical interferences and the safety of people. Advantages Configurable voltages. Safety transformers can either be supplied in 230 V or 400 V. They provide 2 voltage... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Solar Power Transformer
- Mounting: DIN-rail
from Astrodyne Corporation
For medical & information technology uses, continuous duty, SELV output [See More]
- Output Type: AC
- Primary Frequency: 60 Hz; 50 / 60 Hz
- Mounting: Wall Plug-In
- Single Phase Configuration: Single
from Block USA, Inc.
General Data. Designated input voltage: 230 V/ 400 V. Designated output voltage: 24 V. Designated output power ( power factor 1 ): 160 VA. Designated output power ( power factor 0,5 ): 340 VA. Insulation class: B. Max. ambient temperature: 40 °C. Protection index: IP00. Advantages. With... [See More]
- Output Type: AC
- Mounting: Rail Mounting
- Cooling Method: AN
- Construction: EI 84/43,5
from Data Device Corporation (DDC)
Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a synchro/resolver circuit, Beta can... [See More]
- Output Type: AC
- Mounting: Surface Mount
- Transformer Type: Power Transformer
- Construction: Toroidal Core
from Abbott Technologies, Inc.
60 Hz Industrial Transformers. • High efficiency, excellent regulation and high isolation. • Widely used in custom power supplies and industrial power controls. • 10 VA to 1300 V A [See More]
- Output Type: AC
- Mounting: Chassis
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 Hz; 60 Hz; 400; 50-65 Hz
from Acme Electric Corp. / Power Distribution Products
The transformers in the section are autotransformers designed to change a wide range of voltages to the standard motor voltages for domestic appliances, air conditioners and related equipment. Correcting high or low supply voltage conditions to match the voltage requirements of appliances and... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Power Transformer
- Primary Frequency: 50 / 60 Hz
from Premier Magnetics, Inc.
Low Height, Ideal for P.C.B. Applications. 115/230V, 50/60Hz Dual Primaries. Dual Secondaries May Be Series -OR- Parallel Connected. Split Bobbin Construction. Construction Minimizes Radiated Magnetic Fields. 1500Vrms Isolation (Hi-Pot) [See More]
- Output Type: AC
- Mounting: PCB/SMD
- Transformer Type: Isolation; Power Transformer; Dual Bobbin
- Construction: Laminate
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 5000 V rms., Ouptut Power: 1000 watts; Frequency Range: 100 Hz - 600 Hz. Custom specifications can be achived upon request. [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Electronics; High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Stand Alone Unit/Metal Cabinet
from Eaton Cooper Power Systems
Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications. Many configurations and accessories are... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 46000
from Honeywell International, Inc.
2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT/PLATE/CLAMP/PANEL MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 60 Hz
from Toshiba America, Inc.
Toshiba's Gas Insulated Substation (GIS) is a compact and highly economical substation solution for electric utilities, commercial, and industrial applications in densely populated cities. Combined with a significantly reduced footprint and SF6 gas insulation, Toshiba GIS can operate in... [See More]
- Output Type: AC
- Cooling Method: Gas Insulated
- Transformer Type: Substation Transformer
- Mounting: Pad-Mounted
from Amgis Toroidal Power Products, LLC
There are many inherent advantages of the toroidal (ring, donut-shaped core) transformer, relative to other core configurations. Advantages of Ring Toroidals: Magnetic circuit is nearly ideal. Lower stray magnetic field. Less volume and weight. Less audible hum. Higher efficiency (perfect for stray... [See More]
- Output Type: AC
- Construction: Toroidal Core
- Mounting: Chassis (optional feature); Dish/Disk (optional feature)
- Output Voltage: 12 to 120
from RoMan Manufacturing, Inc.
Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over... [See More]
- Output Type: AC
- Cooling Method: Water
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 / 60 Hz
from Standex-Meder Electronics
TA-TAE-FPT Series Auto power transformers are line frequency magnetics designed in an open, enclosed package with an economical method of changing voltage levels. These auto transformers are widely used to operate electrical equipment outside of North America. Typically 50% smaller than similar... [See More]
- Output Type: AC
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Autotransformer
- Input Voltage: 115 to 230
from Hengda Electronic Factory
The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. The terminal can be used to facilitate customer use. We have certificates such as UL, CE, RoHS, CESI,... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Electronics
- Mounting: Chassis
from OMEGA Engineering, Inc.
Transformers provide stepped down voltages to machine tool control devices enabling control circuits to be isolated from all power and lighting circuits. This allows the use of grounded or ungrounded circuits that are independent of the power or lighting grounds; greater safety is afforded the... [See More]
- Output Type: AC
- Single Phase Configuration: Single
- Mounting: Chassis
- Input Voltage: 480
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Output Type: AC; DC
- Cooling Method: Air; Oil
- Transformer Type: Buck-Boost Transformers; Encapsulated Transformers; Industrial Control Transformer; Isolation; Power Transformer; Single Phase Transformer; Substation Transformer; Three Phase Transformers
- Mounting: Chassis; Pad-Mounted
from Schaffner EMC Inc.
Schaffner is the leading supplier of dry-type transformer products for distribution and trackside power applications. Strong technical expertise and vast application experience allow us to design the best solutions for these demanding applications. Our products are installed in traction power... [See More]
- Output Type: AC
- Cooling Method: Cooling Methods: AN, AF, WD
- Transformer Type: Distribution Transformer
- Power Rating (VA): 1.00E7
from Tamura Corporation of America
bull; 115V/230V Dual Primary. • Power 2.5VA to 56VA. • Class B (130 °C) File No. E92957. • TUV File No. 20650818 (EN61558-1,-2 -6). • 3500Vrms HiPot (Pri:Sec). • UL1411 File NO. E138028 (Construction Only). • UL94V-0 Flammability. • UL506 File No. E79781. [See More]
- Output Type: AC
- Mounting: PCB/SMD
- Transformer Type: Power Transformer
- Construction: Laminate
from Automation24, Inc.
Single phase Buck-Boost transformer T113074 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 1.5 kVA. The Buck-Boost transformer T113074 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and... [See More]
- Output Type: AC
- Mounting: Screw mounting
- Transformer Type: Buck-Boost Transformers
- Input Voltage: 120 to 240
from Datatronics™
Features. 120 - 208 - 460 - 575V. Single/Three Phase. Delta, Star, Y. Heavy Industrial [See More]
- Output Type: AC
- Mounting: Chassis
- Transformer Type: Single Phase Transformer; Three Phase Transformers
- Single Phase Configuration: Single
from SOCOMEC
bull; The PTI provides automatic shortcircuiting of the CT : if the measuring circuit is opened. • BTV 25 products are voltage transformers. They are used specifically for supplying measurement equipment, therefore it is not recommended to connect other components. which could affect accuracy. [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Solar Power Transformer
- Mounting: DIN-rail or Back-plate
from Data Device Corporation (DDC)
Meets MIL-T-27 grade 6, 115V input, 3V output [See More]
- Output Type: AC
- Mounting: Frame/PCB Bobbin
- Transformer Type: Reference Transformer
- Construction: Toroidal Core
from Abbott Technologies, Inc.
60 Hz MIL-PRF-27F Power Transformers. • Military Designation No. TF4SO3. Environment: Encapsulated to meet MIL-STD-810 for vibration, shock, acceleration, sand, dust, humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation,... [See More]
- Output Type: AC
- Primary Frequency: 50 Hz; 60 Hz; 400; 50-65 Hz
- Transformer Type: Single Phase Transformer
- Input Voltage: 115 to 230
from Acme Electric Corp. / Power Distribution Products
Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a 208 volt supply line. [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Buck-Boost Transformers; Power Transformer
- Primary Frequency: 60 Hz
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 150 V rms., Ouptut Power: 250 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Electronics; Power Transformer; Single Phase Transformer
- Mounting: Stand Alone Unit/Metal Cabinet
from Eaton Cooper Power Systems
Protected transformers are available with a variety of protection options including a MagneX Interrupter, a secondary breaker with weak link for secondary fault and overload protection, a primary weak link fuse, current-limiting fusing for high interrupting ratings and limiting fault currents, and... [See More]
- Output Type: AC
- Mounting: Pole Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 19920
from Honeywell International, Inc.
2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA, NEC CLASS 2 APPROVAL. FOOT/PANEL/PLATE/CLAMP MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY), (2) SCREW TERMINAL (SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27 VOLT... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 60 Hz
from Toshiba America, Inc.
Toshiba's Oil Insulated Transformer (OIT) is a highly durable and reliable power transformer for electric utilities, electrical transmission, and generation stations. Since pioneering its first transformer in 1894 Toshiba has expanded into a world leader in transformers with an installed base that... [See More]
- Output Type: AC
- Cooling Method: Oil
- Transformer Type: Distribution Transformer
- Mounting: Pad-Mounted
from Amgis Toroidal Power Products, LLC
Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers. E-I transformers are stacked side by side... [See More]
- Output Type: AC
- Construction: Toroidal Core
- Transformer Type: Power Transformer
from RoMan Manufacturing, Inc.
Ideal for optimizing the melting, boosting, refining and forming of Fiberglass, Container glass, Float/Flat glass, LCD glass and Specialty glass. Smaller in size and lighter weight, our water-cooled transformers are used closer to the heat source (close-coupling). Increased Efficiency & Reduced... [See More]
- Output Type: AC
- Cooling Method: Water
- Transformer Type: Three Phase Transformers (optional feature)
- Single Phase Configuration: Single (optional feature); Dual (optional feature)
from Schaffner EMC Inc.
Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption would result in... [See More]
- Output Type: AC
- Power Rating (VA): 1.00E7
- Cooling Method: Cooling Methods: AN, AF, WD
- Standards / Compliance: ANSI; CSA; IEC; UL; VDE; BS, DIN, EN IEEE, IRIS, ISO
from Tamura Corporation of America
• 115/230V Dual Primary. • 2.5VA to 24VA. • Class B (130 °C) Insulation. • UL 506 (E145619). • 2,500Vrms HiPot (Pri:Sec). • CSA (LR61383-7). • UL 94V-0 Flammability (E92957). • Recognized Insulation System for custom designs. [See More]
- Output Type: AC
- Mounting: PCB/SMD
- Transformer Type: Power Transformer
- Construction: Laminate
from Automation24, Inc.
Single phase Buck-Boost transformer T181058 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.5 kVA. The Buck-Boost transformer T181058 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor and... [See More]
- Output Type: AC
- Mounting: Screw mounting
- Transformer Type: Buck-Boost Transformers
- Input Voltage: 120 to 240
from Datatronics™
Features. 0.1 to 50KVA,. 0.1mV to 50KV. Military, Commercial and Telecom Applications [See More]
- Output Type: AC
- Power Rating (VA): 0.1000 to 50000
- Transformer Type: Three Phase Transformers
from Data Device Corporation (DDC)
These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process control,... [See More]
- Output Type: AC
- Mounting: PCB/SMD
- Transformer Type: Reference Transformer
- Construction: Toroidal Core
from Abbott Technologies, Inc.
400 Hz Power Toroid Transformers. • Designed for 400 Hz operation. • More VA per size and weight than conventional power transformers. • Military Designation No. TF5S03ZZ. • Industrial style also standard [See More]
- Output Type: AC
- Primary Frequency: 400
- Transformer Type: Single Phase Transformer
- Input Voltage: 115 to 230
from Acme Electric Corp. / Power Distribution Products
All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to significantly reduce... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Isolation; Power Transformer
- Mounting: Pad-Mounted
from Amp-Line Corp.
High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 100 Hz - 5000 Hz. Custom specifications can be achived upon request. [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Electronics; Power Transformer; Single Phase Transformer
- Mounting: Stand Alone Unit/Metal Cabinet
from Eaton Cooper Power Systems
The single-phase conventional overhead transformer is designed with an interlaced core (5-50 kVA) recommended by Electric Power Research Institute (EPRI). Polymer low-voltage bushings are standard at 5-50 kVA. FEATURES. Envirotemp ™ FR3 ™ fluid. Electrical grade mineral oil available... [See More]
- Output Type: AC
- Mounting: Pole Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 19920
from Honeywell International, Inc.
3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 40 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 27 VOLT SECONDARY VOLTAGE. CLASS... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 60 Hz
from Toshiba America, Inc.
Toshiba's Gas Insulated Transformer (GIT) is the most technologically advanced solution for hydro-power and underground substations, densely populated cities, mission critical substations, and offshore substations. Toshiba GITs are insulated with SF 6 gas rather than traditionally hazardous oil... [See More]
- Output Type: AC
- Cooling Method: Gas Insulated
- Transformer Type: Distribution Transformer
- Mounting: Pad-Mounted
from Amgis Toroidal Power Products, LLC
Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA C22.2 no 66. UL File... [See More]
- Output Type: AC
- Construction: Toroidal Core
- Mounting: Chassis (optional feature); Dish/Disk (optional feature)
- Primary Frequency: 50 / 60 Hz
from RoMan Manufacturing, Inc.
Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application ’s requirements. Our standard... [See More]
- Output Type: AC
- Cooling Method: Water
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
from Schaffner EMC Inc.
Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level. Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with carefully selected premium core... [See More]
- Output Type: AC
- Cooling Method: Cooling Methods: AN, AF, WD
- Transformer Type: Middle Frequency (MF) Transformer
- Power Rating (VA): 5.00E6
from Automation24, Inc.
Single phase Buck-Boost transformer T181059 from Acme Electric has an input voltage of 120 or 240 V AC, and an output voltage of 16 or 32 V AC with a power rating of 0.75 kVA. The Buck-Boost transformer T181059 also provides excellent ingress protection with it's NEMA 3R enclosure for both indoor... [See More]
- Output Type: AC
- Mounting: Screw mounting
- Transformer Type: Buck-Boost Transformers
- Input Voltage: 120 to 240
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Power Transformers. Environment: Encapsulated to meet MIL-STD 810, including vibration, shock, sand, dust humidity, saltspray, fungus, sunshine, rain, explosion, and altitude (to a vacuum). NOTE: For high altitude operation, encapsulate terminals. [See More]
- Output Type: AC
- Mounting: Insert Mounting
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
from Acme Electric Corp. / Power Distribution Products
The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Encapsulated Transformers; Industrial Control Transformer; Power Transformer
- Mounting: Chassis
from Eaton Cooper Power Systems
Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer design,... [See More]
- Output Type: AC
- Mounting: Wall Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 43800
from Honeywell International, Inc.
2-3/16 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1585, CSA APPROVAL. NEC APPLICABLE STANDARD. PLATE/PANEL/SURFACE MOUNT MOUNTING. 50 VOLT AMP POWER RATING. 9 INCH LEAD WIRE (PRIMARY/SECONDARY) TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 60 Hz
from RoMan Manufacturing, Inc.
Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application ’s requirements. Our standard Portable Gun... [See More]
- Output Type: AC
- Cooling Method: Water
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
from Schaffner EMC Inc.
Schaffner provides isolation multi-pulse drive transformers for variable speed and variable frequency drive applications. These units, also named rectifier transformers, are not just oversized standard units, but are designed specifically for inherent harmonics, minimal space requirements, and other... [See More]
- Output Type: AC
- Cooling Method: Cooling Methods: AN, AF, WD
- Transformer Type: Isolation
- Power Rating (VA): 1.00E7
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ. Encapsulated, rugged MIL-PRF-27F* transformers. Capable of operation at high temperatures. For airborne, missile and space applications [See More]
- Output Type: AC
- Mounting: Thru-Hole Mount
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
from Acme Electric Corp. / Power Distribution Products
Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Power Transformer; Single Phase Transformer
- Primary Frequency: 60 Hz
from Eaton Cooper Power Systems
Liquid-filled transformers from Cooper Power Systems have efficiently and reliably served more than 750MW of critical data center capacity for more than 4,000,000 hours without an hour of downtime. On the heels of this record, Cooper Power Systems continues to raise the bar in transformer design,... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 43800
from Honeywell International, Inc.
2-3/8 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL 1581, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT/PLATE MOUNTED ON 2 INCH X 4 INCH OR 4 INCH X 4 INCH OUTLET BOX/CLAMP MOUNTED USING OUTLET BOX KNOCKOUT/PANEL MOUNTING. 75 VOLT AMP POWER RATING. 9... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 60 Hz
from RoMan Manufacturing, Inc.
Transgun water-cooled transformers are compact and lightweight, making them ideal for robotic and fixture spot welding applications. Designed for close coupled mounting in welding guns. Available in various voltage and frequencies. Size and capability of our Transgun Transformers can be designed to... [See More]
- Output Type: AC
- Cooling Method: Water
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
from Schaffner EMC Inc.
Schaffner brings a wide experience in the traction rolling stock transformer business. Since decades, we design and produce successfully high quality devices and solutions for the railway market. Our traction transformers stand for exceptional reliability and superior product attributes. Shock and... [See More]
- Output Type: AC
- Cooling Method: Cooling Methods: AN, AF, ON/OF
- Transformer Type: Traction Transformer
- Power Rating (VA): 2.00E6
from Abbott Technologies, Inc.
60 Hz MIL-PRF-27F Power Transformers. • Military Designation No. TF4S03YY. • Hermetically sealed, rugged MIL-PRF-27F* transformers. • Standard output voltages: 5 to 486 volts. • Threaded inserts for versatile mounting. • Wide range of power ratings: 5,10,15, 20, 30, 40,... [See More]
- Output Type: AC
- Mounting: Insert Mounting
- Transformer Type: Single Phase Transformer
- Primary Frequency: 60 Hz
from Acme Electric Corp. / Power Distribution Products
Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Autotransformer; Power Transformer; Three Phase Transformers
- Mounting: Pad-Mounted
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Output Type: AC
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Pole Mounted
from Honeywell International, Inc.
2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE. 60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. FOOT/PANEL/PLATE MOUNTING. 75 VOLT AMP POWER RATING. 9 INCH LEAD WIRE TERMINAL TYPE. 120/208/240 VOLT AC PRIMARY VOLTAGE. 27.5 VOLT SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE RISE. [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 60 Hz
from Abbott Technologies, Inc.
400 Hz MIL-PRF-27F Toroid Transformers. • Military designation TF5S03ZZ. • Standard output voltages 5 to 300 volts. • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation. • Power levels... [See More]
- Output Type: AC
- Mounting: PCB/SMD
- Transformer Type: Single Phase Transformer
- Primary Frequency: 400
from Acme Electric Corp. / Power Distribution Products
The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Industrial Control Transformer; Power Transformer
- Mounting: Chassis
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Output Type: AC
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Pad-Mounted
from Honeywell International, Inc.
2 1/4 INCH W X 1 7/8 INCH D X 2 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. FOOT MOUNTING. 19 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 19 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. PRIMARY TAPPING... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 50 / 60 Hz
from Abbott Technologies, Inc.
P. C. B. pin mounting. High quality industrial grade. Low profile, small size. No cost custom modification. UL\VDE\CSA\TUV models available [See More]
- Output Type: AC
- Mounting: PCB/SMD
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 Hz; 60 Hz; 50 / 60 Hz; 400; 50-400 Hz
from Acme Electric Corp. / Power Distribution Products
Many of today's electronic devices are non-linear loads generating high levels of harmonic currents that are then fed back onto your distribution system. This waveform distortion results in overheating of motors and transformers, increased neutral currents and malfuntion/damage to other equipment on... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Power Transformer
- Mounting: Pad-Mounted
from Eaton Cooper Power Systems
Cooper Power Systems, a key innovator and supplier in this expanding market, is proud to offer Envirotran ™ transformers specifically designed for Solar Photovoltaic medium-voltage applications. Cooper Power Systems is working with top solar photovoltaic developers, integrators and inverter... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 15000 to 35000
from Honeywell International, Inc.
2-7/32 INCH WIDTH X 2 INCH DEPTH X 3-7/32 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA TYPE D APPLICABLE STANDARD. 4 INCH X 4 INCH PLATE MOUNT MOUNTING. 40 VA POWER RATING. LEAD WIRE (PRIMARY), SCREW (SECONDARY) TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 50 / 60 Hz
from Abbott Technologies, Inc.
400 Hz 3 Phase MIL-PRF-27F Power Transformers. Military Designation No. TF5S03ZZ (Sizes 1 through 6). Military Designation No. TF5S03YY (Sizes 7 through 10). Designed to meet the light weight and high temperature requirements of airborne, shipboard, and military electronics. DELTA or WYE selectable... [See More]
- Output Type: AC
- Mounting: Insert Mounting
- Transformer Type: Three Phase Transformers
- Primary Frequency: 400
from Acme Electric Corp. / Power Distribution Products
Some specifications require installation of large control transformers, usually 1000 to 5000 VA outside of the control cabinet. This means the transformer must be in a sheet metal enclosure instead of the usual open core and coil construction method. Acme meets this need by providing all of the... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Power Transformer
- Primary Frequency: 50 / 60 Hz
from Eaton Cooper Power Systems
Envirotran ™ transformers are the industry ’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use in... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: High Voltage Transformer; Power Transformer; Substation Transformer
from Honeywell International, Inc.
2 7/32 INCH W X 2 15/16 INCH D SIZE. 50/60 HZ FREQUENCY RATING. UL 1585, CSA APPROVAL. 48 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VAC PRIMARY VOLTAGE. 26.5 V SECONDARY VOLTAGE. 48 POWER RATING IN VA. -20 TO 105 DEG F TEMPERATURE RISE. TRADELINE[R] BRAND. POWER RATING IN VA - UOM VA [See More]
- Output Type: AC
- Primary Frequency: 50 / 60 Hz
- Transformer Type: Power Transformer
- Input Voltage: 120
from Abbott Technologies, Inc.
60 Hz 3 Phase Power Transformers. Military Designation No. TF5S03ZZ. Industrial style also standard. Compact sizes. Outputs-DELTA or WYE selectable. 5 different inputs available. Ideal for naval electronics, ground support equipment, industrial controls and telecommunications [See More]
- Output Type: AC
- Mounting: Chassis
- Transformer Type: Three Phase Transformers
- Primary Frequency: 50 Hz; 60 Hz; 50-65 Hz
from Acme Electric Corp. / Power Distribution Products
Amce's Low Voltage Lighting products provide a safe, long lasting, highly reliable power source; a perfect selection for landscape applications as well as interior use. Low voltage lighting is a creative medium with unlimited application possibilities. [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Power Transformer
- Primary Frequency: 60 Hz
from Eaton Cooper Power Systems
Envirotran ™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective transformers... [See More]
- Output Type: AC
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer
- Mounting: Pad-Mounted
from Honeywell International, Inc.
2-3/16 INCH WIDTH X 3-5/16 INCH DEPTH X 2-15/16 INCH HEIGHT SIZE. 50/60 HERTZ FREQUENCY RATING. UL, CSA APPROVAL. NEC CLASS 2 APPLICABLE STANDARD. FOOT MOUNT MOUNTING. 75 VA POWER RATING. LEAD WIRE TERMINAL TYPE. 120 VOLT AC PRIMARY VOLTAGE. 24 VOLT AC SECONDARY VOLTAGE. -20 TO 105 DEG F TEMPERATURE... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: Power Transformer
- Primary Frequency: 50 / 60 Hz
from Abbott Technologies, Inc.
50/60 Hz Universal Isolation Transformers. 3 phase and single phase models. All units feature electrostatic shielding. Multiple taps for a wide range of input/output combinations. 250VA-15KVA, 3 phase 250VA-10KVA, single phase [See More]
- Output Type: AC
- Mounting: Chassis
- Transformer Type: Single Phase Transformer
- Primary Frequency: 50 Hz; 60 Hz; 47-65 Hz
from Acme Electric Corp. / Power Distribution Products
Non-linear loads generate high levels of harmonic currents. When supplying power to these loads, a special transformer design is necessary. Typical non-linear loads include desktop computers, AC variable speed drives, HID lighting, electronic ballasts, inverters and welders. Of these non-linear... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Isolation; Power Transformer
- Mounting: Pad-Mounted
from Eaton Cooper Power Systems
Cooper Power Systems offers the wind farm market the largest portfolio of medium and high voltage products, software and services in the industry. All designed for ease of interconnection, providing for rapid installation and reliable performance. Plus our products meet or surpass the most stringent... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 15000 to 35000
from Acme Electric Corp. / Power Distribution Products
Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Industrial Control Transformer; Power Transformer
- Mounting: Chassis
from Eaton Cooper Power Systems
Consultants, engineering firms, contractors, and end-users are all reconsidering their previous uses of dry-type transformers indoors and making the switch to superior fluids. New fire safety and environmental advances have made the liquid-filled transformer the transformer of choice. Specifically... [See More]
- Output Type: AC
- Mounting: Floor Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 5000 to 35000
from Acme Electric Corp. / Power Distribution Products
Acme Powerwise C3 Transformers are 30% better performing in efficiency than standard TP1 transformers. Thanks to a more efficient core and higher-grade electrical steel that minimizes losses, these energy-efficient units even exceed the requirements of the US Department of Energy Candidate Standard... [See More]
- Output Type: AC
- Cooling Method: Air
- Transformer Type: Power Transformer; Three Phase Transformers
- Mounting: Pad-Mounted
from Eaton Cooper Power Systems
The Lightning Protected Transformer virtually eliminates transformer failure due to lightning. An UltraSIL Housed Polymer Evolution arrester or gapless VariSTAR porcelain arrester, designed by Cooper, provides overvoltage protection. Cooper ’s STORM TRAPPER high-energy arrester, a low-voltage... [See More]
- Output Type: AC
- Mounting: Pole Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 46000
from Eaton Cooper Power Systems
MaxiShrub is Cooper's ANSI Type-1 dead-front pad-mounted transformer. The ANSI Type-1 frontplate allows vertical feed to the primary and secondary bushings. The MaxiShrub is ideal for single-phase industrial and residential applications where a wide range of kVA's or heavy cabling is required. When... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: High Voltage Transformer; Power Transformer
- Input Voltage: 2400 to 19920
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Output Type: AC
- Mounting: Pole Mounted
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Power Rating (VA): 5000 to 167000
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Output Type: AC
- Cooling Method: Oil
- Transformer Type: High Voltage Transformer; Power Transformer; Single Phase Transformer
- Mounting: Pad-Mounted
from Eaton Cooper Power Systems
PEAK ™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced high-temperature... [See More]
- Output Type: AC
- Mounting: Pad-Mounted
- Transformer Type: High Voltage Transformer; Power Transformer; Substation Transformer
- Input Voltage: 2400 to 46000