Encapsulated Coil Power Transformers
from Hammond Manufacturing Company Inc.
Features. Primary 115 VAC, 60 or 400Hz. models, 3 case sizes. Epoxy cast to withstand shock and severe environments. Two coil design provides balanced windings and low magnetic radiation - no electrostatic shield required. 228 series include four, 6-32 X .38 machine screw inserts for less strain on... [See More]
- Transformer Type: Encapsulated Coil Transformer; Electronics; Power Transformer
- Output Voltage: 10
- Primary Frequency: 60 Hz
- Power Rating (VA): 1
from GE Grid Solutions
Transformers. GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the most... [See More]
- Transformer Type: Autotransformer; Encapsulated Coil Transformer; Distribution Transformer; High Voltage Transformer; Power Transformer; Rectifier Transformer; Substation Transformer
- Mounting: Chassis; Pad-Mounted; Pole Mounted
- Cooling Method: Air; Oil
from Dynapower Corporation
Dynapower is pleased to offer the ULTRACAST line of cast coil transformers, designed for applications that demand high reliability and continuous performance. Developed in the United States, the ULTRACAST process locks the windings in a very strong, high dielectric, epoxy resin, thus protecting the... [See More]
- Transformer Type: Encapsulated Coil Transformer; Distribution Transformer
- Power Rating (VA): 300000 to 1.00E7
- Cooling Method: Air
- Standards / Compliance: UL