Linear Vacuum Pumps and Vacuum Generators
from Thomas An Ingersoll Rand Business
Features & Benefits. Low power consumption. High efficiency. Quiet operation Low starting current. Low vibration. Low pulsations. Few moving parts. No bearings. UL component recognition. T ÜV and CE approval on 230 V models. Range Technical Overview. Capacity up to 1.1 cfm / 31.2 l/min. [See More]
- Mechanical: Linear
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Thomas An Ingersoll Rand Business
Oil-lessLong lifeExtremely high efficiencyWorldwide service networkLow noise/vibrationProtection class IP54 [See More]
- Mechanical: Linear
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Maintenance free. >10000 h life time. Low power consumption. High flow rate. Compact design. Range Technical Overview. Capacity up to 0.8 cfm / 22 l/min. Vacuum to 10.3 in.Hg / -350 mbar. Possible Applications. Medical Air Mattress. Ventilation. Gas Circulation. [See More]
- Mechanical: Linear
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial; Medical / Laboratory
from Thomas An Ingersoll Rand Business
Features & Benefits. Oil-less. Long life. Low power consumption. Worldwide service network. Low noise/vibration. Protection class IP54. Range Technical Overview. Capacity up to 4.1 cfm / 115 l/min. Vacuum to 5.9 in. Hg / -200 mbar. Possible Applications. Sewage Aeration. Aquarium Aeration. Gas /... [See More]
- Mechanical: Linear
- Configuration: Individual Vacuum Pump
- Vacuum Pump Type: Mechanical
- Application: Industrial